Flanged / Headed Compression Limiters
from SPIROL
The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used. [See More]
- Insertion Type: Over-molded; Press-in
- Preference: Flanged - Headed
- Material: Aluminum
- Length: 0.12 to 0.31
from SPIROL
The CL8100 headed brass Compression Limiters are the same as the CL8000 with the addition of a head. Similar to the CL6100, the head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used. [See More]
- Insertion Type: Over-molded; Press-in
- Preference: Flanged - Headed
- Material: Brass
- Length: 0.12 to 0.31
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Insertion Type: Over-molded; Press-in
- Preference: Flanged - Headed
- Material: Aluminum; Brass; Stainless Steel; Steel
from Tri-Star Industries, Inc.
Designed for ultrasonic, thermal, press-in, or mold-in installation methods. The flange provides a larger bearing surface/contact area and also acts as a washer. Compression limiters are commonly used in applications where a compressive load is applied to a plastic assembly. The compression limiter... [See More]
- Insertion Type: Over-molded; Press-in
- Preference: Flanged - Headed
- Material: Aluminum; Brass; Stainless Steel; Steel