Corrosion Inhibitor / VCI Inhibitors and Stabilizers
from Halliburton
BARACOR® 100 corrosion inhibitor is a film forming amine that is water soluble and effective for use in solids-free brines and packer fluids. [See More]
- Function: Corrosion / Rust Inhibitor
- Form & Features: Liquids
- Applications: Oils & Fuels
from Minerallac Company
CORROSION TYPE. ZINC RICH COLD GALVANIZING MATERIAL. CAN CONTAINER TYPE. 16 OZ CONTAINER SIZE. S00740 MSDS NUMBER. SPRAYON[R] BRAND. APPLICABLE STANDARD MIL-P-26915D. FINISH LOW GLOSS SHEEN. VISCOSITY 48.5 PERCENT. FLASH POINT LESS THAN 0 DEG F. TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F... [See More]
- Function: Corrosion / Rust Inhibitor; Inhibitor
from Esprix Technologies
Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Corrosion inhibitors: 1,2,3 Benzotriazole, 5-methyl 1-H benzotriazole, pyrazole, mercaptobenzimdidazole, and... [See More]
- Function: Corrosion / Rust Inhibitor
from Surventis Surface Treatment LLC
Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings systems and is economical to use. [See More]
- Function: Corrosion / Rust Inhibitor
- Form & Features: Liquids
- Applications: Water Treatment
from Saint-Gobain Surface Conditioning Group
AmberGuard ™ pH7-C. Neutral pH Stabilizer/Inhibitor. Specialty Fluids AmberGuard ™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides protection against the... [See More]
- Function: Stabilizer / Antidegradant; Corrosion / Rust Inhibitor; Oxidation Inhibitor / Anti-oxidant; Preservative; Inhibitor
- Form & Features: Liquids
- Applications: Oxidation & Corrosion Protection