Powder Inhibitors and Stabilizers

6 Results
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Form & Features: Liquids; Powders; Bulk Solids or Granules
  • Applications: Plastics / Composites; Elastomers / Rubbers
Ascorbic Acid Stabilizer -- E 300
from Eaton

Ascorbic Acid is a very pure vitamin C product. It protects the bottled beverage against unwanted oxidation. Advantages. Reacts rapidly with oxygen to prevent oxidation. Stabilizes the bouquet and taste of the beverage. Improves the taste and reduces the acid content. Has a high chemical purity [See More]

  • Form & Features: Powders
  • Function: Oxidation Inhibitor / Anti-oxidant
Oxygen Scavenger -- Enprox OS
from Surventis Surface Treatment LLC

Boiler water treatment additive to assure more complete removal of corrosion-causing residual oxygen from system feedwater. [See More]

  • Form & Features: Powders
  • Applications: Water Treatment
  • Function: Corrosion / Rust Inhibitor; Oxidation Inhibitor / Anti-oxidant
BARO-TROL PLUS Shale Stabilizer
from Halliburton

BARO-TROL® PLUS shale stabilizer is used in water based fluids where it functions as a shale stabilizer, cuttings dispersion inhibitor and contributes to high temperature fluid loss control. [See More]

  • Form & Features: Powders
  • Applications: Oils & Fuels
  • Function: Stabilizer / Antidegradant
Conduritol A -- C645000
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Form & Features: Powders
  • Applications: Pharmaceuticals
  • Function: Inhibitor
Citric Acid Monohydrate Stabilizer
from Eaton

Citric acid monohydrate is a natural fruit acid that stabilizes wine and improves the acid balance of the wine. Advantages. The purest product available. For targeted acid enrichment of wines and basic champagne wines (please observe your local regulations for appropriate dosage amounts). For acid... [See More]

  • Form & Features: Powders