Preservative Inhibitors and Stabilizers

4 Results
ACH-.5-1
from EP Scientific Products

Ampoule w/ 0.5 mL 1:1 HCl. Chemical Preservatives in Ampoules. Our ampoules are machine welded for a more consistent, leak-proof seal. All of our ampoules are pre-scored and a "breaker " is included with each case. The 1ml and 2ml ampoules have special sized necks for easier dispersal of... [See More]

  • Function: Preservative
Neutral pH Stabilizer/Inhibitor -- AmberGuard™ pH7-C
from Saint-Gobain Surface Conditioning Group

AmberGuard ™ pH7-C. Neutral pH Stabilizer/Inhibitor. Specialty Fluids AmberGuard ™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides protection against the... [See More]

  • Function: Stabilizer / Antidegradant; Corrosion / Rust Inhibitor; Oxidation Inhibitor / Anti-oxidant; Preservative; Inhibitor
  • Form & Features: Liquids
  • Applications: Oxidation & Corrosion Protection
PP112-01A/5HA
from EP Scientific Products

EP Preserved ™ container, 1L amber, w/ 5 mL 1:1 Hydrochloric Acid. EP Preserved ™ Containers. Chemical Preservation has become popular in the environmental sampling field. Since 1990 EP Scientific has provided this service with our EP Preserved Containers ™ to simplify field... [See More]

  • Function: Preservative
SVCA-1
from EP Scientific Products

3.5 mL vial w/ 1 mL Monochloracetic buffer. EP Vialservatives ™. EP Scientific offers chemical preservatives in convenient, leak-proof polypropylene vials. Vialservatives ™ provide an easy pour into the sampling container with the option to re-close. The contents of each Vialservative... [See More]

  • Function: Preservative