Liquid / Solution Inhibitors and Stabilizers
from Surventis Surface Treatment LLC
Enprox NA is a liquid organic additive that's used with industrial boiler water treatments such as Enprox BWT-3. It is an excellent corrosion inhibitor for steam boilers and steam heatings systems and is economical to use. [See More]
- Form & Features: Liquids
- Applications: Water Treatment
- Function: Corrosion / Rust Inhibitor
from Columbia Chemical Corporation
COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]
- Form & Features: Liquids
- Applications: Metal Finishing
- Function: Pickling Acid Inhibitor; Inhibitor
from DME Company
Solves static related problems such as: The attraction of dirt, dust and bacteria to all environmental surfaces, products and product packaging. Charge generation on surfaces of tote boxes and carriers used to process and. store electronic components. Damage or destruction of sensitive electronic... [See More]
- Form & Features: Liquids
- Applications: Molding Applications; Semiconductors
- Function: Anti-static
from Krytox™ Performance Lubricants
Fluoroguard ® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber o-rings/seals,... [See More]
- Form & Features: Liquids
- Applications: Plastics / Composites
- Function: Stabilizer - Color; Stabilizer - Heat; UV Stabilizer / Absorber
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Form & Features: Liquids; Powders; Bulk Solids or Granules
- Applications: Plastics / Composites; Elastomers / Rubbers
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Form & Features: Liquids
- Applications: Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
- Function: Inhibitor
from Halliburton
BARABRINE® SI scale inhibitor is designed to prevent alkaline earth metal scale deposition in calcium and zinc brines [See More]
- Form & Features: Liquids
- Applications: Oils & Fuels
- Function: Scale Inhibitor
from Eaton
Lactic acid 80 % is a biologically produced organic acid. It has a high degree of purity and has been specifically selected for fruit wine applications. Lactic Acid 80% stabilizing agent is a biologically derived organic acid, primarily found naturally in milk and almost all plants. It has a high... [See More]
- Form & Features: Liquids
- Function: Stabilizer / Antidegradant
from Saint-Gobain Surface Conditioning Group
Amtron ™ OR5B. Aluminum Deox Solution. Specialty Fluids Amtron ™ OR5B is a deoxidizing solution designed to remove the oxide layer from aluminum substrates. By removing the aluminum oxide layer before grinding/polishing processes, aluminum removal rates are significantly increased, and... [See More]
- Form & Features: Liquids
- Applications: Polishing
- Function: Oxidation Inhibitor / Anti-oxidant