Inhibitor Inhibitors and Stabilizers

16 Results
Acid Inhibitor -- COLUMBIA PICKLE PAL™
from Columbia Chemical Corporation

COLUMBIA PICKLE PAL ™ is a specially formulated inhibitor for HCL and H2SO4 pickling tanks in zinc electroplating lines. It improves plating quality by eliminating smut formation on hardened parts and improves the pickle's ability to remove scale while greatly extending the life of the pickle... [See More]

  • Function: Pickling Acid Inhibitor; Inhibitor
  • Form & Features: Liquids
  • Applications: Metal Finishing
Neutral pH Stabilizer and Silica Inhibitor -- AmberGuard™ CS1
from Saint-Gobain Surface Conditioning Group

AmberGuard ™ CS1. Neutral pH Stabilizer and Silica Inhibitor. AmberGuard ™ CS1 is a specifically formulated pH stabilizer designed to provide a neutral (pH 7.0) environment in low-ionic ceria slurries. This unique additive also provides protection against the precipitation and... [See More]

  • Function: Stabilizer / Antidegradant; Inhibitor
  • Form & Features: Liquids
  • Applications: Polishing
(2S,5S)-Bishydroxymethyl-(3R,4R)-bishydroxypyrrolidine -- B445000
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Function: Inhibitor
  • Form & Features: Liquids
  • Applications: Black Oxide, Zinc or Manganese Phosphate, or Bare Steel Surfaces
Inhibitor -- 37518
from Minerallac Company

CORROSION TYPE. ZINC RICH COLD GALVANIZING MATERIAL. CAN CONTAINER TYPE. 16 OZ CONTAINER SIZE. S00740 MSDS NUMBER. SPRAYON[R] BRAND. APPLICABLE STANDARD MIL-P-26915D. FINISH LOW GLOSS SHEEN. VISCOSITY 48.5 PERCENT. FLASH POINT LESS THAN 0 DEG F. TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600 DEG F... [See More]

  • Function: Corrosion / Rust Inhibitor; Inhibitor
BORE-HIB Shale Stabilizer
from Halliburton

BORE-HIB® shale stabilizer is a liquid blend that can provide inhibition and stabilization of highly reactive clays. It helps to seal pores and micro-fractures in the formation, reduce bit-balling and accretion tendencies, and reduce corrosion. [See More]

  • Function: Stabilizer / Antidegradant; Inhibitor
  • Form & Features: Liquids
  • Applications: Oils & Fuels
(Z)-O-(2-Acetamido-2-deoxy-D-glucopyranosylidene)amino N-P.. -- A157252
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Applications: Pharmaceuticals
1,2-Isopropylidene Swainsonine -- I868875
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
1-Deoxy-L-altronojirimycin Hydrochloride -- D231750
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
1-Deoxy-L-idonojirimycin Hydrochloride -- D239750
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
1-Deoxygalactonojirimycin Hydrochloride -- D236500
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
2,4-Dinitrophenyl 2-Deoxy-2-fluoro-β-D-glucopyranosid.. -- D479955
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Applications: Pharmaceuticals
2,5-Anhydro-2,5-imino-D-glucitol -- A648300
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Applications: Pharmaceuticals
2,5-Anhydro-2,5-imino-D-mannitol -- A648350
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
2,5-Dideoxy-2,5-imino-D-mannitol -- D440000
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
2-Acetamido-1,2-dideoxynojirimycin -- A158400
from Toronto Research Chemicals, Inc.

Glycosidase Inhibitors [See More]

  • Function: Inhibitor
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals