Liquid / Solution Foam and Aeration Control Agents
from Phillips 66 Specialty Solvents
Phillips 66 Specialty Solvents Team is a leader in the manufacturing and marketing of high purity hydrocarbon solvents. We offer specialty hydrocarbon solvents from Pentanes to Heptanes to custom blends. All of our products are rigorously tested to meet quality standards. [See More]
- Form: Liquids
- Applications: Cosmetics / Personal Care; Fuel / Gasoline; Plastics / Composites; Geothermal Energy
- Function: Foaming / Blowing Agent
from Hubbard-Hall Inc.
DESCRIPTION. Aquapure ™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and works over a wide pH range. The action with Aquapure ™ P 601 is instantaneous. Aquapure ™ P 601... [See More]
- Form: Liquids
- Applications: Water Treatment
from Pavco, Inc.
Foam Buster - is a liquid additive used to reduce foam and sediment buildups and to help eliminate hydrogen explosions. [See More]
- Form: Liquids
- Applications: Waste Treatment
- Function: Defoamer / Deaerator (Air Release)
from Bluestar Silicones USA Corp.
10% active antifoam emulsion for industrial applications. Description. 10% active antifoam emulsion for industrial applications [See More]
- Form: Liquids; Colloid / Dispersion
- Applications: Elastomers / Rubbers; Fibers Textiles; Mining / Minerals
- Function: Defoamer / Deaerator (Air Release)
from Sherwin-Williams Protective & Marine Coatings
The addition of E-Z Roll Reducer provides a better final appearance and minimizes the potential for foaming and bubbling during roller application. Use up to 5% by volume maximum. Provides a better final appearance when urethanes are roller applied. Reduces bubbling when urethanes are roller... [See More]
- Form: Liquids
- Applications: Coatings or Paint
- Function: Defoamer / Deaerator (Air Release)
from Walter Surface Technologies
For STAR and UNO family of aqueous cleaners. Quick and permanent foam dissipation, silicone-free, concentrated, very economical. Features. Eliminates all foaming with water-based products. Silicone-free [See More]
- Form: Liquids
- Function: Defoamer / Deaerator (Air Release)
from FSI
Ecomate ® is available to be used as an affordable non-ODP, non-GWP, and VOC exempt blowing agent that can replace HFCs, HCFCs and smog-producing hydrocarbons. It is U.S. EPA SNAP approved for all foam blowing end uses. Ecomate ® blowing agent is used around the world, in a wide range of... [See More]
- Form: Liquids
- Function: Foaming / Blowing Agent
from Armakleen Company (The)
A truly effective defoamer additive for suppressing foam in aqueous cleaning baths. [See More]
- Form: Liquids
- Applications: Cleaners / Disinfectants
- Function: Defoamer / Deaerator (Air Release)