Programmable Thermostats
from Honeywell International, Inc.
PROGRAMMABLE, 2-WIRE TYPE. 3 INCH WIDTH X 1 INCH DEPTH X 4.9 INCH HEIGHT SIZE. PREMIER WHITE COLOR. RECTANGULAR VERTICAL COVER TYPE. 32 TO 158 DEG F TEMPERATURE RATING. AQUATROL[R] BRAND. SENSOR ELEMENT THERMISTOR. TERMINAL TYPE WIRE-CLAMP SCREW. HUMIDITY RANGE 5 TO 90 PERCENT RH. MODULE POWER... [See More]
- Features: Programmable
- Set Point Range: 32 to 158
from Johnson Controls, Inc.
The T-4516 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4516 provides individual day and night control, or weekend setback. FEATURES AND BENEFITS. Available in Direct Acting (DIR) model. Additional output air terminal which can be used as an on-off switchline... [See More]
- Features: Programmable; Multiple Zones
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Thermostat Type: Mechanical
from Viconics Technologies Inc.
Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Chromalox
30 Amp Solid State Relay (SSR) Output. 120 to 277 Vac Operation. cULus Ordinary Area and C1D2 Approval. On/Off Control with 100 ˚ Deadband Programmable in One Degree Increments. Selectable Soft-Start Feature. LED Indication for Power, Alarm and Load. Large LED Display. Programmable High &... [See More]
- Features: Programmable
- Set Point Range: -80 to 1150
- Thermostat Type: Digital
- Voltage: 120 to 277
from Distech Controls, Inc.
Interfaces with any fan coil, heat pump, roof top & other terminal heating [See More]
- Features: Programmable
- Set Point Range: -40 to 302
- Thermostat Type: Digital
- Voltage: 24
from Honeywell International, Inc.
PROGRAMMABLE, 3 HEAT/3 COOL TYPE. 6-3/4 INCH WIDTH X 2-3/16 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE. TRIDENT WHITE COLOR. UL 873, CUL, NEC, FCC APPROVAL. 24 VOLT AC/20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. HORIZONTAL, RECTANGULAR COVER TYPE. 30 TO 110 DEG F TEMPERATURE RATING. SPST SWITCH TYPE. [See More]
- Features: Programmable
- Voltage: 20 to 30
- Set Point Range: 30 to 110
from Johnson Controls, Inc.
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS. Available in Direct Acting (DIR) and Reverse Acting (REV) models. Includes Fahrenheit dial. Direct acting... [See More]
- Features: Programmable; Multiple Zones
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
from Viconics Technologies Inc.
Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Chromalox
Remote Mount for Heat Trace (Bulb & Capillary). 22 Amp Resistive Switch. Single and Dual Output Models. ± 1% Setpoint Repeatability. Fast Response for Protection of Valves and Piping. NEMA 4X, 7 and 9 Enclosures. Third-party certifications: UL Listed, CSA, ATEX [See More]
- Features: Programmable
- Set Point Range: -40 to 160
- Thermostat Type: Digital
from Distech Controls, Inc.
2 digital inputs, I remote room sensor, relative humidity sensor [See More]
- Features: Programmable
- Set Point Range: -40 to 122
- Thermostat Type: Digital
- Voltage: 30
from Honeywell International, Inc.
PROGRAMMABLE, 3 HEAT/3 COOL TYPE. 6-3/4 INCH WIDTH X 2-3/16 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE. TRIDENT WHITE COLOR. UL 873, CUL, NEC, FCC APPROVAL. 24 VOLT AC/20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. HORIZONTAL, RECTANGULAR COVER TYPE. 30 TO 110 DEG F TEMPERATURE RATING. SPST SWITCH TYPE. [See More]
- Features: Programmable
- Voltage: 20 to 30
- Set Point Range: 30 to 110
from Johnson Controls, Inc.
The T8000 Series High-Resolution Color Touch Screen Digital Room Thermostats are multi-functional devices that offer a simple-to-use color touch screen user interface. These stand-alone digital room thermostats with optional wireless accessories are designed to program and configure temperature... [See More]
- Features: Programmable; WiFi; Touch Screen; Multiple Zones
- Set Point Range: 35 to 99
- Thermostat Type: Digital
- Voltage: 20 to 30
from Viconics Technologies Inc.
Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Honeywell International, Inc.
PROGRAMMABLE COMMERCIAL THERMOSTAT TYPE. 6 INCH W X 1 3/8 INCH D X 3 3/4 INCH H SIZE. PREMIER WHITE COLOR. 24 VAC VOLTAGE RATING. 0.02 TO 1 AMPERE (COOLING, ECONOMIZER, HEATING)/0.02 TO 0.6 AMPERE (FAN) AT 20 TO 30 VAC CURRENT RATING. 0 TO 120 DEG F TEMPERATURE RATING. COMMERCIALPRO[T] BRAND. TB7220... [See More]
- Features: Programmable
- Voltage: 24
- Set Point Range: 0.0 to 120
from Johnson Controls, Inc.
The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet ® Master-Slave/Token-Passing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves. Pressure-dependent VAV equipment with or without local... [See More]
- Features: Programmable; WiFi; Touch Screen; Multiple Zones
- Set Point Range: 40 to 100
- Thermostat Type: Digital
- Voltage: 0.0 to 10
from Viconics Technologies Inc.
Smart energy management has never been easier than with the Viconics VT7600 series roof top and heat pump wall mounted temperature controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation,... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Honeywell International, Inc.
PROGRAMMABLE, DIGITAL TYPE. 4-10/16 INCH W X 1-3/16 INCH D X 3-7/16 INCH H SIZE. PREMIER WHITE COLOR. 20 TO 30 VAC AT 50/60 HZ VOLTAGE RATING. 0.02 TO 1 AMPERE RUNNING (COOLING/HEATING) CURRENT RATING. HORIZONTAL COVER TYPE. 4.5 TO 32 DEG C (HEATING), 10 TO 37 DEG C (COOLING) TEMPERATURE RATING. [See More]
- Features: Programmable
- Set Point Range: 40.1 to 98.6
- Thermostat Type: Digital
- Voltage: 20 to 30
from Viconics Technologies Inc.
Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Honeywell International, Inc.
PROGRAMMABLE TYPE. 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. STAGE 1-HEAT/1-COOL. DISPLAY TYPE 1.73 SQUARE INCH STANDARD. 5... [See More]
- Features: Programmable
- Voltage: 20 to 30
from Viconics Technologies Inc.
The new Viconics VT7600W Water Source Heat Pump Controller with dedicated dehumidification sequences provides exceptional control of water source heat pumps for commercial buildings. Common indoor airquality issues such as mold, mildew, condensation, poor occupant comfort and overall building health... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Honeywell International, Inc.
PROGRAMMABLE TYPE. 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. STAGE 2-HEAT/1-COOL. DISPLAY TYPE 1.73 SQUARE INCH STANDARD. 5... [See More]
- Features: Programmable
- Voltage: 20 to 30
from Viconics Technologies Inc.
The Viconics VT7682S Wireless Central Manager allows for simple yet flexible management of multiple equipment controllers from one convenient location. Facility managers can now efficiently administer parameters for up to 60 room controllers with one Wireless Central Manager, saving both time and... [See More]
- Features: Programmable
- Thermostat Type: Digital
from Honeywell International, Inc.
PROGRAMMABLE TYPE. 5-13/16 INCH WIDTH X 1-1/2 INCH DEPTH X 3-9/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT), 0.02 TO 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. FOCUSPRO[R] BRAND. STAGE... [See More]
- Features: Programmable
- Voltage: 20 to 30
from Honeywell International, Inc.
PROGRAMMABLE TYPE. 5-13/16 INCH WIDTH X 1-1/2 INCH DEPTH X 3-9/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT), 0.02 TO 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. FOCUSPRO[R] BRAND. STAGE... [See More]
- Features: Programmable
- Voltage: 20 to 30
from Honeywell International, Inc.
WIRELESS, 5-1-1/5-2 DAY PROGRAMMABLE TYPE. 5-13/16 INCH WIDTH X 1-1/2 INCH DEPTH X 3-9/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 32 TO 120 DEG F TEMPERATURE RATING. 3 HEAT/2 COOL (HEAT PUMP), 2 HEAT/2 COOL (CONVENTIONAL) SWITCH TYPE. FOCUSPRO[R] 6000 BRAND. DIFFERENTIAL TEMPERATURE +/- 1 DEG F. [See More]
- Features: Programmable
- Set Point Range: 32 to 120