WiFi Thermostats

3 Results
High Resolution Color Touch Screen Digital Room Thermostats
from Johnson Controls, Inc.

The T8000 Series High-Resolution Color Touch Screen Digital Room Thermostats are multi-functional devices that offer a simple-to-use color touch screen user interface. These stand-alone digital room thermostats with optional wireless accessories are designed to program and configure temperature... [See More]

  • Features: Programmable; WiFi; Touch Screen; Multiple Zones
  • Set Point Range: 35 to 99
  • Thermostat Type: Digital
  • Voltage: 20 to 30
Networked Thermostat Controllers
from Johnson Controls, Inc.

The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet ® Master-Slave/Token-Passing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves. Pressure-dependent VAV equipment with or without local... [See More]

  • Features: Programmable; WiFi; Touch Screen; Multiple Zones
  • Set Point Range: 40 to 100
  • Thermostat Type: Digital
  • Voltage: 0.0 to 10
Pneumatic to Direct Digital Control DDC Room Thermostats
from Johnson Controls, Inc.

The WT-4000 Series Pneumatic-to-Direct Digital Control (DDC) Room Thermostats provide reliable zone comfort and enhanced energy economy via remote monitoring and temperature setpoint management. This arrangement provides greater energy policy compliance, and facilitates trending of floor space usage... [See More]

  • Features: WiFi; Multiple Zones
  • Set Point Range: 32 to 99
  • Thermostat Type: Digital