Gas - Actuated / Vapor - Tension Thermostats

33 Results
Snap Action Thermostat -- AC602021HOT1
from Backer Hotwatt Inc.

Features: Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat. 72 ″ capillary length. Panel Mount. Rating – 20 AMP at 120V or 240V. Temperature Range: 32 °F (0 °C) – 572 °F (300 °C). 2 1/2 % Differential [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 32 to 572
  • Thermostat Type: Mechanical
Thermostatic Switches -- 1584420 [603021/01-1-025-30-0-00-20-13-46-120-8-6/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

Jumo [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 1584436 [603021/01-1-043-30-0-00-20-13-46-100-8-6/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

Capillary thermostat 20/150 degC [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 68
  • Thermostat Type: Mechanical
Thermostatic Switches -- 1584442 [603021/02-1-025-30-0-00-20-13-46-120-8-6/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

CAPILLARY THERMOSTAT 0/100 degC [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: -4
  • Thermostat Type: Mechanical
Thermostatic Switches -- 1584458 [603021/02-1-043-30-0-00-20-13-46-100-8-6/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

CAPILLARY THERMOSTAT 20 / 150 degC [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 122
  • Thermostat Type: Mechanical
Thermostatic Switches -- 1584486 [603021/70-1-043-00-0-00-20-13-46-200-8-6/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

THERMOSTAT ATHS-70 RB+20+150 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 122
  • Thermostat Type: Mechanical
Thermostatic Switches -- 274054
from RS Components, Ltd.

Thermostat universel TW, 15 …95 °C,L 0.7m [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 59
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278771 [60003136 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003136 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 158
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278779 [60003218 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003218 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 68
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278784 [60003292 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003292 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 122
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278803 [60003219 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003219 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278827 [60002244 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60002244 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 572
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278831 [60003221 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003221 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 122
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278836 [60003226 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003226 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 158
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278848 [60001517 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60001517 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 14
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278861 [60001039 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60001039 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278869 [60003222 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003222 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 68
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278891 [60003281 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003281 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 68
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278905 [60003223 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60003223 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 278910 [60002113 from JUMO Process Control, Inc.]
from RS Components, Ltd.

thermostat 60002113 [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 68
  • Thermostat Type: Mechanical
Rugged Bulb & Capillary Thermostats -- AR
from OMEGA Engineering, Inc.

These thermostats use sensitive bulbs that can be used in confined locations. Styles 4 and 5 bulbs are designed for inserting in drilled holes in platens and dies or for direct immersion. Sensors for air and pipeline heating applications (style 9) can be coiled to inside radii as small as 13 mm (... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: -4 to 698
  • Thermostat Type: Mechanical
  • Voltage: 480
Capillary Style Adjustable Thermostat -- 100438
from General Pump

Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating. Features. Panel mounted, dual scale knob. Rapid response, ± 5 ºF. 60 inch capillary tube with bulb rated to 4000 PSI. UL/CSA approved. [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 86 to 194
  • Thermostat Type: Mechanical
  • Voltage: 380
Bulb Thermostats
from Vulcan Electric Co.

Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's Bushing, Flanged, Over-The-side, and... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 0.0 to 550
  • Thermostat Type: Mechanical
Dual Temperature High Volume Output Thermostat
from Johnson Controls, Inc.

The T-4516 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4516 provides individual day and night control, or weekend setback. FEATURES AND BENEFITS. Available in Direct Acting (DIR) model. Additional output air terminal which can be used as an on-off switchline... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Features: Programmable; Multiple Zones
  • Thermostat Type: Mechanical
Weather/Explosion-Resistant Thermostats -- AR-LT
from OMEGA Engineering, Inc.

These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 0.0 to 700
  • Thermostat Type: Mechanical
  • Voltage: 480
Dual Temperature Thermostat
from Johnson Controls, Inc.

The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS. Available in Direct Acting (DIR) and Reverse Acting (REV) models. Includes Fahrenheit dial. Direct acting... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
  • Features: Programmable; Multiple Zones
Energy Manager Heating Cooling Low Volume Output Thermostat
from Johnson Controls, Inc.

The T-4600 Thermostat is a low volume output, energy managing, heating-cooling thermostat. The independent setpoints can result in a deadband to encourage energy conservation by eliminating heating and cooling overlap. FEATURES AND BENEFITS. Available in these models. Dual Direct. Dual Reverse. [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
Heating Cooling High Volume Output Thermostats
from Johnson Controls, Inc.

The T-4756 Thermostat is a high volume output, dual-temperature, dual-dial, heatingcooling thermostat. The T-4756 provides automatic changeover between direct and reverse actions when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS. Includes Fahrenheit dial. [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
Heating Cooling Thermostat
from Johnson Controls, Inc.

The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS. Includes Fahrenheit dial. Available in vertical or... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
Single Temperature High Volume Output Thermostat
from Johnson Controls, Inc.

T-4002-201 Direct Acting, Horizontal Mounting. T-4002-202 Reverse Acting, Horizontal Mounting. T-4002-203 Direct Acting, Vertical Mounting. T-4002-204 Reverse Acting, Vertical Mounting. FEATURES AND BENEFITS. Sensitivity Adjustable from 0.75 to 4.0 psig/ °F (9 to 50 kPa/ °C). Factory set at... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
Single Temperature Low Volume Output Thermostat
from Johnson Controls, Inc.

The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS. Mounts vertically. Provided with exposed or concealed set point adjustment. Available as Direct Acting (DIR) or Reverse Acting (REV) model. Includes standard Fahrenheit and Celsius thermometer. [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical
Single Temperature Low Volume Output Thermostat for Ceiling Terminal Units
from Johnson Controls, Inc.

The T-4110 Thermostat is a low volume output, single-temperature thermostat designed for mounting in ceiling terminal units. FEATURES AND BENEFITS. Mounts in: Room air sampling chamber. Return air grille. Diffuser, when equipped with an optional protective cover which incorporates an aspirator to... [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 66 to 82
  • Thermostat Type: Mechanical
Submaster High Volume Output Thermostat
from Johnson Controls, Inc.

The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS. Available in Direct Acting (DIR) and Reverse Acting (REV) models. Includes Fahrenheit dial. [See More]

  • Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
  • Set Point Range: 55 to 85
  • Thermostat Type: Mechanical