Bi-Metal Thermostats

82 Results
Type 7T.81 - Panel thermostat -- 7T8100002301
from Finder S.p.A. con unico socio

Type 7T.81 panel thermostats, compact size (17.5 mm wide), controls the ON/OFF operation of a panel heater. Features include: Bimetallic contact. Wide adjustment range. Long electrical life. 35 mm rail (EN 60715) mounting. Available in version 7T.81.0.000.230x which activates ventilation. [See More]

  • Switch Type: Bi-Metal
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228218
from RS Components, Ltd.

RS PRO T24A015AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Surface Mount Thermostat
from Backer Hotwatt Inc.

Features: Small size: 2 ″ x 1/2 ″ x 5/8 ″. Economical. Sensitive and accurate. Fast response. Adjustable through temperature range with stop tab to prevent setting in excess of limits. Stainless steel shell. Mounting bracket included. Contacts open on temperature rise. 10 amps @... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 50 to 600
  • Thermostat Type: Mechanical
Single-phase safety temperature limiter -- Typ 89.00
from Isabellenhutte USA

Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 250
  • Thermostat Type: Mechanical
Dual Adjustable Thermostat ZR 011 -- 01172.0-01
from STEGO

The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 140
  • Thermostat Type: Mechanical
  • Voltage: 250
Thermostatic Switches -- 2228219
from RS Components, Ltd.

RS PRO T24A020ASF2-10 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Single-phase temperature- limiter/ -guard -- Typ 710
from Isabellenhutte USA

Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 86 to 662
  • Thermostat Type: Mechanical
  • Voltage: 250
Hazardous Area Thermostat REX 011 -- 01185.0-00
from STEGO

Compact, small mechanical thermostat offering a high response accuracy, small switching difference, and a very long service life (switching cycles). This thermostat of temperature class T6 (185 °F / 85 °C max.) is utilized for the regulation of heaters deployed in hazardous areas. The high... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 59
  • Thermostat Type: Mechanical
  • Voltage: 250
Thermostatic Switches -- 2228220
from RS Components, Ltd.

RS PRO T24A020AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Single-phase temperature- regulator / -guard -- Typ 716
from Isabellenhutte USA

Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch Approvals: SEMCO: EN... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 608
  • Thermostat Type: Mechanical
  • Voltage: 250 to 400
Mechanical Adjustable Thermostat FZK 011 -- 01170.0-00
from STEGO

The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 50 to 140
  • Thermostat Type: Mechanical
  • Voltage: 250
Thermostatic Switches -- 2228221
from RS Components, Ltd.

RS PRO T24A025AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Single-phase temperature- regulator / -guard -- Typ 8801 – 8804
from Isabellenhutte USA

Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover switch Optional: temperature... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 608
  • Thermostat Type: Mechanical
  • Voltage: 240 to 400
Thermostatic Switches -- 2228223
from RS Components, Ltd.

RS PRO T24A030ASF2-10 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Single-phase temperature- regulator / -guard certified -- Typ 8806 – 8807
from Isabellenhutte USA

Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with on/off or changeover switch With or without limiter test button... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 572
  • Thermostat Type: Mechanical
  • Voltage: 240
Thermostatic Switches -- 2228224
from RS Components, Ltd.

RS PRO T24A040AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Three-phase regulator limiter-combi-thermostat -- Typ RAC
from Isabellenhutte USA

Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 608
  • Thermostat Type: Mechanical
  • Voltage: 24 to 400
Thermostatic Switches -- 2228225
from RS Components, Ltd.

RS PRO T24A050ASF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Three-phase safety temperature limiter -- Typ RAS
from Isabellenhutte USA

Application safety-limit thermostat with capillary, for applications up to 330°C. Features Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 24 to 400
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228226
from RS Components, Ltd.

RS PRO T24A050AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228227
from RS Components, Ltd.

RS PRO T24A060ASF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228228
from RS Components, Ltd.

RS PRO T24A070ASF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228229
from RS Components, Ltd.

RS PRO T24A070AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228231
from RS Components, Ltd.

RS PRO T24A090ASF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228232
from RS Components, Ltd.

RS PRO T24A090AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228234
from RS Components, Ltd.

RS PRO T24A100AXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228235
from RS Components, Ltd.

RS PRO T24A110BSF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228236
from RS Components, Ltd.

RS PRO T24A110BXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228237
from RS Components, Ltd.

RS PRO T24A120BXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228239
from RS Components, Ltd.

RS PRO T24A125BSF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228240
from RS Components, Ltd.

RS PRO T24A150BOR8-30-C Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228241
from RS Components, Ltd.

RS PRO T24A150BSF2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228242
from RS Components, Ltd.

RS PRO T24A150BXR2-15 Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228243
from RS Components, Ltd.

RS PRO T24A160BOR8-30-C Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228245
from RS Components, Ltd.

RS PRO T24A180COR8-40-C Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228246
from RS Components, Ltd.

RS PRO T24A200COR8-40-C Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Thermostatic Switches -- 2228247
from RS Components, Ltd.

RS PRO T24A220COR8-40-C Thermostat [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32
  • Thermostat Type: Mechanical
Cal-Stat Thermostats
from Vulcan Electric Co.

The Vulcan Cal-Stat has been a reliable temperature control for over 35 years. Rugged, self contained Cal-stats provide design and application versatility not found on many mechanical or solid state temperature controls. These units can be inserted into drilled holes or can be directly immersed into... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: -100 to 600
  • Thermostat Type: Digital
Fan Coil Thermostat
from Johnson Controls, Inc.

The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 40 to 90
  • Thermostat Type: Mechanical
Dual Thermostat -- ZR011
from OMEGA Engineering, Inc.

The ZR011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Both thermostats offer wide adjustment ranges and are color coded for easy function recognition. [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 140
  • Thermostat Type: Mechanical
  • Voltage: 250
Electronic Hygrotherm
from Ralston Metal Products Limited

FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Wide adjustment range. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with 0 °F or 0 °C scale. • Colour coded adjustment knobs [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 0.0 to 140
  • Thermostat Type: Mechanical
  • Voltage: 120 to 230
Enclosure Thermostat -- EFR201
from Eldon Enclosures

Pre-set thermostats to manage temperature in panels. Sensor element thermostatic bimetal. Red one (EFR202) with a normally closed contact for regulating heaters. Blue one (EFR201) with a normally opened contact for regulating cooling devices or signal devices. Mounting clip for 35 mm DIN rail (EN... [See More]

  • Switch Type: Bi-Metal
  • Thermostat Type: Mechanical
Adjustable Dual Thermostat D-Stat -- FGDT
from DBK USA, Inc.

FGDT Series. Patented over/under design. Narrow 33mm width. Reliable bi-metal technology. Integrated 35mm DIN Rail mounting feature (EN 60715). UL approved. RoHS compliant. CSA & VDE pending [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 14 to 140
  • Thermostat Type: Mechanical
  • Voltage: 12 to 250
2450CM Series Ceramic Manual Reset Thermostats -- 2450CM 80820818
from Honeywell Sensing & IoT

The 2450CM Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. The circuit will stay open... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 126 to 450
Line Voltage Wall Thermostat Heating, Cooling or Heating and Cooling
from Johnson Controls, Inc.

For line voltage control of residential, commercial, or industrial heating or year-round air conditioning. Heat or cold anticipators are not required. The liquid-charged temperature sensing element and highly efficient diaphragm and leverage provide close temperature control. T22 Series Line Voltage... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 40 to 90
  • Thermostat Type: Mechanical
Low Wattage Appliance Thermostat -- SA & CH
from OMEGA Engineering, Inc.

SA Series. Features. Must Be Firmly Mounted to Heated Surface. Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor. [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 95 to 599
  • Thermostat Type: Mechanical
  • Voltage: 240
Enclosure Dual Thermostat
from Ralston Metal Products Limited

The Dual Thermostat houses two separate thermostats, allowing the independent control of heating and cooling. Both thermostats offe wide adjustmentranges and are colour coded for easy function recognition. Features. • Wide adjustment range. • Compact design. • Easy to install. •... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 0.0 to 140
  • Thermostat Type: Mechanical
  • Voltage: 250
Enclosure Thermostat -- ETR200
from Eldon Enclosures

Thermostat with changeover contact to manage any kind of device, heater or cooling. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715). [See More]

  • Switch Type: Bi-Metal
  • Thermostat Type: Mechanical
Changeover Thermostat Hygrostat -- FGHS
from DBK USA, Inc.

Features. Exterior setting: 5 % RH increments. 2 colour LED status indicator: operation mode / error status. Frost protection activation at 4 ° C degrees (default). Applications. Electrical controller for drying and providing frost protection in outdoor enclosures such as in wind turbine, ticket... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 140
  • Thermostat Type: Mechanical
  • Voltage: ? to 230
2450HR Series Phenolic Automatic Reset Thermostats -- 2450HR 80010582
from Honeywell Sensing & IoT

table > The 2450HR Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 32 to 302
Small Thermostat -- KT011
from OMEGA Engineering, Inc.

Thermostat "NC" (Normally Closed): Thermostat opens at temperature. Comes with a RED temperature dial. Thermostat "NO" (Normally Open): Thermostat closes at temperature rise. Comes with a BLUE temperature dial. [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 32 to 140
  • Thermostat Type: Mechanical
  • Voltage: 250
Enclosure Thermostat
from Ralston Metal Products Limited

FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Fixed set-points. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with °F or °C scale. • Colour coded modules [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 0.0 to 140
  • Thermostat Type: Mechanical
  • Voltage: 120 to 250
Enclosure Thermostat -- ETR201
from Eldon Enclosures

Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715). [See More]

  • Switch Type: Bi-Metal
  • Thermostat Type: Mechanical
Inline Thermostat
from DBK USA, Inc.

Features. Made from UL approved parts. Supplied as kit or factory fitted. Pre-set temperature values. Applications. Electrical Cabinets, Ticket Machines, Vending Machine [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 41 to 89.6
  • Thermostat Type: Mechanical
  • Voltage: 12 to 250
2450R Series Phenolic Automatic Reset Thermostats -- 2450R 00980175
from Honeywell Sensing & IoT

The 2450R Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 32 to 302
Tamperproof Thermostat -- FT011 and FTD011
from OMEGA Engineering, Inc.

Normally Closed: Thermostat opens at temperature rise. Comes with a red module. Normally Open: Thermostat closes at temperature rise. Comes with a blue module. [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 41 to 122
  • Thermostat Type: Mechanical
  • Voltage: 240
Tamperproof Enclosure Dual Thermostat
from Ralston Metal Products Limited

The Ralston Hygrotherm is designed for accurate temperature and humidity control in electrical and electronic enclosures. The Hygrotherm senses the ambient temperature and relative air humidity. Depending on which contact combination is chosen, it then turns on or off a connected device if either... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 41 to 140
  • Thermostat Type: Mechanical
  • Voltage: 120 to 240
Enclosure Thermostat -- ETR203
from Eldon Enclosures

Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or... [See More]

  • Switch Type: Bi-Metal
  • Thermostat Type: Mechanical
T-Series Adjustable Thermostat
from DBK USA, Inc.

Features: Common product carries UL, CSA, VDE approvals. Integrated 35mm DIN Rail mounting features (EN 50022). Adjustable temperature control. Broad temperature range. 100,000 cycle rating at 100 - 250 V AC. Versions differentiated by button colour. Compact and lightweight. Applications: Electrical... [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 14 to 140
  • Thermostat Type: Mechanical
  • Voltage: 12 to 250
2450RC Series Ceramic Automatic Reset Thermostats -- 2450RC 00040250
from Honeywell Sensing & IoT

The 2450RC Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 32 to 500
Tamperproof Enclosure Thermostat
from Ralston Metal Products Limited

FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Fixed set-points. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with °F or °C scale. • Colour coded modules [See More]

  • Switch Type: Bi-Metal
  • Set Point Range: 41 to 122
  • Thermostat Type: Mechanical
  • Voltage: 120 to 240
2450RCH Series Ceramic Automatic Reset Thermostats -- 2450RCH 80020677
from Honeywell Sensing & IoT

The 2450RCH Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 32 to 500
2450RCHG Series Ceramic Automatic Reset Thermostats -- 2450RCHG 8138051
from Honeywell Sensing & IoT

The 2450RCHG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 500
2455R Series Phenolic Automatic Reset Thermostats -- 2455R 00010444
from Honeywell Sensing & IoT

The 2455R Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 32 to 302
2455RBV Series Overmolded Automatic Reset Thermostats -- 2455RBV 00290111
from Honeywell Sensing & IoT

The 2455RVB Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 250
  • Set Point Range: 10.4 to 221
2455RG Series Phenolic Automatic Reset Thermostats -- 2455RG 00430201
from Honeywell Sensing & IoT

The 2455RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302
2455RG Series Phenolic Automatic Reset Thermostats -- 2455RG 00870423
from Honeywell Sensing & IoT

The 2455RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302
2455RG Series Phenolic Automatic Reset Thermostats -- 2455RG 04610032
from Honeywell Sensing & IoT

The 2455RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302
3100 Series Hermetic Thermostats -- 3100 00030605
from Honeywell Sensing & IoT

The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 500
3100 Series Hermetic Thermostats -- 3100 00150030
from Honeywell Sensing & IoT

The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 500
3100 Series Hermetic Thermostats -- 3100 00500037
from Honeywell Sensing & IoT

The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 500
3100 Series Hermetic Thermostats -- 3100 02600001
from Honeywell Sensing & IoT

The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 500
3106 Series Hermetic Thermostats -- 3106 02030004
from Honeywell Sensing & IoT

The 3106 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 120
  • Set Point Range: -20.2 to 399
3150 Series Low Silhouette Hermetic Thermostats -- 3150 00010293
from Honeywell Sensing & IoT

The 3150 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 351
3150 Series Low Silhouette Hermetic Thermostats -- 3150 00230082
from Honeywell Sensing & IoT

The 3150 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 30 to 240
  • Set Point Range: -20.2 to 351
3200 Series Aerospace Thermostats -- 3200 00010053
from Honeywell Sensing & IoT

The 3200 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 28
  • Set Point Range: -59.8 to 325
3200 Series Aerospace Thermostats -- 3200 00020152
from Honeywell Sensing & IoT

The 3200 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 28
  • Set Point Range: -59.8 to 325
3200 Series Aerospace Thermostats -- 3200 00030159
from Honeywell Sensing & IoT

The 3200 Series consists of a single pole, single throw switch activated by a snap action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case is laser welded to... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 28
  • Set Point Range: -59.8 to 325
3450RC Series Ceramic Automatic Reset Thermostats -- 3450RC 00430163
from Honeywell Sensing & IoT

The 3450RC Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 120 to 240
  • Set Point Range: 32 to 500
3450RG Series Phenolic Automatic Reset Thermostats -- 3450RG 80880371
from Honeywell Sensing & IoT

The 3450RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, which actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302
3455RG Series Phenolic Automatic Reset Thermostats -- 3455RG 81290064
from Honeywell Sensing & IoT

The 3455RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, that actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302
3455RG Series Phenolic Automatic Reset Thermostats -- 3455RG 81800009
from Honeywell Sensing & IoT

The 3455RG Series consists of a temperature-sensitive bimetal disc, electrically isolated from the switch, that actuates the normally closed contacts. The contacts open when the surface or ambient temperatures increase to the operating snap point of the calibrated disc. Response to temperature... [See More]

  • Switch Type: Bi-Metal
  • Voltage: 50 to 250
  • Set Point Range: 32 to 302