Digital Thermostats

111 Results
Digital Thermostat -- PXR3 Series
from Fuji Electric Corp. of America

Next generation PXF controller: Fast – Compact – User-friendly. Versatile controllers for all your applications. Features. The largest bright color LCD on the market. High speed sampling : 50 ms. Fast processing : 100 ms. Universal input. Most compact class : 58 mm depth. Multidrop... [See More]

  • Thermostat Type: Digital
  • Set Point Range: 32 to 2912
Digital Indicating Temperature Controller -- Model 16A
from Backer Hotwatt Inc.

Features: Specifications Selectable Inputs: Thermocouple, RTD, DC voltage, or DC current selectable. Input Impedance: Thermocouple = 3 megohms minimum; Current = 10 ohms; RTD current = 200uA; Voltage = 5000ohms. Sensor Break Protection: User determines control output to protect system after customer... [See More]

  • Thermostat Type: Digital
  • Voltage: 15 to 240
Electronic Thermostat -- ETS1000
from Tecmark Corporation

The ETS1000 electronic thermostats are temperature regulating devices specifically designed around rigorous parameters. The Series ETS thermostats integrate a solid state thermistor to an electronic comparator circuit for accurate temperature control. All input and output connections are made via... [See More]

  • Thermostat Type: Digital
  • Voltage: 120
  • Set Point Range: 107
  • Temperature Hysteresis: 1
Panel Mounting, Solid State Temperature Controller -- Series 120R
from Backer Hotwatt Inc.

The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction with industry... [See More]

  • Thermostat Type: Digital
  • Voltage: 24
  • Set Point Range: 0.0 to 500
Sub-Panel-Thermocouple Temperature Controller -- Series 100
from Backer Hotwatt Inc.

The Series 100 controller was designed for general purpose commercial and industrial temperature regulating applications.The latest solid state technology and an innovative modular packaging concept has produced a uniquely flexible family of controllers. Low cost, a choice of many standard features... [See More]

  • Thermostat Type: Digital
  • Voltage: 28 to 240
  • Set Point Range: 0.0 to 1000
Thermostat -- 100003739 [T-DLC16-1 from Process Technology]
from Radwell International

T-DLC SERIES, DIGITAL THERMOSTATS WITH 10 FT. FLUOROPOLYMER (FEP) SLEEVE, -58 - 302F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Cal-Stat Thermostats
from Vulcan Electric Co.

The Vulcan Cal-Stat has been a reliable temperature control for over 35 years. Rugged, self contained Cal-stats provide design and application versatility not found on many mechanical or solid state temperature controls. These units can be inserted into drilled holes or can be directly immersed into... [See More]

  • Thermostat Type: Digital
  • Set Point Range: -100 to 600
  • Switch Type: Bi-Metal
High Resolution Color Touch Screen Digital Room Thermostats
from Johnson Controls, Inc.

The T8000 Series High-Resolution Color Touch Screen Digital Room Thermostats are multi-functional devices that offer a simple-to-use color touch screen user interface. These stand-alone digital room thermostats with optional wireless accessories are designed to program and configure temperature... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
  • Set Point Range: 35 to 99
  • Features: Programmable; WiFi; Touch Screen; Multiple Zones
Control -- QHGS
from Zurn Industries LLC

Snow Melt Ground Sensor (Use with QHSMT). Features And Benefits. For use in residential/light commercial snow melt systems. Designed for slab sensing. Sensor has both moisture and temperature sensors. Built in 2W heating element [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- Controller w/Space Humidity Control - VT7657 & VT7607
from Viconics Technologies Inc.

Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to an all-new level!. Advanced PI humidification / dehumidification and temperature... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Enclosure Thermostat/Hygrostat -- ETF300
from Eldon Enclosures

Electronic hygrostat-thermostat monitors the relative humidity and the temperature independently of each other, and it manages heaters and filter fans to prevent condensation and corrosion inside the enclosure. Mounting clip for 35 mm DIN rail (EN 60715). [See More]

  • Thermostat Type: Digital
  • Voltage: 230
Wireless Temperature, Humidity and CO2 Transmitter -- EE244
from E+E Elektronik

The EE244 modular wireless transmitter is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. It accommodates up to 3 sensing probes, which can be plugger directly onto the EE244 basic unit... [See More]

  • Thermostat Type: Digital
  • Voltage: 8 to 28
  • Set Point Range: -40 to 185
Residential Programmable Thermostats
from Trane Company

This is not just a thermostat. It ’s an energy command center. Trane ComfortLink ™ II is an easy-to-use, programmable control that gives you remote access, live weather and more, all on a beautiful color touch-screen display. 7 ” interactive touch-screen. Live weather forecasts. [See More]

  • Thermostat Type: Digital
EasyControls™ Temperature Sensor -- EC-Sensor
from Distech Controls, Inc.

Interfaces with any fan coil, heat pump, roof top & other terminal heating [See More]

  • Thermostat Type: Digital
  • Voltage: 24
  • Set Point Range: -40 to 302
  • Features: Programmable
Digital Thermostats
from Emerson Climate Technologies

Top Rated Wi-Fi Thermostat with Homeowners. Emerson Sensi ™ Wi-Fi Programmable Thermostat provides control of home comfort – anytime, anywhere from a smartphone, tablet or PC. The free Sensi app connects the Sensi thermostat to a home. Wi-Fi router. 5-year limited warranty with... [See More]

  • Thermostat Type: Digital
  • Features: Programmable (optional feature); WiFi (optional feature); Multiple Zones (optional feature)
Process Technology Digital Thermostats -- 12458
from U.S. Plastic Corporation

Use with Process Technology heaters and liquid level controls. Large easy to read LED display. Provides precise control for consistent plating and etch rates in most aqueous processes. FEP covered 5-foot, 1000-ohm thermistor sensor included standard with the control. Provides extended service in... [See More]

  • Thermostat Type: Digital
  • Voltage: 120
Commercial Heat Trace Electronic Thermostat -- CTS
from Chromalox

30 Amp Solid State Relay (SSR) Output. 120 to 277 Vac Operation. cULus Ordinary Area and C1D2 Approval. On/Off Control with 100 ˚ Deadband Programmable in One Degree Increments. Selectable Soft-Start Feature. LED Indication for Power, Alarm and Load. Large LED Display. Programmable High &... [See More]

  • Thermostat Type: Digital
  • Voltage: 120 to 277
  • Set Point Range: -80 to 1150
  • Features: Programmable
Thermostat -- T8775A1009
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL, 1-HEAT TYPE. 3-11/16 INCH DIAMETER X 1-7/16 INCH DEPTH SIZE. PREMIER WHITE COLOR. 18 TO 30 VOLT AC AT 60 HERTZ VOLTAGE RATING. 0.02 TO 1.5 AMP RUNNING, 6 AMP INRUSH (COOLING), 0.02 TO 1.5 AMP RUNNING, 3.5 AMP INRUSH (HEATING), 0.02 TO 0.5 AMP RUNNING, 2.5 AMP INRUSH (FAN)... [See More]

  • Thermostat Type: Digital
  • Voltage: 18 to 30
Thermostat -- 10638098 [T7560A1042 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTRIC THERMOSTAT, DIGITAL, LCD, WALL MODULE, WHITE WITH WHITE KNOB, 12 TO 30 DEGREES C SETTING RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Networked Thermostat Controllers
from Johnson Controls, Inc.

The TEC3000 Series Thermostat Controllers are stand-alone and field-selectable BACnet ® Master-Slave/Token-Passing (MS/TP) or N2 networked devices that provide on/off, floating, and proportional control of: Local hydronic reheat valves. Pressure-dependent VAV equipment with or without local... [See More]

  • Thermostat Type: Digital
  • Voltage: 0.0 to 10
  • Set Point Range: 40 to 100
  • Features: Programmable; WiFi; Touch Screen; Multiple Zones
Control -- QHSIC
from Zurn Industries LLC

Mixing Setpoint Control. Features And Benefits. Mixing set point control for radiant heating applications. Floating action output, used with 3-way and 4-way mixing valves with actuator motors. 24vac microprocessor based controller, adjustable throttling range. LCD window for viewing setpoints,... [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7200 Series Communicating & Network Ready Zone Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Wireless Temperature, Humidity and CO2 Transmitter -- EE245
from E+E Elektronik

The room wireless transmitter EE245 is based on the IEEE 802.15.4 protocol with a transmission frequency of 2.4 GHz and measures up to three physical quantities: relative humidity, temperature and CO2. The measurement values can be shown locally on the optional display. EE245 ca be powered either by... [See More]

  • Thermostat Type: Digital
  • Voltage: 8 to 28
EasyControls™ Thermostat -- EC-STAT-FC
from Distech Controls, Inc.

2 digital inputs, I remote room sensor, relative humidity sensor [See More]

  • Thermostat Type: Digital
  • Voltage: 30
  • Set Point Range: -40 to 122
  • Features: Programmable
Heat Trace / Freeze Protection Thermostats -- THR
from Chromalox

Remote Mount for Heat Trace (Bulb & Capillary). 22 Amp Resistive Switch. Single and Dual Output Models. ± 1% Setpoint Repeatability. Fast Response for Protection of Valves and Piping. NEMA 4X, 7 and 9 Enclosures. Third-party certifications: UL Listed, CSA, ATEX [See More]

  • Thermostat Type: Digital
  • Features: Programmable
  • Set Point Range: -40 to 160
Thermostat -- T8775C1005
from Honeywell International, Inc.

DIGITAL NON-PROGRAMMABLE THERMOSTAT, 1-HEAT/1-COOL, MANUAL TYPE. 3-11/16 INCH DIAMETER X 1-7/16 INCH DEPTH SIZE. PREMIER WHITE COLOR. 18 TO 30 VOLT AC AT 60 HERTZ VOLTAGE RATING. 0.02 TO 1.5 AMP RUNNING, 6 AMP INRUSH (COOL), 0.02 TO 1.5 AMP RUNNING, 3.5 AMP INRUSH (HEAT), 0.02 TO 0.5 AMP RUNNING,... [See More]

  • Thermostat Type: Digital
  • Voltage: 18 to 30
Thermostat -- 10638106 [T7560B-1032 from Honeywell Analytics, Inc.]
from Radwell International

TEMPERATURE/HUMIDITY SENSOR, DIGITAL, WALL MOUNT, WHITE, USED WITH EXCEL 10 CONTROLLERS, 2-104 DEGREE OPERATING TEMPERATURE RANGE, 55-85 DEGREE SETPOINT TEMPERATURE RANGE, 5-90% RH NON CONDENSING OPERATING HUMIDITY RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Pneumatic to Direct Digital Control DDC Room Thermostats
from Johnson Controls, Inc.

The WT-4000 Series Pneumatic-to-Direct Digital Control (DDC) Room Thermostats provide reliable zone comfort and enhanced energy economy via remote monitoring and temperature setpoint management. This arrangement provides greater energy policy compliance, and facilitates trending of floor space usage... [See More]

  • Thermostat Type: Digital
  • Features: WiFi; Multiple Zones
  • Set Point Range: 32 to 99
Control -- QHSMS-1
from Zurn Industries LLC

Snow Melt Switch. Features And Benefits. Has an adjustable "Operating Temperature" and "Hold-On Time". Features an optional "Low-temperature Lockout". Shaped to prevent Iglooing over the Moisture Sensor Grid. 24 VAC power supply and includes dry contacts to start system [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7300-Fan Coil Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Heat Trace Digital Thermostat -- DTS-HAZ
from Chromalox

The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage, Mineral Insulated or Self... [See More]

  • Thermostat Type: Digital
  • Set Point Range: -80 to 1100
THERMOSTAT -- TH1110DH1003
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 4-10/16 WIDTH X 1-3/16 DEPTH X 3-7/16 HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (HEATING) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. 40 TO 90 DEG F/50 TO 99 DEG F TEMPERATURE RATING. RELAY SWITCH... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
  • Set Point Range: 40 to 99
Thermostat -- 119667081 [NSB8BTN240-0 from Johnson Controls, Inc.]
from Radwell International

THERMOSTAT, WHITE SENSOR, WITH DISPLAY, DIGITAL, SURFACE MOUNT, MODULAR JACK WIRE TERMINATION, REPLACES NS-ATA7002-0. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Control -- QHSMT
from Zurn Industries LLC

Snow Melt Thermostat (Use with QHGS). Features And Benefits. For use in residential/light commercial snow melt systems, 24vac thermostat has a green power indicator LED and a red heating LED. Receives a signal from a sensor (QHGS) and powers a delay. Thermostat has a field selectable switch to sense... [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7600 Series Controllers
from Viconics Technologies Inc.

Smart energy management has never been easier than with the Viconics VT7600 series roof top and heat pump wall mounted temperature controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation,... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Thermostat -- TH1210DH1001
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 4-10/16 INCH WIDTH X 1-3/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (HEATING) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. 40 TO 90 DEG F/50 TO 99 DEG F TEMPERATURE RATING. [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
  • Set Point Range: 40 to 99
Thermostat -- 123163714 [ECL-STAT-ZA from Distech Controls, Inc.]
from Radwell International

THERMOSTAT, DIGITAL ZONE LONTALK, 2 ANALOG, 0 - 10 VDC OUTPUTS, 3 INPUTS, AUXILIARY CONTACTS, CONFIGURABLE OPERATION, BACKLIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 10
Control -- QHSTHAC
from Zurn Industries LLC

Thermostat - Digital Heat/Cool. Features And Benefits. Thermostats for radiant heating and snow melt applications. Selectable celsius or fahrenheit readout, accuracy of +/-1 °F. Requires 7 wire installation, temperature setpoint range of 40.0 °F - 95.0 °F (5.0 ° - 35.0 °). [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7600F Series RTU Terminal Equipment Controller
from Viconics Technologies Inc.

Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be used directly without conditioning when no heating demand is present, creating an uncomfortable environment... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Thermostat -- TH1210DV1007
from Honeywell International, Inc.

DIGITAL NON-PROGRAMMABLE, DUAL POWERED, 2 HEAT/1 COOL, MANUAL TYPE. 2-7/8 INCH WIDTH X 1-1/8 INCH DEPTH X 4-11/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP (HEATING/COOLING) CURRENT RATING. VERTICAL, RECTANGULAR COVER TYPE. PRO BRAND. [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 123163775 [ECL-STAT-RT1 from Distech Controls, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMOSTAT, DIGITAL ROOFTOP LONTALK, 1 HEAT 1 COOL, 2 DIGITAL INPUTS, AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Control -- QHSTHO
from Zurn Industries LLC

Thermostat - Digital Heat-Only. Features And Benefits. Thermostats for radiant heating and snow melt applications. Selectable celsius or fahrenheit readout, accuracy of +/-1 °F. Requires 7 wire installation, temperature setpoint range of 40.0 °F - 95.0 °F (5.0 ° - 35.0 °). [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7600W Water Source Heat Pump Controller
from Viconics Technologies Inc.

The new Viconics VT7600W Water Source Heat Pump Controller with dedicated dehumidification sequences provides exceptional control of water source heat pumps for commercial buildings. Common indoor airquality issues such as mold, mildew, condensation, poor occupant comfort and overall building health... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Thermostat -- TH2110DH1002
from Honeywell International, Inc.

PROGRAMMABLE, DIGITAL TYPE. 4-10/16 INCH W X 1-3/16 INCH D X 3-7/16 INCH H SIZE. PREMIER WHITE COLOR. 20 TO 30 VAC AT 50/60 HZ VOLTAGE RATING. 0.02 TO 1 AMPERE RUNNING (COOLING/HEATING) CURRENT RATING. HORIZONTAL COVER TYPE. 4.5 TO 32 DEG C (HEATING), 10 TO 37 DEG C (COOLING) TEMPERATURE RATING. [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
  • Set Point Range: 40.1 to 98.6
  • Features: Programmable
Thermostat -- 123490389 [SEN02076 from Ingersoll-Rand Company Limited]
from Radwell International

DISCONTINUED BY MANUFACTURER, ZONE SENSOR, NON-PROGRAMMABLE, DIGITAL DISPLAY, 7 WIRE, REPLACEMENT PART #: SEN2076. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
QH521 Control Thermostat -- QH521
from Zurn Industries LLC

Control Thermostat - Dual Sensing Air / Floor. Features And Benefits. Programmable or non-prog, 10 to 30 V(ac/dc) thermostat that includes Installer and User Access levels. Applications include 1 Stage or 2 Stage Heat with or without Fan, and 1 Stage Heat/Cool with Fan. QH521 is Dual Sensing and... [See More]

  • Thermostat Type: Digital
Electronic Wall Mounted Temperature Controllers -- VT7682S Wireless Central Manager
from Viconics Technologies Inc.

The Viconics VT7682S Wireless Central Manager allows for simple yet flexible management of multiple equipment controllers from one convenient location. Facility managers can now efficiently administer parameters for up to 60 room controllers with one Wireless Central Manager, saving both time and... [See More]

  • Thermostat Type: Digital
  • Features: Programmable
Thermostat -- TH3110D1008
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. STAGE 1-HEAT/1-COOL. DISPLAY... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 123937520
from Radwell International

DISCONTINUED BY MANUFACTURER, DIGITAL TEMPERATURE SENSOR, LARGE LCD DISPLAY, THREE-BUTTON INTERFACE, WALL-MOUNTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
QHMVM__ Mixing Valve Motor -- QHMVM__
from Zurn Industries LLC

Zurn 4-way mixing valve tempers water by mixing high temp supply with return water. Features And Benefits. 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls. Reversible motor with fixed limit switches and operational contacts for... [See More]

  • Thermostat Type: Digital
Thermostat -- TH3210D1004
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. STAGE 2-HEAT/1-COOL. DISPLAY... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 129830567 [TA-168-1 from Schneider Electric, Ltd.]
from Radwell International

DIGITAL PROPORTIONAL THERMOSTAT/CONTROLLER, T168 SERIES, LCD DISPLAY, 0-10 VDC , 4-20 MA, DUAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 10
QHUS Sensor
from Zurn Industries LLC

Zurn Ice and snow melt sensors provide control feedback to properly monitor the system. Features And Benefits. Snow and ice melt sensor. Provides accurate temperature measurement for controls requiring 10k sensor [See More]

  • Thermostat Type: Digital
Thermostat -- TH5110D1006
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. FOCUSPRO[R]... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 150184492 [ECL-STAT-FC-FH from Distech Controls, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMOSTAT, DIGITAL FAN COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Sensor -- QHSI__C
from Zurn Industries LLC

Snow and Ice Melt Slab Sensor - 20ft and 40ft cable. Features And Benefits. For use with QHSIC control [See More]

  • Thermostat Type: Digital
Thermostat -- TH5110D1022
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. FOCUSPRO[R]... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 163449012 [E527 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SMART DIGITAL THERMOSTAT, PART OF HONEYWELL INTEGRATED ROOM AUTOMATION SYSTEM, INTERNAL PIR, DIGITAL DISPLAY, ECO MODE, GUEST ROOM MANAGEMENT SYSTEM, 24 VAC, 50/60 HZ, 3 AMPS, HEAT/COOL/LOW/MED/HIGH RELAYS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 24
Snow and Ice Melt Mixing Control -- QHSIC
from Zurn Industries LLC

Snow and Ice Melt Mixing Control. Features And Benefits. Commercial snow and ice melt mixing control, microprocessor based control, controls the rate of heat delivery to a snow melt system. Unit has 3 modulating outputs to control pumps and/or valves, controller has both slab and boiler protection... [See More]

  • Thermostat Type: Digital
Thermostat -- TH5220D1003
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 5-13/16 INCH WIDTH X 1-1/2 INCH DEPTH X 3-9/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. FOCUSPRO[R] BRAND. STAGE... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 186085763 [CDIVI-7600B50E1 from Distech Controls, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER,THERMOSTAT,DIGITAL,FOR ROOFTOP APPLICATIONS,LONTALK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Snow and Ice Melt Socket -- QHSIS
from Zurn Industries LLC

Snow and Ice Melt Socket. Features And Benefits. Commercial snow and ice melt socket. For use with QHSID [See More]

  • Thermostat Type: Digital
Thermostat -- TH5320C1002
from Honeywell International, Inc.

DIGITAL NON PROGRAMMABLE THERMOSTAT TYPE. PREMIER WHITE COLOR. 20 TO 30 VAC VOLTAGE RATING. 0.02 TO 1 AMPERE (COOLING), 0.02 TO 1 AMPERE (HEATING), 0.02 TO 0.5 AMPERE (FAN) CURRENT RATING. FOCUSPRO[T] BRAND. SENSOR ELEMENT THERMISTOR [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 186086073 [CDIVI-7200C50B1 from Distech Controls, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER,THERMOSTAT,DIGITAL,ZONING,BACNET,BACKLIT LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Thermostatic Heads -- QHTH
from Zurn Industries LLC

Non-Electric Thermostatic Head. Features And Benefits. Non-electric thermostatic head for zone valves. Used in radiant heating systems. For adjustable automatic temperature control of zone valves (QHSVZ33 QHSVZ44 QHSZV55 QHSZV66 QHAZV33 QHDV5) [See More]

  • Thermostat Type: Digital
THERMOSTAT -- TH5320R1002
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL, WIRELESS TYPE. 5-13/16 WIDTH X 1-1/2 DEPTH X 3-9/16 HEIGHT SIZE. PREMIER WHITE COLOR. RECTANGULAR HORIZONTAL COVER TYPE. 32 TO 120 DEG F TEMPERATURE RATING. SENSOR ELEMENT THERMISTOR. SWITCH POSITION HEAT-OFF-COOL-AUTO-EM.HEAT (SYSTEM), AUTO-ON (FAN). NUMBER OF STAGE 3... [See More]

  • Thermostat Type: Digital
  • Set Point Range: 32 to 120
Thermostat -- 213188058 [T7605B1000B from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMOSTAT, MULTI-STAGE, 19-30 VAC INPUT, 50/60 HZ, 2 DIGITAL INPUTS, REMOTE SENSING, BACKLIT DISPLAY, WALL MOUNTED, WHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 30
Thermostatic Heads -- QHTHH
from Zurn Industries LLC

Non-Electric Thermostatic Head with Remote. Features And Benefits. Non-electric thermostatic head with remote for zone valves. Used in radiant heating systems. For adjustable automatic temperature control of zone valves with remote sensing capability (QHSVZ33 QHSVZ44 QHSZV55 QHSZV66 QHAZV33 QHDV5). [See More]

  • Thermostat Type: Digital
Thermostat -- TH5320U1001
from Honeywell International, Inc.

NON-PROGRAMMABLE, DIGITAL TYPE. 5-13/16 INCH WIDTH X 1-1/2 INCH DEPTH X 3-9/16 INCH HEIGHT SIZE. PREMIER WHITE COLOR. 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. 0.02 TO 0.5 AMP RUNNING (FAN) CURRENT RATING. RECTANGULAR HORIZONTAL COVER TYPE. RELAY SWITCH TYPE. FOCUSPRO[R] BRAND. STAGE... [See More]

  • Thermostat Type: Digital
  • Voltage: 20 to 30
Thermostat -- 213188204 [VT7600B1000B from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIGITAL THERMOSTAT, VT6700 SERIES, 19-30 VAC INPUT, 50/60 HZ, 2 HEAT/ 2 COOL, 2 DIGITAL INPUTS, 1 AUXILIARY CONTACT, DISCHARGE AIR SENSING, BACKLIT DISPLAY, WALL MOUNTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 30
Transformer -- QHBT
from Zurn Industries LLC

Transformer - 120V/24V 40 VA 50/60. Features And Benefits. Transformer for radiant heating applications. Used to reduce line voltage from 110 to 24 volts, powers the electric or motorized zone valves and power heads. 12V 50/60 cycle primary, 24V secondary, 40VA. Terminal screws for secondary... [See More]

  • Thermostat Type: Digital
Thermostat -- TL7235A1003
from Honeywell International, Inc.

DIGITAL NON-PROGRAMMABLE THERMOSTAT, 1-HEAT TYPE. 2-3/4 INCH WIDTH X 7/8 INCH DEPTH X 4-7/8 INCH HEIGHT SIZE. PREMIER WHITE COLOR. UL, CSA (CANADA AND US) APPROVAL. 208/240 VOLT AC AT 60 HERTZ VOLTAGE RATING. 15 AMP AT 240 VOLT AC CURRENT RATING. RECTANGULAR VERTICAL COVER TYPE. 32 TO 122 DEG F... [See More]

  • Thermostat Type: Digital
  • Voltage: 208 to 240
  • Set Point Range: 32 to 122
Thermostat -- 21404675 [TBNAC01 from United Technologies Corporation]
from Radwell International

NON PROG DIGITAL T-STAT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Zone Valve Motor -- QHBMO
from Zurn Industries LLC

4-Wire Zone Valve Motor. Features And Benefits. 4-wire zone valve motor for radiant heating applications. Fast acting. Up to 8 valves per 40A transformer [See More]

  • Thermostat Type: Digital
Thermostat -- TL8230A1003
from Honeywell International, Inc.

PROGRAMMABLE, DIGITAL TYPE. 2-3/4 INCH WIDTH X 7/8 INCH DEPTH X 4-7/8 INCH HEIGHT SIZE. PREMIER WHITE COLOR. UL, CSA (CANADA AND US) APPROVAL. 208/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING. RECTANGULAR VERTICAL COVER TYPE. 32 TO 122 DEG F TEMPERATURE RATING. 3600 WATT AT 240 VOLT AC, 3120 WATT AT... [See More]

  • Thermostat Type: Digital
  • Voltage: 208 to 240
  • Set Point Range: 32 to 122
  • Features: Programmable
Thermostat -- 22057308 [T6570/T8570 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER,THERMOSTAT, DIGITAL, LOW VOLTAGE,ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Zone Valve Motor -- QHBMZV5
from Zurn Industries LLC

1" Motorized Zone Valve with 4-Wire Actuator. Features And Benefits. 4-wire zone valve motor for radiant heating applications, Built in adjustment that permits pre-balancing of the zone. Fast acting. For residential and commercial use in hot water heating systems, fan coil units, or indirect heater... [See More]

  • Thermostat Type: Digital
Thermostat -- YTH8320ZW1007
from Honeywell International, Inc.

PROGRAMMABLE, DIGITAL, TOUCH SCREEN TYPE. PREMIER WHITE COLOR. 18 TO 30 VOLT AC VOLTAGE RATING. VISIONPRO[R] BRAND. POWER SOURCE UN 3091 LITHIUM METAL BATTERY [See More]

  • Thermostat Type: Digital
  • Features: Programmable
  • Voltage: 18 to 30
Thermostat -- 225332179 [QAA1181-FWSC from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER ROOM UNIT, LC ATEC RU STANDARD, DIGITAL, T 50, IP30, CLASS 2, 250 MW, 24 VDC, WHITE, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 24
Thermostat -- 226955888 [TA-168-3 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, DIGITAL PROPORTIONAL STAT, SINGLE OUTPUT, 3 SPEED FAN CONTROL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Thermostat -- 23957341 [T2798I-1000 from Honeywell Analytics, Inc.]
from Radwell International

THERMOSTAT DIGITAL -20/110DEG-C 0-10VDC/4-20MA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Thermostat -- 23957365 [T6861-H2WB from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, THERMOSTAT, DIGITAL, FAN COIL, ON/OFF, 110/220 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 220
Thermostat -- 24743180 [TL7235A1003 from Honeywell Analytics, Inc.]
from Radwell International

DIGITAL ELECTRIC HEAT THERMOSTAT, 240 VOLT, NON-PROGRAMMABLE, DPST/OFF, 3120 WATTS AT 208 VAC, 50HZ TO 60 HZ, 15 AMPS, NO BATTERIES REQUIRED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 208
Thermostat -- 25013402 [TEC2147-4 from Johnson Controls, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER ,THERMOSTAT, DIGITAL WALL, 19/30VAC, SCREW TERMINAL, 3 INPUTS, 4OUTPUTS . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
Thermostat -- 33012191 [VT7200C5500W from Schneider Electric, Ltd.]
from Radwell International

THERMOSTAT, ZONE CONTROLLER, WIRELESS, 2 FLOATING + 1 DIGITAL OUTPUTS, 19-30 VAC 50/60HZ, 2 VA CLASS 2, 33 TO 122 DEG F, LOCAL 10K NTC THERMISTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital
  • Voltage: 30
Thermostat -- 36975313 [1E65-144 from Artesyn Embedded Power]
from Radwell International

DIGITAL THERMOSTAT, LINE VOLTAGE, 45 TO 90F, 7 TO 32C, OPEN ON RISE, 2-16.7 AMP, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Thermostat Type: Digital