Mechanical Thermostats
from STEGO
The ZR 011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Thermostat NC (normally closed): Thermostat opens at temperature rise - for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat NO... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 140
- Switch Type: Bi-Metal
- Voltage: 250
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 40 to 560
from Win Source Electronics
Win Source Part Number: 1377554-66F085. Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical. Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: Sensata-Airpax. Series: 6600. Package: Tube. Product Status: Active. Package / Case: 8-DIP (0.300", 7.62mm),... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 185
from Backer Hotwatt Inc.
Features: Fast response. Extreme sensitivity of 0.1 °F. Vibration resistance. Adjustable through temperature range with optional locking device. Close control. 10 amps @ 120 VAC, 5 amps @ 240 VAC. Locating pin prevents unit from turning when adjusting temperature (pin is removable) [See More]
- Thermostat Type: Mechanical
- Set Point Range: -100 to 600
from Isabellenhutte USA
Application For heat generators with temperatures up to 350°C Features Electro-mechanical safety thermal cut-out (STB) with capillary sensor approved to DIN EN 14597 and EN60730-1/2-9 Technical data Switching system: Endurance class Nominal voltage/current 250 V AC Protection against electric shock... [See More]
- Thermostat Type: Mechanical
- Voltage: 250
- Switch Type: Bi-Metal
from RS Components, Ltd.
Jumo [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Finder S.p.A. con unico socio
Type 7T.81 panel thermostats, compact size (17.5 mm wide), controls the ON/OFF operation of a panel heater. Features include: Bimetallic contact. Wide adjustment range. Long electrical life. 35 mm rail (EN 60715) mounting. Available in version 7T.81.0.000.230x which activates ventilation. [See More]
- Thermostat Type: Mechanical
- Switch Type: Bi-Metal
from STEGO
The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be positioned... [See More]
- Thermostat Type: Mechanical
- Voltage: 20 to 56
- Set Point Range: -22 to 140
- Temperature Hysteresis: -454
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Thermostat Type: Mechanical
- Set Point Range: -100 to 600
from Win Source Electronics
Win Source Part Number: 1010911-66F085-0482. Category: Sensors, Transducers >Temperature Sensors - Thermostats - Mechanical. Series: 6600. Termination Style: PC Pins. Package: Tube. Standard Package: 50. Tolerance: ±9 °F ( ±5 °C). Circuit: SPST-NO. Switching Temperature: 185... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 185
from Backer Hotwatt Inc.
Features: Fast response. Extreme sensitivity of 0.1 °F. Vibration resistance. Adjustable through temperature range with optional locking device. Close control. 10 amps @ 120 VAC, 5 amps @ 240 VAC. Locating pin prevents unit from turning when adjusting temperature (pin is removable) [See More]
- Thermostat Type: Mechanical
- Set Point Range: -100 to 600
from Isabellenhutte USA
Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit switches to... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 86 to 662
- Switch Type: Bi-Metal
- Voltage: 250
from RS Components, Ltd.
Capillary thermostat 20/150 degC [See More]
- Thermostat Type: Mechanical
- Set Point Range: 68
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from STEGO
The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate mechanical... [See More]
- Thermostat Type: Mechanical
- Voltage: 20 to 28
- Set Point Range: 32 to 140
- Temperature Hysteresis: 5.4
from Tempco Electric Heater Corporation
Tempco TPC Portable Temperature Control Consoles are quality built self-contained systems for monitoring and controlling process temperatures in a wide range of fixed or portable applications. These 1- to 4- zone units use our reliable next generation TEC-9100 1/16 DIN auto-tuning fuzzy logic PID... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 50 to 570
from Win Source Electronics
Win Source Part Number: 1039795-67F080P. Category: Sensors, Transducers >Temperature Sensors - Thermostats - Mechanical. Series: 6700. Termination Style: PC Pins. Package: Tube. Standard Package: 500. Tolerance: ±9 °F ( ±5 °C). Circuit: SPST-NO. Switching Temperature: 176... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 176
from Backer Hotwatt Inc.
Features: Fast response. Extreme sensitivity of 0.1 °F. Vibration resistance. Adjustable through temperature range with optional locking device. Close control. 10 amps @ 120 VAC, 5 amps @ 240 VAC. Locating pin prevents unit from turning when adjusting temperature (pin is removable) [See More]
- Thermostat Type: Mechanical
- Set Point Range: -100 to 600
from Isabellenhutte USA
Application Heater Cooker Washing machine Dish washer Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR) and temperature limiter (TW) with capillary sensor. Single-pole micro switch with on/off or changeover switch Approvals: SEMCO: EN... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 608
- Switch Type: Bi-Metal
- Voltage: 250 to 400
from RS Components, Ltd.
CAPILLARY THERMOSTAT 0/100 degC [See More]
- Thermostat Type: Mechanical
- Set Point Range: -4
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from STEGO
SPDT / Change-over. Specifications. Voltage. 230 VAC. Scale / Range. -20 to 60 ºC. Contact Type. SPDT / Change-over. Max. Inrush Current. AC 16 A for 10 sec. Agency Approvals1. CSA-US, VDE. Technical Data. Switching Difference. 7 ºF (4 K) ± 1.8 ºF (1 K) Tolerance. at 68 ºF... [See More]
- Thermostat Type: Mechanical
- Voltage: 230
- Set Point Range: -4 to 140
from Win Source Electronics
Win Source Part Number: 1039796-67L115. Category: Sensors, Transducers >Temperature Sensors - Thermostats - Mechanical. Series: 6700. Termination Style: PC Pins. Package: Tube. Standard Package: 500. Tolerance: ±9 °F ( ±5 °C). Circuit: SPST-NC. Switching Temperature: 240... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 240
from Backer Hotwatt Inc.
Features: Fast response. Extreme sensitivity of 0.1 °F. Vibration resistance. Adjustable through temperature range with optional locking device. Close control. 10 amps @ 120 VAC, 5 amps @ 240 VAC. Locating pin prevents unit from turning when adjusting temperature (pin is removable) [See More]
- Thermostat Type: Mechanical
- Set Point Range: -100 to 600
from Isabellenhutte USA
Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover switch Optional: temperature... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 608
- Switch Type: Bi-Metal
- Voltage: 240 to 400
from RS Components, Ltd.
CAPILLARY THERMOSTAT 20 / 150 degC [See More]
- Thermostat Type: Mechanical
- Set Point Range: 122
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from STEGO
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. [See More]
- Thermostat Type: Mechanical
- Voltage: 100 to 240
- Set Point Range: 32 to 140
from Win Source Electronics
Manufacturer: AMIS. Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 1.3VDC. Temperature Coefficient: Y6P. Operating Temperature: -40 °C ~ 85 °C. Features: General... [See More]
- Thermostat Type: Mechanical
from Backer Hotwatt Inc.
Features: Liquid filled bulbs and capillary, non-indicating, adjustable range thermostat. 72 ″ capillary length. Panel Mount. Rating – 20 AMP at 120V or 240V. Temperature Range: 32 °F (0 °C) – 572 °F (300 °C). 2 1/2 % Differential [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 572
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Isabellenhutte USA
Application For heat generators with temperatures up to 300°C Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN 14597 and EN 60730-1/2-9 Single-pole micro switch with on/off or changeover switch With or without limiter test button... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 572
- Switch Type: Bi-Metal
- Voltage: 240
from RS Components, Ltd.
THERMOSTAT ATHS-70 RB+20+150 [See More]
- Thermostat Type: Mechanical
- Set Point Range: 122
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from STEGO
Compact, small mechanical thermostat offering a high response accuracy, small switching difference, and a very long service life (switching cycles). This thermostat of temperature class T6 (185 °F / 85 °C max.) is utilized for the regulation of heaters deployed in hazardous areas. The high... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 59
- Switch Type: Bi-Metal
- Voltage: 250
from Win Source Electronics
Win Source Part Number: 1352336-F20A095053600060. Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical. Series: F20. Termination Style: PC Pins. Package: Tube. Standard Package: 50. Tolerance: ±9 °F ( ±5 °C). Circuit: SPST-NC. Switching Temperature: 203... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 203
from Backer Hotwatt Inc.
Features: Small size: 2 ″ x 1/2 ″ x 5/8 ″. Economical. Sensitive and accurate. Fast response. Adjustable through temperature range with stop tab to prevent setting in excess of limits. Stainless steel shell. Mounting bracket included. Contacts open on temperature rise. 10 amps @... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 50 to 600
- Switch Type: Bi-Metal
from Isabellenhutte USA
Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat, fail-save. If... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 608
- Switch Type: Bi-Metal
- Voltage: 24 to 400
from RS Components, Ltd.
RS PRO T24A015AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from STEGO
The FZK 011 mechanical thermostat is used for controlling heating and cooling equipment, filter fans or signal devices where a higher degree of sensing accuracy is required. An integrated resistor (RF) can be connected to improve the switch temperature difference. The thermostat registers the... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 50 to 140
- Switch Type: Bi-Metal
- Voltage: 250
from Isabellenhutte USA
Application safety-limit thermostat with capillary, for applications up to 330°C. Features Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by the switching... [See More]
- Thermostat Type: Mechanical
- Voltage: 24 to 400
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A020ASF2-10 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from STEGO
Safe wiring with Push-In terminals. Faster and tool-free wiring. Improved air intakes for ventilation. Easy adjustability of switch temperature setting. for use in up to 5,000 m altitude. The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude,... [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 250
- Set Point Range: 32 to 140
from RS Components, Ltd.
RS PRO T24A020AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from STEGO
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 250
- Set Point Range: 41 to 59
from RS Components, Ltd.
RS PRO T24A025AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from STEGO
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value. Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on... [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 240
- Set Point Range: 41 to 122
from RS Components, Ltd.
RS PRO T24A030ASF2-10 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A040AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A050ASF2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A050AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A060ASF2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A070ASF2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A070AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A090ASF2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A090AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A100AXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A110BSF2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from RS Components, Ltd.
RS PRO T24A110BXR2-15 Thermostat [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32
- Switch Type: Bi-Metal
from Pfannenberg
Our FLZ 600-610 Series Hygrostat and combined Hygrostat/Thermostat models are ideal for controlling cabinet heaters and Filterfans ® when a relative humidity is exceeded. Hygrostats help to keep the relative humidity within an enclosure above the dew point, preventing the condensation of water... [See More]
- Thermostat Type: Mechanical
- Voltage: 115 to 230
- Set Point Range: 32 to 140
from General Pump
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating. Features. Panel mounted, dual scale knob. Rapid response, ± 5 ºF. 60 inch capillary tube with bulb rated to 4000 PSI. UL/CSA approved. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 86 to 194
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Voltage: 380
from Ralston Metal Products Limited
FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Wide adjustment range. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with 0 °F or 0 °C scale. • Colour coded adjustment knobs [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 140
- Switch Type: Bi-Metal
- Voltage: 120 to 230
from Radwell International
THERMOSTAT, TYPE: RT123, RESET FUNCTION: AUTO, CONTACT FUNCTION: SPDT, TEMPERATURE RANGE [C] [MIN]: 150, SENSOR TYPE: REMOTE BULB, TEMPERATURE RANGE [C] [MAX]: 250. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Chromalox
Line or Ambient Sensing Thermostats. ElectroMechanical Control. Rugged, Corrosion Resistant Construction. NEMA 4X Design with Corrosion and Weather Resistant Ryton ® Construction. Ambient Sensing: - 120 - 480 Vac. - 0 - 225 °F Temp. Rating. - 9/16" OD x 4" SS Probe. - Ordinary &... [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 480
- Set Point Range: 0.0 to 400
from Thermon, Inc
Caloritech ™ carries many different series of Thermostats including Heavy-Duty Room Thermostats, Proportional Room Thermostats and Two Stage Thermostats. T991 Series The Caloritech ™ Proportional Thermostat is a remote bulb control thermostat designed to mount on ducts, tanks, boilers,... [See More]
- Thermostat Type: Mechanical
from Johnson Controls, Inc.
The T-4516 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4516 provides individual day and night control, or weekend setback. FEATURES AND BENEFITS. Available in Direct Acting (DIR) model. Additional output air terminal which can be used as an on-off switchline... [See More]
- Thermostat Type: Mechanical
- Features: Programmable; Multiple Zones
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Emerson Climate Technologies
Replaces Hundreds of White-Rodgers and Competitive Models. Enclosed Snap Action Contacts for Reliable, Economical and. Environmentally Friendly Control. FEATURES. • Mercury free snap-action contacts with dust cover. • Resistant to vibration. • Mounts to wall or junction box. •... [See More]
- Thermostat Type: Mechanical
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 194
from Eldon Enclosures
Pre-set thermostats to manage temperature in panels. Sensor element thermostatic bimetal. Red one (EFR202) with a normally closed contact for regulating heaters. Blue one (EFR201) with a normally opened contact for regulating cooling devices or signal devices. Mounting clip for 35 mm DIN rail (EN... [See More]
- Thermostat Type: Mechanical
- Switch Type: Bi-Metal
from DBK USA, Inc.
FGDT Series. Patented over/under design. Narrow 33mm width. Reliable bi-metal technology. Integrated 35mm DIN Rail mounting feature (EN 60715). UL approved. RoHS compliant. CSA & VDE pending [See More]
- Thermostat Type: Mechanical
- Set Point Range: 14 to 140
- Switch Type: Bi-Metal
- Voltage: 12 to 250
from HVACQuick.com
Mechanical room thermostat. Heating or cooling action. Line or low voltage applications. The ETD5 Two-Position Room Thermostats are designed for on/off control with set points from 50 ° to 90 °F. The ETD5-S-1S is a heating/cooling thermostat and uses a snap-acting switch for line or low... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 50 to 90
- Switch Type: Mercury (optional feature)
- Voltage: 24 to 277
from Vulcan Electric Co.
Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's Bushing, Flanged, Over-The-side, and... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 550
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from OMEGA Engineering, Inc.
The ZR011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Both thermostats offer wide adjustment ranges and are color coded for easy function recognition. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 140
- Switch Type: Bi-Metal
- Voltage: 250
from Pfannenberg
Our FLZ 510-530 Series of Thermostats are available in 3 different models. The FLZ 510 comes with a change over contact, the FLZ 520 comes with a N.C. contact and the FLZ 530 comes with a N.O. contact. These are designed to work with cabinet heaters and Filterfans ® to control the internal... [See More]
- Thermostat Type: Mechanical
- Voltage: 100 to 250
- Set Point Range: 32 to 140
from General Pump
Thermostat, Flow Through Style. General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many... [See More]
- Thermostat Type: Mechanical
- Voltage: 240
- Set Point Range: 200
from Ralston Metal Products Limited
The Dual Thermostat houses two separate thermostats, allowing the independent control of heating and cooling. Both thermostats offe wide adjustmentranges and are colour coded for easy function recognition. Features. • Wide adjustment range. • Compact design. • Easy to install. •... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 140
- Switch Type: Bi-Metal
- Voltage: 250
from Radwell International
PRESSURE SWITCH, KP-36, 15-150 PSIG, 10 PSI FIXED, REPLACES PART #060-213366. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Chromalox
Line or Ambient Sensing Thermostats. ElectroMechanical Control. Rugged, Corrosion Resistant Construction. NEMA 4X Design with Corrosion and Weather Resistant Ryton ® Construction. Ambient Sensing: - 120 - 480 Vac. - 0 - 225 °F Temp. Rating. - 9/16" OD x 4" SS Probe. - Ordinary &... [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 480
- Set Point Range: 0.0 to 400
from Thermon, Inc
Ruffneck ™ Defender® heavy-duty explosion-proof thermostats are the smallest, lightest, and most durable thermostats in their class, providing dependable, trouble-free service. They are designed for hazardous location temperature control, such as heating only, cooling only, or ventilation... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 36 to 82
from Johnson Controls, Inc.
The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS. Available in Direct Acting (DIR) and Reverse Acting (REV) models. Includes Fahrenheit dial. Direct acting... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Features: Programmable; Multiple Zones
from Eldon Enclosures
Thermostat with changeover contact to manage any kind of device, heater or cooling. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715). [See More]
- Thermostat Type: Mechanical
- Switch Type: Bi-Metal
from DBK USA, Inc.
Features. Exterior setting: 5 % RH increments. 2 colour LED status indicator: operation mode / error status. Frost protection activation at 4 ° C degrees (default). Applications. Electrical controller for drying and providing frost protection in outdoor enclosures such as in wind turbine, ticket... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 140
- Switch Type: Bi-Metal
- Voltage: ? to 230
from OMEGA Engineering, Inc.
SA Series. Features. Must Be Firmly Mounted to Heated Surface. Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 95 to 599
- Switch Type: Bi-Metal
- Voltage: 240
from Pfannenberg
Our FLZ Series of Twin Thermostats are available in 3 different models. The FLZ 541 comes with N.C/N.O contacts, the FLZ 542 comes with N.C./N.C. contacts and the FLZ 543 comes with N.O./N.O. contacts. Unlike a single thermostat with changeover contacts, connected devices can be switched to... [See More]
- Thermostat Type: Mechanical
- Voltage: 100 to 250
- Set Point Range: 32 to 140
from Ralston Metal Products Limited
FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Fixed set-points. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with °F or °C scale. • Colour coded modules [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 140
- Switch Type: Bi-Metal
- Voltage: 120 to 250
from Radwell International
DISCONTINUED BY MANUFACTURER, THERMOSTAT, ETR201, CONTACT MAKER, NORMALLY OPEN, 0 TO 60 DEG C SETTING RANGE, 10 (2) AMP @ 250 VAC, 15 (2) AMP @ 120 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
- Voltage: 120 to 250
from Chromalox
B100 Direct Mount for Freeze Protection (Ambient). E100 Remote Mount for Heat Trace (Bulb & Capillary). 22 Amp Resistive Switch. Single and Dual Output Models. ±1% Setpoint Repeatability. Fast Response for Protection of Valves and Piping. NEMA 4X, 7 and 9 Enclosures. Third-party... [See More]
- Thermostat Type: Mechanical
- Voltage: 125 to 480
- Set Point Range: 15 to 325
from Thermon, Inc
Ruffneck ™ Defender® XT-411 is engineered for use in the most demanding applications such as drilling rigs, utilidors and compression stations where high vibration, dirt, moisture, fluctuating power and high impact conditions exist. It is considered the most robust and trouble free thermostat... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 40 to 90
from Johnson Controls, Inc.
The T-4600 Thermostat is a low volume output, energy managing, heating-cooling thermostat. The independent setpoints can result in a deadband to encourage energy conservation by eliminating heating and cooling overlap. FEATURES AND BENEFITS. Available in these models. Dual Direct. Dual Reverse. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Eldon Enclosures
Thermostat with NC/NO contacts to manage temperature in panels. ETR202 with a normally closed contact for regulating heaters. ETR201 with a normally open contact for regulating cooling devices or signal devices. Sensor element thermostatic bimetal. Mounting clip for 35 mm DIN rail (EN 60715). [See More]
- Thermostat Type: Mechanical
- Switch Type: Bi-Metal
from DBK USA, Inc.
Features. Made from UL approved parts. Supplied as kit or factory fitted. Pre-set temperature values. Applications. Electrical Cabinets, Ticket Machines, Vending Machine [See More]
- Thermostat Type: Mechanical
- Set Point Range: 41 to 89.6
- Switch Type: Bi-Metal
- Voltage: 12 to 250
from OMEGA Engineering, Inc.
These thermostats use sensitive bulbs that can be used in confined locations. Styles 4 and 5 bulbs are designed for inserting in drilled holes in platens and dies or for direct immersion. Sensors for air and pipeline heating applications (style 9) can be coiled to inside radii as small as 13 mm (... [See More]
- Thermostat Type: Mechanical
- Set Point Range: -4 to 698
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Voltage: 480
from Ralston Metal Products Limited
The Ralston Hygrotherm is designed for accurate temperature and humidity control in electrical and electronic enclosures. The Hygrotherm senses the ambient temperature and relative air humidity. Depending on which contact combination is chosen, it then turns on or off a connected device if either... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 41 to 140
- Switch Type: Bi-Metal
- Voltage: 120 to 240
from Radwell International
DISCONTINUED BY MANUFACTURER, MOUNTED THERMOSTAT, 60-85 DEGREE FARENHEIT, REMOTE BULB. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Chromalox
Direct Mount for Freeze Protection (Ambient). 22 Amp Resistive Switch. Single and Dual Output Models. ± 1% Setpoint Repeatability. Fast Response for Protection of Valves and Piping. NEMA 4X, 7 and 9 Enclosures. Third-party certifications: UL Listed, CSA, ATEX [See More]
- Thermostat Type: Mechanical
- Set Point Range: -58 to 160
from Thermon, Inc
Ruffneck ™ Defender® XTE-412 is engineered for use in the most demanding applications such as drilling rigs, utilidors, and industrial facilities where severe service conditions exist. The Ruffneck ™ Defender® XTE-412 thermostat is for heating and cooling control in demanding industrial... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 3 to 104
from Johnson Controls, Inc.
The T46 Series Thermostat is used to control line voltage, fan coil, and heating zone valves on heating, cooling, and combination heating and cooling systems. Models are available with single-pole, single-throw (SPST) or single-pole, double-throw (SPDT) contact action for standard duty (nominal 1/4... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 40 to 90
- Switch Type: Bi-Metal
from Eldon Enclosures
Device with two independent thermostats, unlike thermostats with changeover contacts, connected devices can be switched in different temperature ranges. One thermostat with a normally closed contact for regulating heaters, and one with a normally opened contact for regulating cooling devices or... [See More]
- Thermostat Type: Mechanical
- Switch Type: Bi-Metal
from DBK USA, Inc.
Features: Common product carries UL, CSA, VDE approvals. Integrated 35mm DIN Rail mounting features (EN 50022). Adjustable temperature control. Broad temperature range. 100,000 cycle rating at 100 - 250 V AC. Versions differentiated by button colour. Compact and lightweight. Applications: Electrical... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 14 to 140
- Switch Type: Bi-Metal
- Voltage: 12 to 250
from OMEGA Engineering, Inc.
Thermostat "NC" (Normally Closed): Thermostat opens at temperature. Comes with a RED temperature dial. Thermostat "NO" (Normally Open): Thermostat closes at temperature rise. Comes with a BLUE temperature dial. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 32 to 140
- Switch Type: Bi-Metal
- Voltage: 250
from Ralston Metal Products Limited
FOR TEMPERATURE CONTROL IN ENCLOSURES. Features. • Fixed set-points. • Compact design. • Easy to install. • DIN rail mountable. • Lightweight. • Available with °F or °C scale. • Colour coded modules [See More]
- Thermostat Type: Mechanical
- Set Point Range: 41 to 122
- Switch Type: Bi-Metal
- Voltage: 120 to 240
from Radwell International
THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Chromalox
Direct Mount for Freeze Protection (Ambient). 22 Amp Resistive Switch. Single and Dual Output Models. ± 1% Setpoint Repeatability. Fast Response for Protection of Valves and Piping. NEMA 4X, 7 and 9 Enclosures. Third-party certifications: UL Listed, CSA, ATEX, FM [See More]
- Thermostat Type: Mechanical
- Set Point Range: -58 to 160
from Thermon, Inc
The Ruffneck ™ ET9 Heavy-Duty Line Voltage Thermostat is designed for temperature control in a variety of standard heating or cooling applications. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 50 to 90
from Johnson Controls, Inc.
This thermostat controls light duty line voltage fan coil or baseboard valves on heating, cooling, and heating-cooling systems. The thermostat can control one or two valves directly. These thermostats are rated for 120, 208, or 240 VAC at 50 to 60 Hz. FEATURES AND BENEFITS. Use for line voltage... [See More]
- Thermostat Type: Mechanical
from OMEGA Engineering, Inc.
Normally Closed: Thermostat opens at temperature rise. Comes with a red module. Normally Open: Thermostat closes at temperature rise. Comes with a blue module. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 41 to 122
- Switch Type: Bi-Metal
- Voltage: 240
from Radwell International
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ASCENT MICROSET 4, WALL SENSOR, TEMPERATURE / HUMIDITY / CO2, TOUCHSCREEN, BACNET, 24 V AC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Chromalox
TPR Direct Mount for Freeze Protection (Ambient). Fixed Factory Setpoint 40 ˚F(4.4 ˚C). 22 Amp Resistive Switch. Single Pole Double Throw (SPDT) Switch. High Accuracy. NEMA 4X & IP 65 Enclosure. Third-party certifications: UL, CSA and CE Approved [See More]
- Thermostat Type: Mechanical
- Set Point Range: 40
from Thermon, Inc
The Caloritech ™ AR Industrial Thermostat is designed for industrial applications where close control of process temperatures is not a requirement. Please note that a protective well or sleeving is required for use in corrosive applications. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 700
from Johnson Controls, Inc.
The T-4756 Thermostat is a high volume output, dual-temperature, dual-dial, heatingcooling thermostat. The T-4756 provides automatic changeover between direct and reverse actions when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS. Includes Fahrenheit dial. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from OMEGA Engineering, Inc.
These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 0.0 to 700
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
- Voltage: 480
from Radwell International
ELECTRIC ROOM THERMOSTAT, 50-90DEG F, SPDT, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Thermon, Inc
The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. The design of the thermostat permits its use as a junction box for connecting the... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 35 to 235
from Johnson Controls, Inc.
The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS. Includes Fahrenheit dial. Available in vertical or... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Radwell International
DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, PNEUMATIC, 50-100 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Thermon, Inc
The B4X-15140 and B7-15140 are designed to provide ambient sensing control of electric heat tracing circuits for freeze protection of piping and vessels. These adjustable thermostats can be used to control a single heating circuit or as pilot control of a contactor switching multiple heat tracing... [See More]
- Thermostat Type: Mechanical
from Johnson Controls, Inc.
For line voltage control of residential, commercial, or industrial heating or year-round air conditioning. Heat or cold anticipators are not required. The liquid-charged temperature sensing element and highly efficient diaphragm and leverage provide close temperature control. T22 Series Line Voltage... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 40 to 90
- Switch Type: Bi-Metal
from Radwell International
SWITCHING RELAY INSTALLATION KIT, 24V. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Thermon, Inc
The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA 4X enclosure provides watertight, dust tight and corrosion-resistant protection to the... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 35 to 235
from Johnson Controls, Inc.
T-4002-201 Direct Acting, Horizontal Mounting. T-4002-202 Reverse Acting, Horizontal Mounting. T-4002-203 Direct Acting, Vertical Mounting. T-4002-204 Reverse Acting, Vertical Mounting. FEATURES AND BENEFITS. Sensitivity Adjustable from 0.75 to 4.0 psig/ °F (9 to 50 kPa/ °C). Factory set at... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Radwell International
DISCONTINUED BY MANUFACTURER, THERMOSTAT, LINE VOLT MECHANICAL, HEATING OR COOLING, 24 - 240VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Thermon, Inc
The E4X-25325 and E7-25325 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-25325 An epoxy polyamide coated die-cast aluminum NEMA 4X enclosure provides watertight, dust tight and... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 25 to 325
from Johnson Controls, Inc.
The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS. Mounts vertically. Provided with exposed or concealed set point adjustment. Available as Direct Acting (DIR) or Reverse Acting (REV) model. Includes standard Fahrenheit and Celsius thermometer. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Radwell International
THERMOSTAT 2 POLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Thermon, Inc
Mechanical Thermostats [See More]
- Thermostat Type: Mechanical
from Johnson Controls, Inc.
The T-4110 Thermostat is a low volume output, single-temperature thermostat designed for mounting in ceiling terminal units. FEATURES AND BENEFITS. Mounts in: Room air sampling chamber. Return air grille. Diffuser, when equipped with an optional protective cover which incorporates an aspirator to... [See More]
- Thermostat Type: Mechanical
- Set Point Range: 66 to 82
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Radwell International
THERMOSTAT, THERMOSTAT TYPE: PROGRAMMABLE, STANDARD, RECTANGULAR, 10/15 AMP, 2 POLE, 120/250 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
- Voltage: 250
from Thermon, Inc
The Caloritech ™ Fenwal Snap-Disc Control Panel Thermostat is designed specifically to control low wattage SS or SD type Caloritech ™ strip heaters, which are commonly used to heat control panels to prevent build-up of damaging internal moisture in low temperatures. [See More]
- Thermostat Type: Mechanical
from Johnson Controls, Inc.
The T-4002-30x Thermostat with Cover and Two-Pipe Conversion Kits feature a T-4002-201 (D.A.) or a T-4002-202 (R.A.) Thermostat. The kits also contain a white or beige cover and cover plate, a selection of faceplates, and all other necessary parts and mounting hardware required to convert a wide... [See More]
- Thermostat Type: Mechanical
from Radwell International
DISCONTINUED BY MANUFACTURER ,THERMOSTAT ZONE SENSOR, 50-85 DEGREE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Johnson Controls, Inc.
The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS. Available in Direct Acting (DIR) and Reverse Acting (REV) models. Includes Fahrenheit dial. [See More]
- Thermostat Type: Mechanical
- Set Point Range: 55 to 85
- Switch Type: Gas-Actuated / Vapor-Tension (Bulb & Capillary)
from Radwell International
UNIVERSAL THERMOSTAT, SHORT KIT, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
HEATING THERMOSTAT, 2 STAGE, COLOR: SHADOW WHITE, 22 AMP RES., 125,250,277 VAC, COOL: 3/4HP @125VAC, RANGE 50 TO 90F/10 TO 32C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
- Voltage: 277
from Radwell International
THERMOSTAT, 4 WIRE, MINIMATE II, CONTROLLER FOR AC APPLICATION, REPLACES 153210G1S. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
PNEUMATIC THERMOSTAT, SINGLE TEMP, SINGLE DIALS, 2 PIPES, HIGH VOLUME, 59 TO 90 DEGREE F, DIRECT THERMOSTAT ACTION, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
PNEUMATIC DAY/NIGHT THERMOSTAT, 13/18 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
THERMOSTAT, PNEUMATIC, DIRECT ACTING, SINGLE TEMPERATURE, 1 OR 2 PIPE, 60-90 DEGREE F, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
ZONE PANEL,SENSOR & TRANSFORMER, 4 ZONE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical
from Radwell International
DISCONTINUED BY MANUFACTURER, THERMOSTAT, PNEUMATIC UNITARY RETURN, REVERSE ACTING, PNEUMATIC REMOTE BULB, 60-80DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Thermostat Type: Mechanical