Pneumatic Work Supports and Fixture Jacks
2 Results
Work Support, AA, Manifold Mount, 33 KN -- 41-0060-04
from Vektek, LLC
from Vektek, LLC
For Supporting Fragile Parts or use in Harsh Environments. Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments. Normally retracted plungers provide additional clearance for part loading. Advance them with... [See More]
- Locking Actuation.: Pneumatic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.5
Work Support, Air Adv. Cart. S/A #1000 -- 10-0606-10
from Vektek, LLC
from Vektek, LLC
For Supporting Fragile Parts or Use In Harsh Environments. Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments (where contaminants such as aluminum or cast iron fines, corrosive or tacky coolants are... [See More]
- Locking Actuation.: Pneumatic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300