Hydraulic Work Supports and Fixture Jacks
from Jergens, Inc.
Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Jergens, Inc.
Mechanical double sided clamping modules for setup optimized clamping. These units feature a single body with integral. clamping modules on the top and bottom of the housing that can be locked and unlocked independently. When used with. t-slot pull studs, these clamping modules can be easily clamped... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Jergens, Inc.
Jergens recommends the use of a gauge kit with any standard booster. Guage Kits include (1) Hydraulic Gauge, (1) Nipple Fitting Union, and (1) Hydraulic Circuit Control Block. [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Jergens, Inc.
Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a typical application, a... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Jergens, Inc.
Hydraulically-locked Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Jergens, Inc.
Jergens STAYLOCK ® Swing Clamps are designed to be used when accessible loading and unloading of a workpiece is required. Features, Benefits, & Product Specifications: The clamping arm rotates 80 ° away from the workpiece. Operates in any position & is sealed so it can be used with... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.02
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Vektek, LLC
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip ™ Return Position Sensors monitor supports to prevent... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip ™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300
from Vektek, LLC
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.5000
from Vektek, LLC
For Retracted Plunger Applications. Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.8071
from Vektek, LLC
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators... [See More]
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6300