Spring-actuated Work Supports and Fixture Jacks

11 Results
Spring Support -- BJ747
from Imao-Fixtureworks

PAD. Steel (S45C). Black oxide finish. Spring. Steel (SWPA). Quenched and tempered. Black oxide finish [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.5512 to 1.57
  • Type: Fixture Jack
  • Height (compressed): 0.7087 to 2.01
Work Support -- BJ350
from Imao-Fixtureworks

Body. Steel (S45C). Black oxide finish. Piston. Steel (SK95). Quenched and tempered. Black oxide finish [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.4724 to 0.9843
  • Type: Work Support
  • Stroke: 0.2362 to 0.3937
Work Support, Spr, Manifold Mount, 33 KN -- 41-0050-04
from Vektek, LLC

For supporting most parts. Available in four capacities from. 4.4 kN to 55.6 kN, to support light. weight parts, heavy parts or. "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will... [See More]

  • Plunger Actuation: Spring-actuated
  • Locking Actuation.: Mechanical
  • Type: Work Support
  • Plunger / Suppport Surface Diameter: 1.5
Spring-extended Work Supports -- Block Type (1600, 2900, 6500 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The block-type Work Supports shown here are... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.6299 to 1.38
  • Type: Work Support
  • Height (compressed): 2.44 to 3.5
Work Supprt, Spring Adv, cart #1000 S/A -- 10-0506-10
from Vektek, LLC

Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators... [See More]

  • Plunger Actuation: Spring-actuated
  • Locking Actuation.: Hydraulic
  • Type: Work Support
  • Plunger / Suppport Surface Diameter: 0.6300
Spring-extended Work Supports -- Flange Base (7200, 11000 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The flange-base version shown here has a... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 1.06 to 1.42
  • Type: Work Support
  • Height (compressed): 3.78 to 3.94
Spring-extended Work Supports -- Threaded Body (3400 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The threaded-body version shown here is... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.7870
  • Type: Work Support
  • Height (compressed): 3.62
Spring-extended Work Supports -- Threaded Body Micro (900 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]

  • Plunger Actuation: Spring-actuated
  • Locking Actuation.: Hydraulic
  • Type: Work Support
  • Plunger / Suppport Surface Diameter: 1.02
Spring-extended Work Supports -- Threaded Body Mini (1500, 2200 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The mini threaded-body version shown here is... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.3937
  • Type: Work Support
  • Height (compressed): 3.17 to 3.56
Spring-extended Work Supports -- Threaded Cartridge (3900, 9800, 24000 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The threaded-body Work Supports shown here... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 0.7870 to 1.97
  • Type: Work Support
  • Height (compressed): 3.27 to 6.06
Spring-extended Work Supports -- Top Flange (3900, 9800, 24000 lbs)
from Carr Lane Manufacturing Co.

FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The top-flange version shown here allows... [See More]

  • Plunger Actuation: Spring-actuated
  • Plunger / Suppport Surface Diameter: 1.81 to 3.58
  • Type: Work Support
  • Height (compressed): 3.74 to 6.85