Flanged Body / mounting Holes Work Supports and Fixture Jacks
from Vektek, LLC
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Reid Supply
Machine screw jacks are height adjustable and used to support elevated areas of a workpiece. We also carry ball-shaped and V-shaped screw jack pads. . AMF-49 [See More]
- Mounting: Flanged Body / mounting Holes
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6299 to 1.38
from Vektek, LLC
For Supporting Fragile Parts or use in Harsh Environments. Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments. Normally retracted plungers provide additional clearance for part loading. Advance them with... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Pneumatic
from Reid Supply
Machine screw jacks are height adjustable and used to support elevated areas of a workpiece. We also carry ball-shaped and V-shaped screw jack pads. . AMF-50 [See More]
- Mounting: Flanged Body / mounting Holes
- Height (compressed): 12.6
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.81 to 3.58
from Vektek, LLC
For Supporting Fragile Parts or Use In Harsh Environments. Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments (where contaminants such as aluminum or cast iron fines, corrosive or tacky coolants are... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Pneumatic
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.06 to 1.42
from Vektek, LLC
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The flange-base version shown here has a... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.06 to 1.42
from Vektek, LLC
For Retracted Plunger Applications. Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Vektek, LLC
For supporting most parts. Available in four capacities from. 4.4 kN to 55.6 kN, to support light. weight parts, heavy parts or. "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will... [See More]
- Mounting: Flanged Body / mounting Holes
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Locking Actuation.: Mechanical