Cylindrical Body Work Supports and Fixture Jacks
from Imao-Fixtureworks
Body. Steel (S45C). Black Oxide Finish. Piston. Steel (SK95). Quenched and tempered. Black Oxide Finish. Feature. The positive locking mechanism allows the ball-thumb-screw style to offer high support capacities. [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.5512 to 1.3
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Carr Lane Manufacturing Co.
FEATURES: Heavy-duty adjustable support that accepts any of three different tips. Choice of three heights. [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: None (mechanically adjusted)
- Type: Fixture Jack
- Locking Actuation.: Mechanical
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Vektek, LLC
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip ™ Return Position Sensors monitor supports to prevent... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip ™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Vektek, LLC
For Supporting Fragile Parts or Use In Harsh Environments. Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments (where contaminants such as aluminum or cast iron fines, corrosive or tacky coolants are... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Pneumatic
from Vektek, LLC
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Air / Fluid Actuated
- Type: Work Support
- Locking Actuation.: Hydraulic
from Vektek, LLC
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators... [See More]
- Mounting: Cylindrical Body
- Plunger Actuation: Spring-actuated
- Type: Work Support
- Locking Actuation.: Hydraulic