Work Support Work Supports and Fixture Jacks
from Imao-Fixtureworks
Body. A5052 aluminum. Anodized. Piston / Locking Shaft. S45C steel. Electroless nickel plated. Cylinder. A5056 aluminum. Anodized [See More]
- Type: Work Support
- Stroke: 0.1575
- Plunger Actuation: None (mechanically adjusted)
from Jergens, Inc.
Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw... [See More]
- Type: Work Support
from Imao-Fixtureworks
Body. Steel (S45C). Black oxide. Piston. Steel (SCM440). Heat treated. Black oxide [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.2362 to 0.3937
- Plunger Actuation: None (mechanically adjusted)
- Stroke: 0.1181 to 0.1575
from Jergens, Inc.
Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Imao-Fixtureworks
Body. Steel (S45C). Black Oxide Finish. Piston. Steel (SK95). Quenched and tempered. Black Oxide Finish. Feature. The positive locking mechanism allows the ball-thumb-screw style to offer high support capacities. [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.5512 to 1.3
- Plunger Actuation: Air / Fluid Actuated
- Stroke: 0.2362 to 0.3937
from Jergens, Inc.
Do DOUBLE DUTY with Jergens 5-Axis Self Centering Vises and the recently released Dual Station Center Jaw! Available to convert your currently existing Jergens 5-Axis Self Centering Vises OR purchase with a new vise!. Steel Machinable Soft Jaw. Doubles workholding capacity on single vise. By... [See More]
- Type: Work Support
from Imao-Fixtureworks
Body. Steel (S45C). Black oxide finish. Piston & Locking Pin. Steel (SK95). Quenched and tempered. Black oxide finish. Spindle. Steel (S45C). Quenched and tempered. Black oxide finish. Knob. FC200 cast iron. Chrome plated [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6299 to 0.9449
- Plunger Actuation: None (mechanically adjusted)
- Stroke: 0.1575 to 0.2362
from Jergens, Inc.
Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array of workpiece sizes. The quick-change jaws incorporate a pull-down feature to actively minimize jaw... [See More]
- Type: Work Support
from Imao-Fixtureworks
Body. Steel (S45C). Black oxide finish. Piston. Steel (SK4). Quenched and tempered. Black oxide finish. Adjustable Spindle. Steel (S45C). Heat treated on edge. Black oxide finish. Knob. Polyamide plastic. Black [See More]
- Type: Work Support
- Stroke: 0.2362 to 0.3937
- Plunger / Suppport Surface Diameter: 0.6299 to 0.8268
from Jergens, Inc.
Jergens 2-Way Valves are in-line ball valves. They are used as a shut-off valve in simple circuits. Jergens 3-Way Valves are similar to 2-Way Valves but have a third port which is generally used as a vent or exhaust. [See More]
- Type: Work Support
from Imao-Fixtureworks
Supplied With. ・PTNS1-12 :2 of parallel pin, φ6 ( h7 ) ×20L 1 of THP12 Protection Plugs For Tapped Holes. ・PTNS1-16 :2 of parallel pin, φ8 ( h7 ) ×25L 1 of THP16 Protection Plugs For Tapped Holes. Feature High... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.02 to 1.3
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Imao-Fixtureworks
Body. Aluminum (A5052). Anodized. Piston. SK95 steel. Quenched & tempered. Black oxide finished. Locking Shaft. S45C steel. Electroless nickel plated [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.2756 to 0.3150
- Plunger Actuation: Air / Fluid Actuated
- Stroke: 0.1181 to 0.1575
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Imao-Fixtureworks
Features. The piston can be locked/unlocked with one-touch operation and keeps stable support capacity. The displacement of the piston is not exceeding 3 μm when it is locked. This helps keep the accuracy of the workpiece high. Can be used by remote control [See More]
- Type: Work Support
- Stroke: 0.1181
- Plunger / Suppport Surface Diameter: 0.3150
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Imao-Fixtureworks
Body. Steel (S45C). Black oxide finish. Piston. Steel (SK95). Quenched and tempered. Black oxide finish [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.4724 to 0.9843
- Plunger Actuation: Spring-actuated
- Stroke: 0.2362 to 0.3937
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change ” systems, including Ball Lock ® and ZPS, for maximum productivity. Contact our Technical Sales... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to custom fit or weld the brackets into the fixture. The cylinder clamping area is concentric to the O.D. of the... [See More]
- Type: Work Support
from Jergens, Inc.
Mechanical double sided clamping modules for setup optimized clamping. These units feature a single body with integral. clamping modules on the top and bottom of the housing that can be locked and unlocked independently. When used with. t-slot pull studs, these clamping modules can be easily clamped... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Jergens, Inc.
Jergens recommends the use of a gauge kit with any standard booster. Guage Kits include (1) Hydraulic Gauge, (1) Nipple Fitting Union, and (1) Hydraulic Circuit Control Block. [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Jergens, Inc.
Haas ® Pre-Engineered Ball Lock ® Fixture Kits are designed for Haas ® Model No.'s MINI-MILL, VF-E, VF-0, VF-1, VF-OE, VF-2, VF-3, VF-4, & VF-5. Please use the "Jergens Ball Lock Mounting System_Ball Lock Fixtures Kits For HAAS_Catalog" for additional kit selection assistance. [See More]
- Type: Work Support
from Jergens, Inc.
Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for bolt mounting, a handle with PVC grip fitted vertically, and a fixed spindle or setscrew position which... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a typical application, a... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Jergens, Inc.
These clamps feature a high friction tungsten carbide coating on the clamping faces of the jaws. They are an ideal choice when clearly visible clamping marks are not allowed on the workpiece but high friction is still needed. High friction holding can be attained with lower clamping forces making... [See More]
- Type: Work Support
from Jergens, Inc.
Allows for easy conversion from twin station to single station vise. Hard coat anodized aluminun. Product includes mounting screws [See More]
- Type: Work Support
from Jergens, Inc.
Easily mounts to side of twin vise. Allows for precise part allocation. Jergens Production Vises Features & Benefits: Fastest quick change jaw system - Reduce set-up time and parts change over. Wide/Full jaw travel - Larger workpiece holding capacity. Easy to remove center fixed jaw - Quick... [See More]
- Type: Work Support
from Jergens, Inc.
Now a pallet with both mounting patterns for both 52mm and 96mm top tooling!. Jergens Quick-Loc ™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on base receivers. The basis of... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Quick-Loc ™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc ™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish:... [See More]
- Type: Work Support
from Jergens, Inc.
Jergens Self-Centering Vise Inserts provide extra secure holding for raw material and first operations. Features, Benefits, & Product Specifications: Material: Case-Hardened Steel. Designed for extra secure holding. Easy installation [See More]
- Type: Work Support
from Jergens, Inc.
Hydraulically-locked Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering resistance to any clamping forces acting counter to the direction of travel of the piston. In a... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Jergens, Inc.
Jergens STAYLOCK ® Swing Clamps are designed to be used when accessible loading and unloading of a workpiece is required. Features, Benefits, & Product Specifications: The clamping arm rotates 80 ° away from the workpiece. Operates in any position & is sealed so it can be used with... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
Ford GVOSS A255B175C3-1 Bracket [See More]
- Type: Work Support
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.6299 to 1.38
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 2.44 to 3.5
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
Ford GVOSS A310B130C100-1 Bracket [See More]
- Type: Work Support
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.7870
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.62
from Vektek, LLC
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip ™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip ™ Return Position Sensors monitor supports to prevent... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
Ford GVOSS A350B250C3-1 Bracket [See More]
- Type: Work Support
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.02
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Threaded Body
from Vektek, LLC
TuffGrip ™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip ™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
ASC020-PD STOP BLOCK WITH. SENSOR [See More]
- Type: Work Support
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.3937
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.17 to 3.56
from Vektek, LLC
For Supporting Fragile Parts or use in Harsh Environments. Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments. Normally retracted plungers provide additional clearance for part loading. Advance them with... [See More]
- Type: Work Support
- Locking Actuation.: Pneumatic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 1.5
from Tech Rim Standards, LLC
AAB100M RISER [See More]
- Type: Work Support
- Height (compressed): 3.94
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.7870 to 1.97
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.27 to 6.06
from Vektek, LLC
For Supporting Fragile Parts or Use In Harsh Environments. Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments (where contaminants such as aluminum or cast iron fines, corrosive or tacky coolants are... [See More]
- Type: Work Support
- Locking Actuation.: Pneumatic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
AAB101A RISER [See More]
- Type: Work Support
- Height (compressed): 3.94
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work Supports allow fine-tuning... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.81 to 3.58
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.74 to 6.85
from Vektek, LLC
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.5000
from Tech Rim Standards, LLC
AAB101M RISER [See More]
- Type: Work Support
- Height (compressed): 3.94
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.06 to 1.42
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.78 to 3.94
from Vektek, LLC
For Retracted Plunger Applications. Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Air / Fluid Actuated
- Plunger / Suppport Surface Diameter: 0.8071
from Tech Rim Standards, LLC
AAB150M RISER [See More]
- Type: Work Support
- Height (compressed): 5.91
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.3937
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.17 to 3.56
from Vektek, LLC
For supporting most parts. Available in four capacities from. 4.4 kN to 55.6 kN, to support light. weight parts, heavy parts or. "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will... [See More]
- Type: Work Support
- Locking Actuation.: Mechanical
- Plunger Actuation: Spring-actuated
- Plunger / Suppport Surface Diameter: 1.5
from Tech Rim Standards, LLC
AAB151A RISER [See More]
- Type: Work Support
- Height (compressed): 5.91
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Fluid-advanced Work Supports provide extra... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.7870 to 1.97
- Plunger Actuation: Air / Fluid Actuated
- Height (compressed): 3.27 to 6.06
from Vektek, LLC
Available in four capacities from 1,000 to 12,500 lb., adapt to support fragile parts, heavy parts or "hog out" applications. When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give you "floating" locators... [See More]
- Type: Work Support
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Plunger / Suppport Surface Diameter: 0.6300
from Tech Rim Standards, LLC
AAB151M RISER [See More]
- Type: Work Support
- Height (compressed): 5.91
from Carr Lane Manufacturing Co.
FEATURES: Spring-extended work support with an extremely low profile. Ideal for supporting in hard-to-reach places, because the handle can be positioned for convenient access. Turning the handle counterclockwise unlocks the plunger, allowing the plunger to float. Turning the handle clockwise locks... [See More]
- Type: Work Support
- Locking Actuation.: Mechanical
- Plunger Actuation: None (mechanically adjusted)
- Plunger / Suppport Surface Diameter: 0.5910 to 1.1
from Tech Rim Standards, LLC
AAB200M RISER [See More]
- Type: Work Support
- Height (compressed): 7.87
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The flange-base version shown here has a... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 1.06 to 1.42
- Plunger Actuation: Spring-actuated
- Height (compressed): 3.78 to 3.94
from Tech Rim Standards, LLC
AAB201A RISER [See More]
- Type: Work Support
- Height (compressed): 7.87
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The threaded-body version shown here is... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.7870
- Plunger Actuation: Spring-actuated
- Height (compressed): 3.62
from Tech Rim Standards, LLC
AAB201M RISER [See More]
- Type: Work Support
- Height (compressed): 7.87
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The mini threaded-body version shown here is... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.3937
- Plunger Actuation: Spring-actuated
- Height (compressed): 3.17 to 3.56
from Tech Rim Standards, LLC
AAB250M RISER [See More]
- Type: Work Support
- Height (compressed): 9.84
from Carr Lane Manufacturing Co.
FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. The threaded-body Work Supports shown here... [See More]
- Type: Work Support
- Plunger / Suppport Surface Diameter: 0.7870 to 1.97
- Plunger Actuation: Spring-actuated
- Height (compressed): 3.27 to 6.06
from Tech Rim Standards, LLC
AAB251A RISER [See More]
- Type: Work Support
- Height (compressed): 9.84
from Tech Rim Standards, LLC
AAB251M RISER [See More]
- Type: Work Support
- Height (compressed): 9.84
from Tech Rim Standards, LLC
AAB300M RISER [See More]
- Type: Work Support
- Height (compressed): 11.81
from Tech Rim Standards, LLC
AAB301A RISER [See More]
- Type: Work Support
- Height (compressed): 11.81
from Tech Rim Standards, LLC
AAB301M RISER [See More]
- Type: Work Support
- Height (compressed): 11.81
from Tech Rim Standards, LLC
AAB350M RISER [See More]
- Type: Work Support
- Height (compressed): 13.78
from Tech Rim Standards, LLC
AAB351A RISER [See More]
- Type: Work Support
- Height (compressed): 13.78
from Tech Rim Standards, LLC
AAB351M RISER [See More]
- Type: Work Support
- Height (compressed): 13.78
from Tech Rim Standards, LLC
AAB400M RISER [See More]
- Type: Work Support
- Height (compressed): 15.75
from Tech Rim Standards, LLC
AAB401A RISER [See More]
- Type: Work Support
- Height (compressed): 15.75
from Tech Rim Standards, LLC
AAB401M RISER [See More]
- Type: Work Support
- Height (compressed): 15.75