Pipe / Tube Sealing Glands
from Conax Technologies
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample... [See More]
- Application: Cable & Wire; Pipe / Tube; Probes; Sensors
- Mounting Size: 0.9800 to 2.38
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing... [See More]
- Application: Pipe / Tube; Probes
- Mounting Size: 0.1250 to 0.5000
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Features: Seals 1 to 16 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Temperature Range From -400 °F to +1600 °F (-240 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.1250 to 0.5900
- Material: Stainless Steel
- Number of Elements: 1 to 16
from Conax Technologies
Features: Seals 1 or More Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Temperature Range From -400 °F to +1600 °F (-240 °C to +870... [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.2500 to 0.8400
- Material: Stainless Steel
- Number of Elements: 2 to 27
from Conax Technologies
Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy... [See More]
- Application: Pipe / Tube
- Mounting Size: 0.2500 to 1.05
- Material: Stainless Steel
- Number of Elements: 1
from icotek Corp
The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages &... [See More]
- Application: Cable & Wire; Pipe / Tube
- Operating Temperature: -40 to 212
- Material: Brass, nickel-plated
from icotek Corp
The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages &... [See More]
- Application: Cable & Wire; Pipe / Tube
- Operating Temperature: -40 to 212
- Material: Brass, nickel-plated
from icotek Corp
The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages &... [See More]
- Application: Cable & Wire; Pipe / Tube
- Operating Temperature: -40 to 212
- Material: Brass, nickel-plated
from icotek Corp
The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages &... [See More]
- Application: Cable & Wire; Pipe / Tube
- Operating Temperature: -40 to 212
- Material: Brass, nickel-plated
from icotek Corp
The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame. Advantages &... [See More]
- Application: Cable & Wire; Pipe / Tube
- Operating Temperature: -40 to 212
- Material: Brass, nickel-plated