Nylon / Polyamide Sealing Glands
from RS Components, Ltd.
Lapp 53112688 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.3543 to 0.6693
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 2
- Application: Cable & Wire
- Opening Diameter: 0.0602
from Takachi Electronics Enclosure Co., Ltd.
Split type sealing insert can protect cables with connector. Selectable from M25 and M32 thread size. Suitable for φ5mm ~ φ6.5mm and φ7.5mm ~ φ10.5mm cables. Color : Available from Black and Light gray. Protection class : Equivalent to IP67 (In-house test). [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.9843 to 1.26
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
Lapp 53112686 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.1772 to 0.3937
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Application: Cable & Wire
from Takachi Electronics Enclosure Co., Ltd.
Multi-hole cable gland with M threads. Multiple cables can be protected with a single cable gland. Up to a maximum of 6 cables can be used with 1 cable gland. 5 thread sizes for M12 ・M16 ・M20 ・M25 ・M32 are available in light gray and black. Cable range : φ1.5mm... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.4803 to 1.27
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
Lapp 53112687 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.2756 to 0.5118
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.0878
from Takachi Electronics Enclosure Co., Ltd.
General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7 ~PG29 thread size, compatible with φ3mm ~ φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating... [See More]
- Material: Polyamide / Nylon
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.9843
from RS Components, Ltd.
HENSEL AKM 20 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.2559 to 0.5315
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna or TPE Sealing Gland
- Mounting Size: 4
- Application: Cable & Wire
- Opening Diameter: 0.0661
from Takachi Electronics Enclosure Co., Ltd.
Low cost cable glands made from polyamide material. Wide selection, for M8 ~ M63, suitable for Φ1mm ~ Φ44 mm cable. High oil resistant NBR rubber sealing and O-ring. Protection class : IP67. Operating temperature : -20 ℃ ~ +80 ℃. 100 pcs value pack is also available. [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.3150 to 2.48
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
HENSEL ADG 20 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.1969 to 0.5118
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Application: Cable & Wire
from Takachi Electronics Enclosure Co., Ltd.
L-shape cable gland with M type threads. Allow wires to be routed vertically. 4 thread sizes for M16 ・M20 ・M25 ・M32 are available. Cable range : φ5mm ~ φ22mm. Protecting class : IP67. Color : Black / similar to RAL9005 [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.6339 to 1.26
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
HENSEL ASS 63 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.7874 to 1.89
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M32 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Opening Diameter: 0.0949
- Application: Cable & Wire
from Takachi Electronics Enclosure Co., Ltd.
Strain relief cable gland for protecting cables. 7 sizes for M8 ・M10 ・M12 ・M16 ・M20 ・M25 in light gray and black are available. Cable range : φ1mm ~ φ16mm. Protecting class : Equivalent to IP67 (In-house test) [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.4724 to 0.9843
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
HENSEL AKM 12 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.1575 to 0.2362
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.0709
from Takachi Electronics Enclosure Co., Ltd.
Weatherproof cable gland equipped with high ultraviolet and degradation resistant silicone sealing insert and O-ring. Recommended to use outdoors where waterproofing is critical. Wide selection, for M8 ~ M50, suitable for Φ1mm ~ Φ38 mm cable. IP67 protection class. Protection class : IP67. [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.3150 to 1.97
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
HENSEL AKM 16 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.1969 to 0.3937
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Application: Cable & Wire
from RS Components, Ltd.
HENSEL ASS 50 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.8268 to 1.38
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.0709
from RS Components, Ltd.
cable gland IP66/IP67/IP69 [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.7480 to 1.1
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 2
- Application: Cable & Wire
- Opening Diameter: 0.1531
from RS Components, Ltd.
cable gland IP66/IP67/IP69 [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.5906 to 0.8268
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray" [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Opening Diameter: 0.1154
- Application: Cable & Wire
from RS Components, Ltd.
HENSEL AKMF 40 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.7480 to 1.1
- Application: Cable & Wire
from DigiKey
"Cable Grip - 90 ° 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Mounting Size: 15
- Application: Cable & Wire
- Opening Diameter: 0.0878
from RS Components, Ltd.
HENSEL ADG 32 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.08"" ~ 0.14"" (2.0mm ~ 3.5mm) Nylon 1/4"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland.
- Mounting Size: 4
- Application: Cable & Wire
- Opening Diameter: 0.0870
from RS Components, Ltd.
HENSEL ASS 20 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.1969 to 0.5315
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.20"" ~ 0.27"" (5.1mm ~ 6.7mm) Nylon 1/4"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.1984
from RS Components, Ltd.
HENSEL ASS 32 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.4724 to 0.8268
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 3/8"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 2
- Application: Cable & Wire
- Opening Diameter: 0.0870
from RS Components, Ltd.
HENSEL AKM 25 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.4331 to 0.6693
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.1984
from RS Components, Ltd.
HENSEL ASS 25 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.3150 to 0.6693
- Application: Cable & Wire
from DigiKey
"Cable Grip - 90 ° 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/Buna N or TPE Sealing Gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.1720
from RS Components, Ltd.
HENSEL AKM 50 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 1.06 to 1.38
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.06"" ~ 0.25"" (1.6mm ~ 6.4mm) Nylon 1/2"" NPT Black" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Mounting Size: 5
- Application: Cable & Wire
- Opening Diameter: 0.1787
from RS Components, Ltd.
HENSEL ASS 12 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 0.0787 to 0.1969
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; 304 Stainless Steel Body and sealing nut with nylon 6/6 and TPE co-molded finger/gland assembly SBR Sealing Washer
- Mounting Size: 1
- Application: Cable & Wire
- Opening Diameter: 0.0508
from RS Components, Ltd.
HENSEL ADG 25 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 Non-halogenated w/Buna N Sealing Gland
- Mounting Size: 4
- Application: Cable & Wire
- Opening Diameter: 0.0669
from RS Components, Ltd.
HENSEL ADG 50 Cable Gland [See More]
- Material: Polyamide / Nylon; Polyamide
- Opening Diameter: 1.06 to 1.38
- Application: Cable & Wire
from DigiKey
"Cable Grip - 90 ° 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from bisco industries
Cordgrips [See More]
- Material: Polyamide / Nylon; Nylon 6/6 w/TPE Sealing Gland
- Application: Cable & Wire
from RS Components, Ltd.
Alpha Wire PMC12 SL080 Cable Gland [See More]
- Material: Polyamide / Nylon; Chloroprene rubber (o-ring/seal), polyamide
- Opening Diameter: 0.1181 to 0.2559
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Polybutylene Terephthalate (PBT) 1/2"" NPT Black" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from RS Components, Ltd.
Alpha Wire PMC20 SL080 Cable Gland [See More]
- Material: Polyamide / Nylon; Chloroprene rubber (o-ring/seal), polyamide
- Opening Diameter: 0.2362 to 0.4724
- Application: Cable & Wire
from DigiKey
"Cable Grip - 90 ° 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from Enclosure Solutions, Inc.
Non-Metallic Cable Glands / IP-68 /UL-Listed*. Manage cables through the walls of your enclosures with these high-quality, unique, non-metallic cord grips. Molded in nylon with EPDM seals, all of these products are rated "IP-68" and are RoHS compliant. Many also carry a UL listing. Available in... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1575 to 0.2756
- Application: Cable & Wire
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.5490
- Application: Cable & Wire
- Operating Temperature: -40 to 225
from Automation24, Inc.
PFLITSCH M12x1.5 - 514GFK/212/OR - 25550.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 0.4724
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP's SKINTOP ® CUBE provides an innovative approach to multi-cable bushing systems. Fast and easy assembly and disassembly than other multi-cable bushing systems. Inventory reduced by large 4-16mm clamping range. Modules can be assembled with cable before installation in the frame. Oil-,... [See More]
- Material: Polyamide / Nylon; Glass Fiber Reinforced Polyamide
- Application: Cable & Wire
from Alpha Wire
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.2362
- Application: Cable & Wire
from R. STAHL, Inc.
Explosion protection type "increased safety". Degree of protection IP68. Ex e and Ex i versions. As single or multi-cable entry. Integrated plug (accessory) for closing unused cable entries. Cable diameter ranges from 4 ... 48 mm. Protective collar with sprayed-on sealing lip (up to M32 x 1.5). The... [See More]
- Material: Polyamide / Nylon; Fiber Glass Reinforced
- Mounting Size: 0.4724 to 2.48
- Application: Cable & Wire
- Opening Diameter: 0.7087 to 2.95
from Essentra Components
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately. [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1969 to 0.3150
- Application: Cable & Wire
from PHOENIX CONTACT USA
Plastic cable connection with slotted seal, for connector with pre-wired cable, IP66, M25 connection thread, clear width: 18.2 mm [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1181 to 0.2756
- Application: Cable & Wire
- Operating Temperature: 68 to 212
from Weidmuller
Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass. [See More]
- Material: Polyamide / Nylon; Polystyrene
- Mounting Size: 0.2559 to 1.73
- Application: Cable & Wire
- Opening Diameter: 0.3150 to 0.7087
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® MS-M ATEX and MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class ”e ” security. SKINTOP ® MS-M ATEX and MSR-M ATEX are recommended for use in the chemical and... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0780 to 1.77
- Application: Cable & Wire
- Pressure Rating: 145
from SAB North America
Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray. [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.1180 to 0.2560
- Application: Cable & Wire
- Number of Elements: 6
from icotek GmbH
Product description. The Cable Entry System range KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the cabinet. For routing cables and conduits up to 34 mm diameter. Advantages. Installation at an angle of 90° to the... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 2.26
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 1.34
from Stahlin Enclosures
The body and sealing nut are manufactured with a tough, impact resistant nylon. Together the nut and washer form a positive sealing grip when installed through an enclosure wall. The oil resistant neoprene grommet and nylon washer fit tightly around an entrance cord, sealing out moisture, dust and... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.2500
- Application: Cable & Wire
from Davies Molding, LLC
Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.4724
- Application: Cable & Wire
- Operating Temperature: -22 to 248
from Hubbell Electrical Products
90 DEG TYPE. NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL. 1 15/16 INCH L X 2 1/2 INCH H SIZE. UL, CSA APPROVAL. CORROSION RESISTANT APPLICATION. 1/2 INCH THREAD SIZE. 0.125 TO 0.187 INCH CORD SIZE. HUBBELL[R] BRAND. COLOR CODE ORANGE. FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.5000
- Application: Cable & Wire
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 1.04
- Application: Cable & Wire
- Operating Temperature: -4 to 176
from Automation24, Inc.
Blind plug PFLITSCH M16x1.5 - 514GFK/216/OR - 25551.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 0.6299
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP's SKINTOP ® CUBE MULTI provides optimum sealing, strain relief, and packing density. High-strength gel bushing inserts allow for easy installation and removal of cables. When routed through the gel membrane, the cable is sealed by the static friction between the gel and cable. The gel... [See More]
- Material: Polyamide / Nylon; Glass Fiber Reinforced Polyamide
- Application: Cable & Wire
from Alpha Wire
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.2362
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2559
from R. STAHL, Inc.
Version Ex e II. Degree of protection IP68. Usable for portable equipment. For flexible connecting cable [See More]
- Material: Aluminum; Polyamide / Nylon
- Mounting Size: 0.6299 to 2.48
- Application: Cable & Wire
- Opening Diameter: 0.7480 to 2.68
from Essentra Components
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1181 to 0.3937
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
The SKINTOP ® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the innovative EMC brush, tighten the cap, and the connection is made. The SKINTOP ® MS-M BRUSH PLUS sizes... [See More]
- Material: Brass; Polyamide / Nylon; Elastomer, Nickel-Plated Brass
- Opening Diameter: 0.3540 to 3.86
- Application: Cable & Wire
- Pressure Rating: 72.52
from SAB North America
Impact resistant suitable for industrial applications water tight corrosion resistant. The latest technology suitable for the highest demands watertight offering excellent strain relief. Nickel plated brass strain relief with CR bushing. [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.1180 to 0.2560
- Application: Cable & Wire
- Number of Elements: 1
from Davies Molding, LLC
Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]
- Material: Polyamide / Nylon
- Operating Temperature: -22 to 248
- Application: Cable & Wire
from Hubbell Electrical Products
STRAIGHT TYPE. NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL. 63/64 INCH DIA X 1 17/32 INCH L SIZE. UL, CSA APPROVAL. CORROSION RESISTANT APPLICATION. 3/8 INCH THREAD SIZE. 0.125 TO 0.187 INCH CORD SIZE. HUBBELL[R] BRAND. COLOR CODE ORANGE. FOR CHEMICAL, FOOD PROCESSING FACILITY AND... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.3750
- Application: Cable & Wire
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Material: Polyamide / Nylon
- Pressure Rating: 70
- Application: Cable & Wire
- Operating Temperature: -4 to 176
from Automation24, Inc.
Blind plug PFLITSCH M20x1.5 - 514GFK/220/OR - 25552.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 0.7874
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP's SKINTOP ® ST-M ISO product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from high-pressure cleaners... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1378
from Alpha Wire
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.3150
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2559
from Essentra Components
Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1772 to 0.3071
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 3/4 in, Form Size F3. [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from LAPP
SKINTOP ® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands ’ contact springs establish a continuous electrical... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.1180 to 1.38
- Application: Cable & Wire
- Pressure Rating: 72.52
from SAB North America
Strain relief gland offering maximum protection against conductor fatigue caused by flexing cables. Spiral top Polyamide (PA6) strain relief with CR bushing. Available in black and gray. [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.5120 to 0.7090
- Application: Cable & Wire
- Number of Elements: 1
from Davies Molding, LLC
Features and Benefits. ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland material:... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.4724
- Application: Cable & Wire
- Operating Temperature: -22 to 248
from Automation24, Inc.
PFLITSCH M25x1.5 - 514GFK/225/OR - 25553.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 0.9843
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015410. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015410 AVAILABILITY : Contact... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.1370
from Alpha Wire
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.3150
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2559
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. [See More]
- Material: Brass; Polyamide / Nylon; Silicone, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.77
- Application: Cable & Wire
- Pressure Rating: 72.52 to 145
from Automation24, Inc.
Blind plug PFLITSCH M32x1.5 - 514GFK/232/OR - 25554.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 1.26
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015420. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015420 AVAILABILITY : Contact... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.1570
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features. - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® MS-M-XL/MSR-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.38
- Application: Cable & Wire
- Pressure Rating: 145
from Automation24, Inc.
Blind plug PFLITSCH M40x1.5 - 514GFK/240/OR - 25555.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 1.57
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015430. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015430 AVAILABILITY : Contact... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.5118
- Application: Cable & Wire
- Opening Diameter: 0.1970
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® MS-XL/MSR-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0780 to 0.9850
- Application: Cable & Wire
- Pressure Rating: 72.52
from Automation24, Inc.
Blind plug PFLITSCH M50x1.5 - 514GFK/250/OR - 25556.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 1.97
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015440. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015440 AVAILABILITY : Contact... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.3540
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® MS- NPT/MSR- NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment,... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.77
- Application: Cable & Wire
- Pressure Rating: 72.52
from Automation24, Inc.
Blind plug PFLITSCH M63x1.5 - 514GFK/263/OR - 25557.9 [See More]
- Material: Polyamide / Nylon; Polyamide GRP
- Mounting Size: 2.48
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from Lapp Tannehill
LAPP SKINTOP ® BT bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. LAPP part number 53015450. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015450 AVAILABILITY : Contact... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.5120
from TelephoneStuff.com
Straight male cord connectors. Features. - NPT Size 1/2" NPT. - Cord Crip Cable Range .25"- .38". - Material Gray Nylon. - Ingress Protection IP66-. - Operating Temperature -40 ° F to 225 ° F (-40 ° C to 107 ° C)-. - Hazardous Locations Hubbell cord connectors are suitable for... [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from LAPP
The SKINTOP ® BT/BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. Application Advantages. • Excellent bending protection for cable protection andfunctional reliability. [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1370 to 0.7090
- Application: Cable & Wire
- Pressure Rating: 72.52
from Automation24, Inc.
Lapp cable gland S1101 - SLN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 1
- Application: Cable & Wire
- Opening Diameter: 0.7480 to 0.9843
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.2756
- Application: Cable & Wire
- Opening Diameter: 0.0980
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems, and industrial plants. Application Advantage. •... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.1570 to 1.77
- Application: Cable & Wire
- Pressure Rating: 72.52
from Automation24, Inc.
Lapp cable gland S1112 - SLN 1/2" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1/2" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.5000
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.4724
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015610. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.1370
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. Application Advantage. • Superior bending protection for cable conservation and... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.0590 to 0.8270
- Application: Cable & Wire
- Pressure Rating: 70
from Automation24, Inc.
Lapp cable gland SLN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. Suitable for cables with... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.7500
- Application: Cable & Wire
- Opening Diameter: 0.5118 to 0.7087
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015620. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.1570
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® CLICK FLEX is an innovative cable insertion system that providesfast, highly flexible assembly. Easy snap-in-place installation results in fixed,centered, strain relief with maximum protection in seconds. Liquid-tightspiral strain relief offers additional safety against overstress and... [See More]
- Material: Polyamide / Nylon; Elastomer
- Opening Diameter: 0.1380 to 0.8270
- Application: Cable & Wire
- Pressure Rating: 58.02 to 72.52
from Automation24, Inc.
Lapp reducer bushing cable gland S1201 - SLRN 1" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 1
- Application: Cable & Wire
- Opening Diameter: 0.5512 to 0.8268
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015630. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.5118
- Application: Cable & Wire
- Opening Diameter: 0.2360
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® SLM/SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland with metric thread that is universally suited for all types of machinery & equipment, including automation, motion control, process control, and robotics. Application Advantages. • The heavy duty... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.0390 to 1.77
- Application: Cable & Wire
- Pressure Rating: 70
from Automation24, Inc.
Lapp reducer bushing cable gland S1212 - SLRN 1/2" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 1/2" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.5000
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.3543
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015640. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.3540
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. Application Advantage. • Up to 70%... [See More]
- Material: Polyamide / Nylon
- Opening Diameter: 0.0390 to 0.8270
- Application: Cable & Wire
- Pressure Rating: 58.02 to 72.52
from Automation24, Inc.
Lapp reducer bushing cable gland S1234 - SLRN 3/4" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/4" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.7500
- Application: Cable & Wire
- Opening Diameter: 0.3543 to 0.6299
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015650. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.5120
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 0.4920
- Application: Cable & Wire
- Opening Diameter: 0.0980 to 0.2560
from Automation24, Inc.
Lapp reducer bushing cable gland S1238 - SLRN 3/8" SKINTOP GY is a durable, liquid-tight, easy to assemble strain relief cable gland with 3/8" NPT back thread. It is universally suited for all types of machinery & equipment, including automation, motion control, process, control, and robotics. [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.3750
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.2362
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.2756
- Application: Cable & Wire
- Opening Diameter: 0.0590
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Material: Polyamide / Nylon
- Mounting Size: 1.31
- Application: Cable & Wire
- Opening Diameter: 0.7480 to 1
from Automation24, Inc.
Lapp cable gland 53111000 - SKINTOP ST-M 12x1.5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 3.5-7mm... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1378 to 0.2756
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015710. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.0790
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns. Typical applications can be... [See More]
- Material: Polyamide / Nylon; Stainless Steel; Silicone
- Pressure Rating: 72.52
- Application: Cable & Wire
- Operating Temperature: -40 to 212
from Automation24, Inc.
Lapp cable gland 53111020 - Lapp SKINTOP ST-M 20x1.5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 6-13mm... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.2362 to 0.5118
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015720. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.0790
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food &... [See More]
- Material: Polyamide / Nylon; Stainless Steel; Silicone
- Opening Diameter: 0.0780 to 0.8270
- Application: Cable & Wire
- Pressure Rating: 72.52
from Automation24, Inc.
Lapp cable gland 53111030 - SKINTOP ST-M 25x1,5 RAL 7001 is proven to withstand the most demanding cleaning procedures for industrial machinery with high-pressure cleaners and hot water. Polyamide body, and NBR sealing material provide robust construction, and a cable diameter range of 8-17mm allows... [See More]
- Material: Polyamide / Nylon; PA
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.3150 to 0.6693
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015730. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.5118
- Application: Cable & Wire
- Opening Diameter: 0.1570
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PA - 96570.0 [See More]
- Material: Polyamide / Nylon; Polyamide PA66-6
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.2953
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015740. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.2360
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips. - Thread Type: N.P.T. - Grip... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212PAn - 96570.1 [See More]
- Material: Polyamide / Nylon; Polyamide PA66-6
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.2953
from Lapp Tannehill
LAPP SKINTOP ® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015750. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.3540
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PA - 96571.0 [See More]
- Material: Polyamide / Nylon; Polyamide PA66-6
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.4331
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015800. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.2756
- Application: Cable & Wire
- Opening Diameter: 0.0980
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216PAn - 96571.1 [See More]
- Material: Polyamide / Nylon; Polyamide PA66-6
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.4331
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015810. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.1370
from TelephoneStuff.com
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal... [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220PA - 96572.0 [See More]
- Material: Polyamide / Nylon; Polyamide PA66-6
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.5512
from Lapp Tannehill
LAPP SKINTOP ® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number 53015820. MANUFACTURER : LAPP MANUFACTURER PART NUMBER :... [See More]
- Material: Polyamide / Nylon; Polyamide
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.1570
from TelephoneStuff.com
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal... [See More]
- Material: Polyamide / Nylon
- Application: Cable & Wire