Brass Sealing Glands
from Takachi Electronics Enclosure Co., Ltd.
Optimal contact spring provides excellent shield contact and the smallest possible transfer impedance. Clawed lock nut makes a good EMC shield contact possible on conductive enclosures. Shape of the contact spring not only allows for a large clamping range to the shield but also enables easy and... [See More]
- Material: Brass
- Mounting Size: 0.4724 to 1.26
- Application: Cable & Wire
- Number of Elements: 1
from bisco industries
Cordgrips [See More]
- Material: Brass; Nickel plated brass w/ FPM (viton) gland
- Mounting Size: 6
- Application: Cable & Wire
- Opening Diameter: 0.0419
from RS Components, Ltd.
Lapp 53112570 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.1378 to 0.2756
- Application: Cable & Wire
from DigiKey
"NPT 3/8"", EMC CABLE GLAND, MOVIN" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Note: Ventilation. IP68,. Bending protection for cable. Integrate cable gland with Vent. Material: Brass in Nickel Plate. Please feel free contact with me for the datasheet. [See More]
- Material: Brass
- Opening Diameter: 1.5
- Application: Cable & Wire
from Altech Corp.
Altech ’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased... [See More]
- Material: Brass; Nickel-Plated Brass
- Mounting Size: 0.1181 to 0.2362
- Application: Cable & Wire
- Operating Temperature: -13 to 248
from Takachi Electronics Enclosure Co., Ltd.
Heat resistant sealing insert made of FPM material. Resistant up to 200 ℃. IP68 1bar / 30min high performance waterproof cable gland. Protection class : IP68 1bar / 30min. 10m depth immersion for 30 minutes. Operating temperature : -40 ℃ ~ +200 ℃. Compliant with EN50262 Var. A [See More]
- Material: Brass
- Mounting Size: 0.3937 to 1.26
- Application: Cable & Wire
- Number of Elements: 1
from bisco industries
Cordgrips [See More]
- Material: Brass; Nickel-Plated Brass Body w/TPE Seal
- Mounting Size: 50
- Application: Cable & Wire
- Opening Diameter: 0.1039
from RS Components, Ltd.
Lapp 53112571 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.1772 to 0.3937
- Application: Cable & Wire
from DigiKey
"NPT 1/2"", EMC CABLE GLAND, MOVIN" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Brass Cable Glands (S type). Product details. Thread :Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short time up to 120 ℃. [See More]
- Material: Brass
- Application: Cable & Wire
from Takachi Electronics Enclosure Co., Ltd.
High water protection IP68 (1bar / 30min) metal cable gland. Wide selection, for M6 ~ M50 and PG7 ~ PG16. Suitable for Φ2 mm ~ Φ42 mm cable. Protection class: IP68 1bar / 30min. Operating temperature: -40 ℃ ~ +100 ℃. Compliant with EN50262 Ver. A [See More]
- Material: Brass
- Mounting Size: 0.2362 to 1.97
- Application: Cable & Wire
- Number of Elements: 1
from RS Components, Ltd.
Lapp 53112572 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.2756 to 0.5118
- Application: Cable & Wire
from DigiKey
"NPT 1/2"", EMC CABLE GLAND, MOVIN" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Brass Cable Glands. Product details. Thread :Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short time up to 120 ℃. ( can... [See More]
- Material: Brass
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112573 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.3543 to 0.6693
- Application: Cable & Wire
from DigiKey
"NPT 3/4"", EMC CABLE GLAND, MOVIN" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Double Sealed Armoured Cable Gland. Product details. Materials: BrassThread: G(PF)Features: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. Protection degree :IP65-10... [See More]
- Material: Brass
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112574 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.4331 to 0.8268
- Application: Cable & Wire
from DigiKey
"NPT 1"", EMC CABLE GLAND, MOVING" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good?. Sealed enclosures are protected against dust and moisture from the outside, but can not prevent the formation of condensation inside the product due to the. temperature... [See More]
- Material: Brass
- Opening Diameter: 1.5
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112530 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.1378 to 0.2756
- Application: Cable & Wire
from DigiKey
"NPT 1-1/4"", EMC CABLE GLAND, MOV" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Metal Ventilation Cable Gland,. Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good?. Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not prevent the formation... [See More]
- Material: Brass
- Opening Diameter: 1
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112531 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.1772 to 0.3937
- Application: Cable & Wire
from DigiKey
"NPT 1-1/2"", EMC CABLE GLAND, MOV" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Multiple Holes & Flat Hole Brass Cable Gland. Product details. Thread :Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short... [See More]
- Material: Brass
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112532 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.2756 to 0.5118
- Application: Cable & Wire
from DigiKey
"NPT 2"", EMC CABLE GLAND, MOVING" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Through Type Brass Cable Glands. Product details. Thread :Metric,,PG, G(PF), NPTMaterial: Brass with nickel plated for A.C. F parts. NBR for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short time up to 120... [See More]
- Material: Brass
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112533 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.3543 to 0.6693
- Application: Cable & Wire
from DigiKey
"NPT 1/4"", EMC CABLE GLAND, MOVIN" [See More]
- Material: Brass
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112534 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.4331 to 0.8268
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Brass PG13.5 Silver" [See More]
- Material: Brass
- Operating Temperature: -4 to 140
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112543 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.3543 to 0.6693
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver" [See More]
- Material: Brass
- Operating Temperature: -4 to 140
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112544 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.4331 to 0.8268
- Application: Cable & Wire
from DigiKey
Cable Gland Brass PG36 [See More]
- Material: Brass
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112545 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.7480 to 1.1
- Application: Cable & Wire
from DigiKey
CABLE GLAND 3-6MM M12 BRASS [See More]
- Material: Brass
- Operating Temperature: -40 to 257
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112546 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 1.06 to 1.38
- Application: Cable & Wire
from DigiKey
CABLE GLAND 22-28MM M40 BRASS [See More]
- Material: Brass
- Operating Temperature: -40 to 257
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53112547 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 1.34 to 1.77
- Application: Cable & Wire
from DigiKey
Position Terminal Block [See More]
- Material: Brass
- Operating Temperature: -40 to 266
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52001110+52003540 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.7087 to 0.7874
- Application: Cable & Wire
from DigiKey
CABLE GLAND 3-6.5MM M12 BRASS [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52001130+52003550 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.8268 to 0.9055
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Brass M40" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52001170+52003560 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 1.18 to 1.3
- Application: Cable & Wire
from DigiKey
CABLE GLAND 7-10MM M20 BRASS [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52001200+52003570 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 1.38 to 1.5
- Application: Cable & Wire
from DigiKey
HAN CGM-M-RAIL EMC M32 16-25 MM [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52103020+59000530 Cable Gland [See More]
- Material: Brass; Brass
- Opening Diameter: 0.2953 to 0.3543
- Application: Cable & Wire
from DigiKey
HAN CGM-M-RAIL EMC M40 21-32 MM [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52103020+59000580 Cable Gland [See More]
- Material: Brass; Brass
- Opening Diameter: 0.5118 to 0.5906
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Brass M20" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52103030+59000620 Cable Gland [See More]
- Material: Brass; Brass
- Opening Diameter: 0.6693 to 0.7480
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52004280+52003500 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.2362 to 0.3346
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M20" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52004290+52003510 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.3150 to 0.4724
- Application: Cable & Wire
from DigiKey
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 52004310+52004310 Cable Gland [See More]
- Material: Brass; Nickel plated brass
- Opening Diameter: 0.5118 to 0.6299
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25" [See More]
- Material: Brass
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from Phoenix Mecano Inc.
MSK nickel-plated brass cable glands are designed according to DIN 46225. The strain relief system, consisting of a plastic clamping cage fitted into the MSK brass cable gland, guarantees safe firm support. The high temperature resistant material, IP 65 protection and the fitted clamping cage assure... [See More]
- Material: Brass; Ni Plated
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.2362
from Automation24, Inc.
Blind plug PFLITSCH M12x1.5 - 7212/DR - 25590.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.4724
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® RWV metallic cable gland has a compact 90 ° elbow design, constructed of corrosion-resistant nickel-plated die-cast zinc with an internal neoprene seal. The SKINDICHT ® RWV elbow cable gland can also be used in conjunction with any SKINTOP ® PG metallic fitting shown... [See More]
- Material: Brass; NBR, Nickel-Plated Brass, Die-Cast Zinc
- Opening Diameter: 0.1970 to 1.22
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from CMP Products
CMP A2 type brass indoor and outdoor cable gland for use with all types of Unarmoured cable, providing mechanical cable retention and an environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
Nickel Plated Brass Cable Gland with self-centering double saddle clamps. The seal is achieved with a neoprene sealing ring (with multiple perforations to accommodate a wide range of diameters). Brass Nuts and O-Rings for these must be ordered separately. Protection to IP 55. [See More]
- Material: Brass
- Mounting Size: 0.2550 to 0.3740
- Application: Cable & Wire
- Opening Diameter: 0.2550 to 0.3740
from Appleton Electric
STRAIGHT TYPE. NICKEL PLATED BRASS MATERIAL. 1.42 INCH. UNARMORED CABLE CABLE TYPE. CSA C22.2 APPROVAL. IP66 ENCLOSURE. 1/2 INCH NPT THREAD SIZE. 76 TO 266 DEG F OPERATING TEMPERATURE. FLAMEPROOF, WEATHERPROOF. 0.13 TO 0.34 INCH CABLE OUTER DIAMETER. APPLICATION HAZARDOUS LOCATION. A2F MODEL [See More]
- Material: Brass
- Opening Diameter: 0.1300 to 0.3400
- Application: Cable & Wire
- Operating Temperature: 76 to 266
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001060 comes with a PG 16... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.4530
from Remke Industries
Dome Cap Cable Glands provide easy handling, quick installation, impact & abrasion resistance even at very low temperatures. These connectors are designed to withstand the rigors of continuous flexing & bending with ease and can be used with a wide range of cables both indoors &... [See More]
- Material: Brass
- Opening Diameter: 0.5470
- Application: Cable & Wire
- Operating Temperature: -4 to 212
from R. STAHL, Inc.
Suitable for use of offshore and onshore inner lead sheathed cables for the following armour types: Single Wire Armour (SWA). Steel Tape Armour (STA). Wire Braid Armour [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 2
from SAB North America
Impact resistant suitable for industrial applications water tight corrosion resistant. The latest technology suitable for the highest demands watertight offering excellent strain relief. Nickel plated brass strain relief with CR bushing. [See More]
- Material: Brass
- Mounting Size: 0.2360 to 0.4720
- Application: Cable & Wire
- Number of Elements: 1
from Weidmuller
An economical plastic cable gland, such as you often find in industrial applications. With their soft rubber seal, they offer a secure fit for the cable and a good IP protection degree (IP 54). In addition, the nickel-plated brass gives you good corrosion protection from external influences. [See More]
- Material: Brass
- Mounting Size: 0.1969 to 1.85
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.3937
from PHOENIX CONTACT USA
Cable gland, cable gland material: Nickel-plated brass, application: Ex, external cable diameter 4 mm ... 7 mm, shielding: no, connecting thread: M12 x 1.5, color: silver, with O-ring [See More]
- Material: Brass
- Opening Diameter: 0.1575 to 0.2756
- Application: Cable & Wire
- Operating Temperature: 104 to 167
from Automation24, Inc.
Blind plug PFLITSCH M16x1.5 - 7216/DR - 25591.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.6299
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SVRE cable clamp is a compact general-purpose cable clamp with an adjustable multi-layered bushing which accommodates a large cable diameter range. [See More]
- Material: Brass; NBR, Nickel-Plated Brass
- Opening Diameter: 0.4700 to 2.13
- Application: Cable & Wire
- Operating Temperature: -4 to 176
from CMP Products
CMP Type A2F Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured and braided cable providing a combined... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Mencom Corporation
Nickel Plated Brass Cable Gland with multiple perforations. The seal is made of nitrile rubber, per DIN 46320. [See More]
- Material: Brass
- Mounting Size: 0.2550 to 0.3740
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.3937
from Appleton Electric
STRAIGHT TYPE. NICKEL PLATED BRASS MATERIAL. 2.38 INCH. ARMORED CABLE CABLE TYPE. IP66 ENCLOSURE. 1/2 INCH NPT THREAD SIZE. 76 TO 266 DEG F OPERATING TEMPERATURE. FLAMEPROOF. 0.49 TO 0.82 INCH CABLE OUTER DIAMETER. APPLICATION HAZARDOUS LOCATION. INCLUDES INNER DISPLACEMENT SEAL, LRS (LOAD RETENTION... [See More]
- Material: Brass
- Opening Diameter: 0.4900 to 0.8200
- Application: Cable & Wire
- Operating Temperature: 76 to 266
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001080 comes with a PG 21... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.5310
from R. STAHL, Inc.
Suitable for use with Lead Covered or lead Sheathed Single Wire Armour Cables. Inner and outer sealing of the cable [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 1
from Weidmuller
Cable glands for professional use in industrial applications which meet the highest demands in terms of quality and safety. They are available made from polyamide, polystyrene and brass. [See More]
- Material: Brass
- Application: Cable & Wire
from Automation24, Inc.
Blind plug PFLITSCH M20x1.5 - 7220/DR - 25592.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.7874
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SH cable clamp is an extremely durable compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of a specially formed nickel-plated brass bracket that provides a secure locking system. [See More]
- Material: Brass; Nickel-Plated Brass
- Opening Diameter: 0.3150 to 1.97
- Application: Cable & Wire
- Operating Temperature: -4 to 392
from CMP Products
CMP Type A2F/MF Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with un-armoured cable providing a flange mounted cable gland with combined flameproof seal and environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Mencom Corporation
Mencom EMI Cable Glands provide an easy way to ground the shield from a shielded cable to the body of the metal cable gland. The seal rating is IP 68. [See More]
- Material: Brass
- Mounting Size: 0.0790 to 0.1960
- Application: Cable & Wire
- Opening Diameter: 1.34 to 1.73
from Appleton Electric
STRAIGHT TYPE. NICKEL PLATED BRASS MATERIAL. 2.382 INCH. UNARMORED CABLE, TRAY/SHIPBOARD CABLE CABLE TYPE. UL, CSA C22.2 APPROVAL. NEMA 4X, IP66, IP67, IP68 ENCLOSURE. 1/2 INCH THREAD SIZE. -76 TO 212 DEG F OPERATING TEMPERATURE. FLAME PROOF. 0.63 INCH CABLE OUTER DIAMETER. APPLETON[R] BRAND [See More]
- Material: Brass
- Opening Diameter: 0.6300
- Application: Cable & Wire
- Operating Temperature: -76 to 212
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001100 comes with a PG 21... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.6690
from R. STAHL, Inc.
Suitable for use with Single Wire Armour Cables. Inner and outer sealing of the cable [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 1
from Automation24, Inc.
Blind plug PFLITSCH M25x1.5 - 7225/DR - 25593.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.9843
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
SKINTOP ® MS-M ATEX and MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class ”e ” security. SKINTOP ® MS-M ATEX and MSR-M ATEX are recommended for use in the chemical and... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0780 to 1.77
- Application: Cable & Wire
- Pressure Rating: 145
from CMP Products
CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Mencom Corporation
Mencom EMI Cable Glands provide an easy way to ground the shield from a shielded cable to the body of the metal cable gland. The seal rating is IP 68. [See More]
- Material: Brass
- Mounting Size: 0.4921
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2362
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001140 comes with a PG 29... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.14
- Application: Cable & Wire
- Opening Diameter: 0.9060
from R. STAHL, Inc.
Suitable for use with normal unarmoured offshore and onshore cables [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 4
from Automation24, Inc.
Blind plug PFLITSCH M32x1.5 - 7232/DR - 25594.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.26
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SK cable gland is equipped with two nickel-plated brass saddle clamps that guarantee reliable strain relief. [See More]
- Material: Brass; Nickel-Plated Brass
- Opening Diameter: 0.2360 to 1.22
- Application: Cable & Wire
- Operating Temperature: -4 to 392
from CMP Products
CMP A2RC type brass indoor and outdoor conduit connection cable gland for use with all types of Unarmoured cables housed in rigid conduit systems. The cable gland is equipped with a rotating male or female connection which is available in a variety of thread forms for ease of conduit installation,... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
These Explosion-Proof Cable Glands are made of Nickel Plated Brass and are for potentially explosive areas according to EN 50014 and EN 50019. The type of protection is EExd e II-increased safety. There is excellent strain relief, a wide clamping range, and a torsion protected plastic insert that is... [See More]
- Material: Brass
- Mounting Size: 0.4921
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2559
from Lapp Tannehill
LAPP's SKINTOP ® SKINDICHT ® SVF series provides compact, nickel-plated brass strain relief cable gland with PG 21 threading for flat and festoon cables and is ideal for use with OLFLEX ® FLAT, OLFLEX ® LIFT F, and OLFLEX ® CRANE F. . MANUFACTURER : LAPP MANUFACTURER PART... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.3550
from R. STAHL, Inc.
Suitable for use with offshore and onshore cables with the following types of mechanical protection. Single Wire Armour (SWA). Steel Tape Armour (STA). Wire Braid Armour. With outer seal [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 2
from Automation24, Inc.
Blind plug PFLITSCH M40x1.5 - 7240/DR - 25595.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.57
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SKZ cable clamp is a compact strain relief cable gland with double saddle clamps and additional sealing. The sealing is achieved by means of a multi-layered bushing that accommodates a large cable diameter range. [See More]
- Material: Brass; Neoprene, NBR, Nickel-Plated Brass
- Opening Diameter: 0.1970 to 1.14
- Application: Cable & Wire
- Operating Temperature: -4 to 176
from CMP Products
CMP B2KX Cable Connector suitable for use with Bronze Wire Armor cables in ordinary locations but may also be used in Class I Div 2 areas when installed in compliance with the NEC requirements. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Mencom Corporation
Cable Glands for Flat Cable Applications. Mencom ’s plastic and brass cable glands are perfect for flat and [See More]
- Material: Brass
- Mounting Size: 0.8071
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.4724
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.2756
- Application: Cable & Wire
- Opening Diameter: 0.0780
from R. STAHL, Inc.
Suitable for use with Single Wire Armour Cables. With outer seal [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Number of Elements: 4
from Automation24, Inc.
Blind plug PFLITSCH M50x1.5 - 7250/DR - 25596.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.97
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SHVE is a compact strain relief cable gland with a cylindrical grounding sleeve designed to provide maximum EMC protection when used with copper- and steel-shielded cables. [See More]
- Material: Brass; NBR, Nickel-Plated Brass
- Opening Diameter: 0.1580 to 1.02
- Application: Cable & Wire
- Pressure Rating: 145
from CMP Products
CMP B323/B347 ZEN type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
Mencom cable glands are easy to use and provide a good strain relief. and water tight seal for round cables. The cable glands are rated up to IP 68. (comparable to NEMA 6P). The glands have a wide clamping range. An O-Ring and Locking Nut are supplied on all PG threaded metal cable glands. [See More]
- Material: Brass
- Opening Diameter: 0.1181 to 0.2559
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.1570
from R. STAHL, Inc.
Explosion protection type "increased safety". Degree of protection IP68. As single or multi-cable entry. Integrated plug (accessory) for closing unused cable entries. Cable diameter ranges from 4 ... 48 mm. EMC with earthing cones. Short connecting thread. Long connecting thread. The cable glands... [See More]
- Material: Brass
- Mounting Size: 0.4724 to 2.48
- Application: Cable & Wire
- Opening Diameter: 0.2756 to 1.89
from Automation24, Inc.
Blind plug PFLITSCH M63x1.5 - 7263/DR - 25597.9 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 2.48
- Application: Cable & Wire
- Operating Temperature: -40 to 572
from LAPP
The SKINDICHT ® SHV-M cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional sealing. [See More]
- Material: Brass; NBR, Nickel-Plated Brass
- Opening Diameter: 0.1180 to 1.02
- Application: Cable & Wire
- Pressure Rating: 145
from CMP Products
CMP B324/B348 ZEN type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the cable outer sheath, mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Brass
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range. [See More]
- Material: Brass
- Mounting Size: 0.1970 to 0.3930
- Application: Cable & Wire
- Opening Diameter: 0.1970 to 0.3930
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.1570
from R. STAHL, Inc.
Version Ex e II. Degree of protection IP68. Usable for portable equipment. For flexible connecting cable [See More]
- Material: Brass
- Mounting Size: 0.6299 to 2.48
- Application: Cable & Wire
- Opening Diameter: 0.7480 to 2.68
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms - 96569.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.3937
- Application: Cable & Wire
- Opening Diameter: 0.0591 to 0.2362
from LAPP
The SKINDICHT ® SHV cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional sealing. [See More]
- Material: Brass; Neoprene, NBR, Nickel-Plated Brass
- Opening Diameter: 0.1490 to 1.02
- Application: Cable & Wire
- Pressure Rating: 145
from CMP Products
CMP B327/B350 ZEN type brass cable gland for use with all types of Screened and Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour wire termination. Additional facility for termination of the cable 's... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range. [See More]
- Material: Brass
- Mounting Size: 0.6750
- Application: Cable & Wire
- Opening Diameter: 0.1180 to 0.3540
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.5118
- Application: Cable & Wire
- Opening Diameter: 0.1970
from R. STAHL, Inc.
Suitable for use with offshore and onshore cables with the following types of mechanical protection. Single Wire Armour (SWA). Steel Tape Armour (STA). Wire Braid Armour [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Opening Diameter: 1.31 to 4.37
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212ms - 96570.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.3150
from LAPP
The SKINDICHT ® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps and a full length neoprene bushing that protects the cable from over-stress and... [See More]
- Material: Brass; NBR, Nickel-Plated Brass
- Opening Diameter: 0.1380 to 1.73
- Application: Cable & Wire
- Operating Temperature: -4 to 176
from CMP Products
CMP B367/B368 ZEN type cable gland for use with all types of Wire Braid, Pliable Wire, Strip Armour or Steel Tape Armour (e.g. STA/DSTA) cable providing an environmental seal on the cable outer sheath, mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands... [See More]
- Material: Brass
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Mencom Corporation
Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range. [See More]
- Material: Brass
- Mounting Size: 0.2559
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.1260
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.3150
from R. STAHL, Inc.
Suitable for use with all types of unarmoured offshore and onshore cables [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Opening Diameter: 1.32 to 4.29
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216ms - 96571.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.4331
from LAPP
The SKINTOP ® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the innovative EMC brush, tighten the cap, and the connection is made. The SKINTOP ® MS-M BRUSH PLUS sizes... [See More]
- Material: Brass; Polyamide / Nylon; Elastomer, Nickel-Plated Brass
- Opening Diameter: 0.3540 to 3.86
- Application: Cable & Wire
- Pressure Rating: 72.52
from CMP Products
CMP BW type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.4330
from R. STAHL, Inc.
Suitable for both indoor or outdoor use for armoured and unarmoured cables. With O-ring seal for ingress protection. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables [See More]
- Material: Brass
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220ms - 96572.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.5512
from LAPP
SKINTOP ® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and dust in accordance with IP68. The cable glands ’ contact springs establish a continuous electrical... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.1180 to 1.38
- Application: Cable & Wire
- Pressure Rating: 72.52
from CMP Products
CMP BWL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.14
- Application: Cable & Wire
- Opening Diameter: 0.6300
from R. STAHL, Inc.
Suitable for both indoor or outdoor use for armoured and unarmoured cables. With O-ring seal for ingress protection. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables [See More]
- Material: Brass
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225ms - 96573.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.4331 to 0.7874
from LAPP
SKINTOP ® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering. [See More]
- Material: Brass; Polyamide / Nylon; Silicone, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.77
- Application: Cable & Wire
- Pressure Rating: 72.52 to 145
from CMP Products
CMP BWL CIEL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.42
- Application: Cable & Wire
- Opening Diameter: 0.7480
from R. STAHL, Inc.
Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. With O-ring seal for ingress protection. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables. [See More]
- Material: Brass; Stainless Steel
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
- Operating Temperature: -76 to 275
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225ms.3 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.2362 to 0.7874
from LAPP
SKINTOP ® MS-M-XL/MSR-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required. [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.38
- Application: Cable & Wire
- Pressure Rating: 145
from CMP Products
CMP Type C2K Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable providing an environmental seal on the cable outer sheath. The cable gland being suitable for use with amoured cables provides mechanical... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.65
- Application: Cable & Wire
- Opening Diameter: 1.1
from R. STAHL, Inc.
Cable Glands EExe. Suitable for both indoor or outdoor use for armoured and unarmoured cables. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables [See More]
- Material: Brass
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M32x1.5 - bg 232ms - 96574.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.26
- Application: Cable & Wire
- Opening Diameter: 0.5906 to 0.9843
from LAPP
SKINTOP ® MS-XL/MSR-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0780 to 0.9850
- Application: Cable & Wire
- Pressure Rating: 72.52
from CMP Products
CMP C2KGP type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA), Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath and additional deluge seal meeting the test... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MS is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment, including... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.89
- Application: Cable & Wire
- Opening Diameter: 1.34
from R. STAHL, Inc.
Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. Features. Seal on outer sheath only. Also available in stainless steel. Applications. Outdoor or indoor for armoured or unarmoured cables. For heat tracing cables [See More]
- Material: Brass; Stainless Steel
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
- Operating Temperature: -76 to 275
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms - 96575.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.57
- Application: Cable & Wire
- Opening Diameter: 0.7874 to 1.26
from LAPP
SKINTOP ® MS- NPT/MSR- NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control equipment,... [See More]
- Material: Brass; Polyamide / Nylon; NBR, Nickel-Plated Brass
- Opening Diameter: 0.0390 to 1.77
- Application: Cable & Wire
- Pressure Rating: 72.52
from CMP Products
CMP C2KX Cable Connector suitable for use with Armored & Jacketed cables incorporating Wire Braid Armor in Ordinary, Wet & Hazardous Locations. The cable connector provides mechanical retention and electrical continuity via the armor termination and is available in NPT (standard) or Metric... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.2756
- Application: Cable & Wire
- Opening Diameter: 0.0780
from R. STAHL, Inc.
Cable Glands EExe. Suitable for both indoor or outdoor use for armoured or unarmoured cables. Features. Seal on outer sheath only. Also available with silicon grommets for temperatures -60 to +195 degrees Centigrade. Applications. Outdoor or indoor for armoured or unarmoured cables. [See More]
- Material: Brass
- Mounting Size: 0.9843
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M50x1.5 - bg 250ms - 96576.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.97
- Application: Cable & Wire
- Opening Diameter: 1.22 to 1.65
from CMP Products
CMP CW type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.3543
- Application: Cable & Wire
- Opening Diameter: 0.0780
from R. STAHL, Inc.
Cable Glands EExe. Suitable for both indoor or outdoor use for wire braid or steel wire armouring cables. Features. Seal on inner and outer sheath. Clamp to secure wire braid or steel wire armouring. Also available in stainless steel. Applications. Outdoor or indoor for wire braid or steel wire... [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263ms - 96577.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 2.48
- Application: Cable & Wire
- Opening Diameter: 1.61 to 2.13
from CMP Products
CMP CW CIEL type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the cable outer sheath, mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.4331
- Application: Cable & Wire
- Opening Diameter: 0.1180
from R. STAHL, Inc.
Suitable for use with offshore and onshore cables with the following types of mechanical protection. Single Wire Armour (SWA). Steel Tape Armour (STA). Wire Braid Armour [See More]
- Material: Brass
- Mounting Size: 0.7874 to 2.95
- Application: Cable & Wire
- Operating Temperature: -76 to 266
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M75x1.5 - bg 275ms - 96578.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 2.95
- Application: Cable & Wire
- Opening Diameter: 2.13 to 2.56
from CMP Products
CMP CW SOLO type brass indoor and outdoor cable gland kit for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.5118
- Application: Cable & Wire
- Opening Diameter: 0.1570
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M85x2.0 - bg 285ms - 96579.6 [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 3.35
- Application: Cable & Wire
- Opening Diameter: 2.56 to 3.03
from CMP Products
CMP CX type brass indoor and outdoor cable gland for use with all types of Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath. The cable gland also provides mechanical cable retention and electrical... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.2360
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M8x1.0 - bg 20812ms/1mm [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.3150
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2362
from CMP Products
CMP Type CXe Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable providing an environmental seal on the cable outer sheath. The cable gland being... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.14
- Application: Cable & Wire
- Opening Diameter: 0.4130
from Automation24, Inc.
WISKA cable gland SPRINT NSKV 1 - 10065484 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98326.6. [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1
- Application: Cable & Wire
- Opening Diameter: 0.5118 to 0.8268
from CMP Products
CMP CXT type brass indoor and outdoor cable gland for use with all types of screened flexible wire braid (e.g. CY/SY), or wire braid armour cable. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.42
- Application: Cable & Wire
- Opening Diameter: 0.7480
from Automation24, Inc.
WISKA cable gland SPRINT NSKV 1 1/2 - 10065486 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98328.6. [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.5
- Application: Cable & Wire
- Opening Diameter: 0.8268 to 1.38
from CMP Products
CMP D3CDS Type Cable Connector for use with all types of Marine cables in Ordinary & Hazardous Locations, providing a seal on the cable inner bedding. This product utilizes a unique Compensating Displacement Seal (CDS) system. Click for more details. All CMP Cable Glands are EMC Tested. [See More]
- Material: Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.65
- Application: Cable & Wire
- Opening Diameter: 0.9450
from Automation24, Inc.
WISKA EMC cable gland SPRINT NMSKV 1 1/2 EMV-Z - 10065494 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection and added electromagnetic protection. CONTA-CLIP P/N 25976.6. [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.5
- Application: Cable & Wire
- Opening Diameter: 0.8268 to 1.38
from CMP Products
CMP Type E1FU Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable. All... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.89
- Application: Cable & Wire
- Opening Diameter: 1.1
from Automation24, Inc.
WISKA cable gland SPRINT NSKV 1 1/4 - 10065485 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98327.6. [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 1.25
- Application: Cable & Wire
- Opening Diameter: 0.6299 to 1.1
from CMP Products
CMP Type E1FW Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Single Wire Armour (SWA) cable. All CMP Cable Glands... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control... [See More]
- Material: Brass; Nickel-plated brass
- Mounting Size: 0.8268
- Application: Cable & Wire
- Opening Diameter: 0.3150