Sensors Sealing Glands
from Conax Technologies
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample... [See More]
- Application: Cable & Wire; Pipe / Tube; Probes; Sensors
- Mounting Size: 0.9800 to 2.38
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Features: Seals 1 to 16 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Temperature Range From -400 °F to +1600 °F (-240 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.1250 to 0.5900
- Material: Stainless Steel
- Number of Elements: 1 to 16
from Conax Technologies
Features: Seals 1 or More Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Temperature Range From -400 °F to +1600 °F (-240 °C to +870... [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.2500 to 0.8400
- Material: Stainless Steel
- Number of Elements: 2 to 27
from Conax Technologies
Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature sensor exiting an oil-filled... [See More]
- Application: Cable & Wire; Sensors
- Mounting Size: 0.5000 to 0.7500
- Material: Viton
- Number of Elements: 2 to 14