Stainless Steel Sealing Glands
from DigiKey
CABLE GLAND 3-6MM M12 S STEEL [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 257
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Armoured EX Cable Gland. Product details. Materials: copper or stainless steelFeatures: With reliable installation, good protection and explosion-proof function.Applications: The product suitable for clamping and fixing steel wire knit of armoured cable. There is EX for cable core and the enclosure... [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53806720 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.1575 to 0.2756
- Application: Cable & Wire
from Conax Technologies
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample... [See More]
- Material: Stainless Steel
- Mounting Size: 0.9800 to 2.38
- Application: Cable & Wire; Pipe / Tube; Probes; Sensors
- Number of Elements: 1
from DigiKey
CABLE GLAND 24-35MM M50 S STEEL [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 257
- Application: Cable & Wire
from Shenzhen Milvent Technology Co., Limited
Stainless Steel Cable Glands. Product details. Thread :Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40 ℃-100 ℃, short time up to 120... [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53806722 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.2362 to 0.3937
- Application: Cable & Wire
from Conax Technologies
Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam jacket to seal a 1.25"pipe (1.66"OD) to hot-tap a sulfur analyzer probe into a sulfur recovery unit (SRU)... [See More]
- Material: Stainless Steel
- Mounting Size: 1.25
- Application: Cable & Wire; Probes
- Number of Elements: 1
from DigiKey
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel PG7 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53806724 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.2756 to 0.5118
- Application: Cable & Wire
from Conax Technologies
Conax ® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA ® certified in the U.S. and Canada for use in hazardous locations defined by the NEC ® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1... [See More]
- Material: Stainless Steel
- Mounting Size: 0.5000 to 0.7500
- Application: Cable & Wire
- Operating Temperature: -4 to 131
from DigiKey
Position Terminal Block [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Lapp 53806726 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.3543 to 0.6693
- Application: Cable & Wire
from Conax Technologies
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing... [See More]
- Material: Stainless Steel
- Mounting Size: 0.1250 to 0.5000
- Application: Pipe / Tube; Probes
- Number of Elements: 1
from DigiKey
Position Terminal Block [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410001 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.1181 to 0.2362
- Application: Cable & Wire
from Conax Technologies
Features: Seals 1 to 16 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Temperature Range From -400 °F to +1600 °F (-240 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). [See More]
- Material: Stainless Steel
- Mounting Size: 0.1250 to 0.5900
- Application: Pipe / Tube; Probes; Sensors
- Number of Elements: 1 to 16
from DigiKey
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Stainless Steel M20" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410011 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.1969 to 0.3937
- Application: Cable & Wire
from Conax Technologies
Features: Seals 1 or More Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Temperature Range From -400 °F to +1600 °F (-240 °C to +870... [See More]
- Material: Stainless Steel
- Mounting Size: 0.2500 to 0.8400
- Application: Pipe / Tube; Probes; Sensors
- Number of Elements: 2 to 27
from DigiKey
"CABLE GRIP 2"" NPT S STEEL" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410021 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.2362 to 0.4724
- Application: Cable & Wire
from Conax Technologies
Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Sealants Are Replaceable Without Requiring Removal Of The Probe From The System. Field Adjustable. Temperature Range From -400 °F to +1600 °F (-185 °C to +870... [See More]
- Material: Stainless Steel
- Mounting Size: 0.2500 to 1.05
- Application: Cable & Wire; Probes
- Number of Elements: 1
from DigiKey
"Cable Feedthrough 0.94"" ~ 1.25"" (23.9mm ~ 31.7mm) Stainless Steel 1 1/4"" NPT Silver" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410031 Cable Gland [See More]
- Material: Stainless Steel; Stainless steel
- Opening Diameter: 0.4724 to 0.6693
- Application: Cable & Wire
from Conax Technologies
Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy... [See More]
- Material: Stainless Steel
- Mounting Size: 0.2500 to 1.05
- Application: Pipe / Tube
- Number of Elements: 1
from DigiKey
"Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Stainless Steel 1/2"" NPT Silver" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410111 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1969 to 0.3937
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
Rittal 2410121 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.2362 to 0.4724
- Application: Cable & Wire
from DigiKey
"CABLE GRP 14.22-17.53MM 3/4"" NPT" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
SIB C5212105 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1378 to 0.2559
- Application: Cable & Wire
from DigiKey
"Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Stainless Steel 1/2"" NPT Gray" [See More]
- Material: Stainless Steel
- Application: Cable & Wire
from RS Components, Ltd.
SIB C5216105 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1575 to 0.3740
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.44"" ~ 0.79"" (11.1mm ~ 20.0mm) Stainless Steel M25 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from RS Components, Ltd.
SIB C5220105 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.2756 to 0.5118
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.67"" ~ 1.04"" (17.0mm ~ 26.3mm) Stainless Steel M32 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from RS Components, Ltd.
SIB C5225105 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.3150 to 0.6299
- Application: Cable & Wire
from DigiKey
"Cable Gland 1.40"" ~ 1.74"" (35.6mm ~ 44.1mm) Stainless Steel M50 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from RS Components, Ltd.
SIB C5240105 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.5906 to 1.06
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.38"" ~ 0.63"" (9.5mm ~ 15.9mm) Stainless Steel M20 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from RS Components, Ltd.
Phoenix Contact 1424542 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1969 to 0.3937
- Application: Cable & Wire
from DigiKey
"Cable Gland 1.10"" ~ 1.59"" (27.9mm ~ 40.4mm) Stainless Steel M40 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from RS Components, Ltd.
Phoenix Contact 1424545 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.5906 to 0.8268
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Phoenix Contact 1424541 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1181 to 0.2559
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Stainless Steel M16x1.5 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Phoenix Contact 1424544 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.4331 to 0.6693
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Stainless Steel M20x1.5 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Weidm üller 1009840000 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Opening Diameter: 0.1181 to 0.2559
- Application: Cable & Wire
from DigiKey
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Stainless Steel M25x1.5 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Peppers A2LSFK1/16/M20 Cable Gland Kit [See More]
- Material: Stainless Steel; Stainless steel
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.3307
from DigiKey
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Stainless Steel M32x1.5 Silver" [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Peppers A2LSFK1/20/M20 Cable Gland Kit [See More]
- Material: Stainless Steel; Stainless steel
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.3780 to 0.5512
from DigiKey
ATEX CBL GLAND ARM SS6 N038 [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Peppers A2LSFK1/25/M25 Cable Gland Kit [See More]
- Material: Stainless Steel; Stainless steel
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.5315 to 0.7874
from DigiKey
ATEX CBL GLAND ARM SS6 M40 [See More]
- Material: Stainless Steel
- Operating Temperature: -40 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Schneider Electric NSYCGX40 Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Application: Cable & Wire
from DigiKey
EM-HG-M25-MET-A [See More]
- Material: Stainless Steel
- Operating Temperature: -4 to 212
- Application: Cable & Wire
from RS Components, Ltd.
Schneider Electric NSYCGX16H Cable Gland [See More]
- Material: Stainless Steel; Stainless Steel
- Application: Cable & Wire
from LAPP
SKINTOP ® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns. Typical applications can be... [See More]
- Material: Polyamide / Nylon; Stainless Steel; Silicone
- Pressure Rating: 72.52
- Application: Cable & Wire
- Operating Temperature: -40 to 212
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.3550
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M12x1.5 - bg 212VA - 96570.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.0787 to 0.3150
from PHOENIX CONTACT USA
Cable gland, cable gland material: Stainless steel 316L, application: Ex, external cable diameter 12.5 mm ... 20.9 mm, shielding: yes, connecting thread: M20 x 1.5, color: silver [See More]
- Material: Stainless Steel
- Opening Diameter: 0.4921 to 0.8228
- Application: Cable & Wire
- Operating Temperature: 140 to 266
from Minco
Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing. Fluoroelastomer grommet temperature range -40 º to 90 ºC (-40 º to 194... [See More]
- Material: Stainless Steel
- Mounting Size: 0.5000
- Application: Cable & Wire
- Pressure Rating: 50
from CMP Products
CMP A2 type brass indoor and outdoor cable gland for use with all types of Unarmoured cable, providing mechanical cable retention and an environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Phoenix Mecano Inc.
Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F. [See More]
- Material: Stainless Steel
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2559
from icotek Corp
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT)... [See More]
- Material: Stainless Steel; Polycarbonate, highly conductive coating Locknut: Brass, nickel-plated Locknut: Plastic
- Number of Elements: 1
- Application: Cable & Wire
- Opening Diameter: 1.38
from R. STAHL, Inc.
Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. With O-ring seal for ingress protection. Features. Seal on outer sheath only. Applications. Outdoor or indoor for armoured or unarmoured cables. [See More]
- Material: Brass; Stainless Steel
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
- Operating Temperature: -76 to 275
from LAPP
SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food &... [See More]
- Material: Polyamide / Nylon; Stainless Steel; Silicone
- Opening Diameter: 0.0780 to 0.8270
- Application: Cable & Wire
- Pressure Rating: 72.52
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.4530
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M16x1.5 - bg 216VA - 96571.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1575 to 0.4331
from CMP Products
CMP Type A2F Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured and braided cable providing a combined... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from icotek Corp
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT)... [See More]
- Material: Stainless Steel; Polycarbonate, highly conductive coating Locknut: Brass, nickel-plated Locknut: Plastic
- Number of Elements: 4
- Application: Cable & Wire
- Opening Diameter: 0.6693
from R. STAHL, Inc.
Cable Glands Exe. Suitable for both indoor or outdoor use for armoured or unarmoured cables and. heat trace cables. Features. Seal on outer sheath only. Also available in stainless steel. Applications. Outdoor or indoor for armoured or unarmoured cables. For heat tracing cables [See More]
- Material: Brass; Stainless Steel
- Mounting Size: 0.6299 to 3.54
- Application: Cable & Wire
- Operating Temperature: -76 to 275
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1580
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M20x1.5 - bg 220VA - 96572.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.1969 to 0.5512
from CMP Products
CMP Type A2F/MF Group I Certified Flameproof Exd & Increased Safety Exe cable gland for use in Zone 1 Hazardous Areas with un-armoured cable providing a flange mounted cable gland with combined flameproof seal and environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight stainless... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.2560
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA - 96573.7 [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.4331 to 0.7874
from CMP Products
CMP Type A2FRC Tri-Star Triple Certified Flameproof (Type 'd '), Increased Safety (Type 'e ') and Restricted Breathing (Type ‘nR ’) indoor and outdoor conduit connection cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 hazardous areas with un-armoured cable... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features. - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.3550
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M25x1.5 - bg 225VA.3 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.2362 to 0.7874
from CMP Products
CMP A2RC type brass indoor and outdoor conduit connection cable gland for use with all types of Unarmoured cables housed in rigid conduit systems. The cable gland is equipped with a rotating male or female connection which is available in a variety of thread forms for ease of conduit installation,... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Aluminum connector stainless grip. - Grip thread size: 1/2". -... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC is a stainless steel cable gland that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high temperature washdowns. LAPP part... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.4530
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M32x1.5 - bg 232VA - 96574.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.26
- Application: Cable & Wire
- Opening Diameter: 0.5906 to 0.9843
from CMP Products
CMP B2KX Cable Connector suitable for use with Bronze Wire Armor cables in ordinary locations but may also be used in Class I Div 2 areas when installed in compliance with the NEC requirements. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.0790
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.57
- Application: Cable & Wire
- Opening Diameter: 0.7874 to 1.26
from CMP Products
CMP B323/B347 ZEN type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1770
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M50x1.5 - bg 250VA - 96576.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.97
- Application: Cable & Wire
- Opening Diameter: 1.22 to 1.65
from CMP Products
CMP B327/B350 ZEN type brass cable gland for use with all types of Screened and Single Wire Armour (SWA) cable providing an environmental seal on the outer sheath, mechanical retention and electrical continuity via armour wire termination. Additional facility for termination of the cable 's... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.2760
from Automation24, Inc.
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 2.48
- Application: Cable & Wire
- Opening Diameter: 1.61 to 2.13
from CMP Products
CMP BW type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC-R is a stainless steel cable gland with reducer bushing that uses FDA-approved material and is designed with special features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.3550
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 12 - 10069000 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1181 to 0.2756
from CMP Products
CMP BWL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical cable retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1580
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 16 - 10069001 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98066.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1772 to 0.3937
from CMP Products
CMP BWL CIEL type brass indoor cable gland for use with all types of Single Wire Armour (SWA) cable providing mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® HYGIENIC SC is a stainless steel cable gland for EMC applications that uses FDA-approved material and is designed with special design features which prevent micro-organisms and bacteria from sticking to the surface. It has an IP68/69 rating and withstands high pressure and high... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.2560
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 20 - 10069002 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98068.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.2362 to 0.5118
from CMP Products
CMP Type C2K Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable providing an environmental seal on the cable outer sheath. The cable gland being suitable for use with amoured cables provides mechanical... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1580
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 25 - 10069003 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98069.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.3543 to 0.6693
from CMP Products
CMP C2KGP type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA), Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath and additional deluge seal meeting the test... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.2360
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 32 - 10069004 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98070.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.26
- Application: Cable & Wire
- Opening Diameter: 0.5118 to 0.8268
from CMP Products
CMP C2KX Cable Connector suitable for use with Armored & Jacketed cables incorporating Wire Braid Armor in Ordinary, Wet & Hazardous Locations. The cable connector provides mechanical retention and electrical continuity via the armor termination and is available in NPT (standard) or Metric... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.2760
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 40 - 10069005 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98071.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.57
- Application: Cable & Wire
- Opening Diameter: 0.6299 to 1.1
from CMP Products
CMP CW type brass indoor and outdoor cable gland for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.3550
from Automation24, Inc.
WISKA stainless steel cable gland SPRINT ESSKV 50 - 10069006 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98072.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.97
- Application: Cable & Wire
- Opening Diameter: 0.8268 to 1.38
from CMP Products
CMP CW CIEL type brass cable gland for use with all types of Single Wire Armour (SWA) cable providing an environmental seal on the cable outer sheath, mechanical retention and electrical continuity via armour wire termination. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.26
- Application: Cable & Wire
- Opening Diameter: 0.4330
from Automation24, Inc.
WISKA stailess steel cable gland SPRINT ESSKV 63 - 10069007 provides excellent security in cable management applications, along with excellent IP68 / IP69K ingress protection. CONTA-CLIP P/N 98073.7. [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 2.48
- Application: Cable & Wire
- Opening Diameter: 1.34 to 1.89
from CMP Products
CMP CW SOLO type brass indoor and outdoor cable gland kit for use with all types of Single Wire Armour (SWA) cable, providing environmental seal on the cable outer sheath. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips. - Thread Type: N.P.T. - Grip... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.57
- Application: Cable & Wire
- Opening Diameter: 0.7480
from Automation24, Inc.
Lock nut PFLITSCH M12x1.5 - 212/5stv - 97715.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.4724
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP CX type brass indoor and outdoor cable gland for use with all types of Wire Braid Armour, Strip Armour, Pliable Wire Armour & Steel Tape Armour (STA) cable, providing environmental seal on the cable outer sheath. The cable gland also provides mechanical cable retention and electrical... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX SC is a stainless steel cable gland for EMC applications with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature washdowns. Typical applications can... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.97
- Application: Cable & Wire
- Opening Diameter: 1.06
from Automation24, Inc.
Lock nut PFLITSCH M16x1.5 - 216/5stv - 97716.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.6299
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP Type CXe Increased Safety (Type 'e ') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour (PWA), Strip Armour and Steel Tape Armour (STA) cable providing an environmental seal on the cable outer sheath. The cable gland being... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon... [See More]
- Material: Aluminum; Polyamide / Nylon; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.4724
- Application: Cable & Wire
- Opening Diameter: 0.1570
from Automation24, Inc.
Lock nut PFLITSCH M20x1.5 - 220/5stv - 97717.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.7874
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP CXT type brass indoor and outdoor cable gland for use with all types of screened flexible wire braid (e.g. CY/SY), or wire braid armour cable. All CMP Cable Glands are EMC Tested. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 302
- Application: Cable & Wire
from TelephoneStuff.com
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.6299
- Application: Cable & Wire
- Opening Diameter: 0.1970
from Automation24, Inc.
Lock nut PFLITSCH M25x1.5 - 225/5stv - 97718.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 0.9843
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP D3CDS Type Cable Connector for use with all types of Marine cables in Ordinary & Hazardous Locations, providing a seal on the cable inner bedding. This product utilizes a unique Compensating Displacement Seal (CDS) system. Click for more details. All CMP Cable Glands are EMC Tested. [See More]
- Material: Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.7874
- Application: Cable & Wire
- Opening Diameter: 0.2750
from Automation24, Inc.
Lock nut PFLITSCH M32x1.5 - 232/5stv - 97719.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.26
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP Type E1FU Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable. All... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 0.9843
- Application: Cable & Wire
- Opening Diameter: 0.3540
from Automation24, Inc.
Lock nut PFLITSCH M40x1.5 - 240/5stv - 97720.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.57
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP Type E1FW Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Single Wire Armour (SWA) cable. All CMP Cable Glands... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.26
- Application: Cable & Wire
- Opening Diameter: 0.4330
from Automation24, Inc.
Lock nut PFLITSCH M50x1.5 - 250/5stv - 97720.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 1.97
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP Type E1FW/MF Group I Certified Flameproof Ex d & Increased Safety Ex e cable gland for use in Zone 1 Hazardous Areas with single wire armour (SWA) cable providing a flanged mounted cable gland with a flameproof seal on the cable inner sheath and an environmental seal on the cable outer... [See More]
- Material: Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire
from Lapp Tannehill
LAPP SKINTOP ® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be found in the food... [See More]
- Material: Stainless Steel; Stainless steel
- Mounting Size: 1.57
- Application: Cable & Wire
- Opening Diameter: 0.7480
from Automation24, Inc.
PFLITSCH M63x1.5 - 263/5stv - 97720.9 [See More]
- Material: Stainless Steel; Stainless Steel 1.4305
- Mounting Size: 2.48
- Application: Cable & Wire
- Operating Temperature: -76 to 932
from CMP Products
CMP Type E1FX Tri-Star Triple Certified Flameproof (Type ‘d ’), Increased Safety (Type ‘e ’) and Restricted Breathing (Type ‘nR ’) indoor and outdoor cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with Braided, Pliable Wire Armour... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Operating Temperature: -76 to 266
- Application: Cable & Wire
from TelephoneStuff.com
Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread... [See More]
- Material: Aluminum; Stainless Steel
- Application: Cable & Wire