Probes Sealing Glands
from Conax Technologies
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample... [See More]
- Application: Cable & Wire; Pipe / Tube; Probes; Sensors
- Mounting Size: 0.9800 to 2.38
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Conax Technologies designs a PG9 compression seal fitting to seal on an analyzer probe of various thicknesses. One application example called for a specialized Conax PG9 gland with a steam jacket to seal a 1.25"pipe (1.66"OD) to hot-tap a sulfur analyzer probe into a sulfur recovery unit (SRU)... [See More]
- Application: Cable & Wire; Probes
- Mounting Size: 1.25
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Conax Technologies Model MK Midlock Glands seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK glands are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing... [See More]
- Application: Pipe / Tube; Probes
- Mounting Size: 0.1250 to 0.5000
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Features: Seals 1 to 16 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Temperature Range From -400 °F to +1600 °F (-240 °C to +870 °C). Pressure*: Vacuum to 10,000 PSI (690 bar). [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.1250 to 0.5900
- Material: Stainless Steel
- Number of Elements: 1 to 16
from Conax Technologies
Features: Seals 1 or More Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Adjustable Immersion Length. Selected Elements Can Be Readily Replaced. Reusable. Wires Easily Assembled or Replaced In Field. Temperature Range From -400 °F to +1600 °F (-240 °C to +870... [See More]
- Application: Pipe / Tube; Probes; Sensors
- Mounting Size: 0.2500 to 0.8400
- Material: Stainless Steel
- Number of Elements: 2 to 27
from Conax Technologies
Features: SPG Seals 1 To 11 Elements DSPG Seals Up to 17 Elements. For Gas or Liquid. Stainless Steel Fitting. "Soft Sealant". Sealants Are Replaceable Without Requiring Removal Of The Probe From The System. Field Adjustable. Temperature Range From -400 °F to +1600 °F (-185 °C to +870... [See More]
- Application: Cable & Wire; Probes
- Mounting Size: 0.2500 to 1.05
- Material: Stainless Steel
- Number of Elements: 1
from Conax Technologies
Conax Technologies now offers a split seal fitting with pressure ratings that are higher than typical ratings achieved with standard multi-hole split compression seal fittings. The new Conax SPGA is our first multi-hole split seal fitting that carries both hydraulic and pneumatic catalog pressure... [See More]
- Application: Probes