Thermostatically Controlled Washdown Stations
2 Results
Thermostatically Controlled Mixing Unit -- M-200TS
from BI-TORQ® Valve Automation
from BI-TORQ® Valve Automation
Description. The Strahman M-200TS is a Thermostatically Controlled Bronze Mixing Unit that allows you to blend hot and cold water to an exact output water temperature. The M200TS is accurate and solid. Its liquid-filled thermostat allows you to set your desired output water temperature –... [See More]
- Features: Thermostatically Controlled
- Operating Pressure: 125
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 160
Thermostatically Controlled Mixing Unit -- M-5000TS
from BI-TORQ® Valve Automation
from BI-TORQ® Valve Automation
Description. The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing for a maximum... [See More]
- Features: Thermometer; Thermostatically Controlled
- Operating Pressure: 50 to 150
- Media: Cold Water; Steam
- Temperature: 100 to 200