Steam Washdown Stations

5 Results
Steam & Water Washdown Station -- 377-111000-150
from ThermOmegaTech®

Washdown Stations: 150 °F & 185 °F Temperature Set Point. The STVM ® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal... [See More]

  • Media: Hot Water; Cold Water; Steam
  • Temperature: 150
  • Operating Pressure: 150
  • Hose Length: 300 to 900
Steam & Water Washdown Station -- 377-111000-185
from ThermOmegaTech®

Washdown Stations: 150 °F & 185 °F Temperature Set Point. The STVM ® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal... [See More]

  • Media: Hot Water; Cold Water; Steam
  • Temperature: 185
  • Operating Pressure: 150
  • Hose Length: 300 to 900
High Efficiency Steam and Cold Water Mixing Unit -- M-5000TG
from BI-TORQ® Valve Automation

Description. This High-Efficiency (HE) version of our M-5000TG bronze mixing unit will give you up to 20% savings in water, sewage, and energy costs! Designed to function on a reduced minimum required water pressure compared to our standard M-5000TG Series, this unit provides the same product... [See More]

  • Media: Cold Water; Steam
  • Temperature: 150
  • Operating Pressure: 40 to 150
  • Flow: 3.25 to 6
Steam and Cold Water Mixing Unit -- M-144TG
from BI-TORQ® Valve Automation

Description. The M-144TG Bronze Safety Mixing Unit, which was recently redesigned with the latest innovations, will blend steam and cold water in any desired proportion. It is user-adjustable with a factory-set maximum temperature and features a safety shut-off which prevents the passing of live... [See More]

  • Media: Cold Water; Steam
  • Temperature: 200
  • Operating Pressure: 150
  • Material: Brass / Bronze
Steam and Cold Water Mixing Unit -- M-5000TG
from BI-TORQ® Valve Automation

Description. The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit ’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly... [See More]

  • Media: Cold Water; Steam
  • Temperature: 150
  • Operating Pressure: 50 to 150
  • Flow: 1.5 to 6