Brass / Bronze Washdown Stations

6 Results
Single Channel Brass Hot or Cold Washdown Station -- 377-410020-000
from ThermOmegaTech®

The ThermOmegaTech ® HCS Single Channel Washdown Station provides convenient delivery of a single stream of hot or cold water for washdown applications. A quarter turn ball valve provides simple, yet effective control, while the integrated temperature gauge gives confirmation of outlet water... [See More]

  • Material: Brass / Bronze
  • Operating Pressure: 150
  • Media: Hot Water; Cold Water
  • Temperature: 200
High Efficiency Steam and Cold Water Mixing Unit -- M-5000TG
from BI-TORQ® Valve Automation

Description. This High-Efficiency (HE) version of our M-5000TG bronze mixing unit will give you up to 20% savings in water, sewage, and energy costs! Designed to function on a reduced minimum required water pressure compared to our standard M-5000TG Series, this unit provides the same product... [See More]

  • Material: Brass / Bronze
  • Operating Pressure: 40 to 150
  • Media: Cold Water; Steam
  • Temperature: 150
Hot and Cold Water Mixing Unit -- M-159TG
from BI-TORQ® Valve Automation

Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]

  • Material: Brass / Bronze
  • Operating Pressure: 150
  • Media: Hot Water; Cold Water; Hot/Cold Water
  • Temperature: 200
Hot and Cold Water Mixing Unit with Ball Valves -- M-159TG
from BI-TORQ® Valve Automation

Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]

  • Material: Brass / Bronze
  • Operating Pressure: 150
  • Media: Hot Water; Cold Water; Hot/Cold Water
  • Temperature: 200
Hot or Cold Water Bronze Mixing Unit -- M-156N
from BI-TORQ® Valve Automation

Description. M-156N. The Strahman M-156N Bronze Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-156N hose station is constructed from... [See More]

  • Material: Brass / Bronze
  • Operating Pressure: 150
  • Media: Hot Water; Cold Water; Hot/Cold Water
  • Temperature: 200
Recessed Hot or Cold Water Mixing Unit -- M-358
from BI-TORQ® Valve Automation

Description. M-358. The Strahman M-358 Bronze Hose Station is designed for hot OR cold water use wherever concealed piping and attractive appearance are required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-358 hose station is... [See More]

  • Material: Brass / Bronze
  • Valve Type: Other; Single Control Valve
  • Media: Hot Water; Cold Water; Hot/Cold Water
  • Features: Recessed Mounted