Stainless Steel Washdown Stations
from ThermOmegaTech®
The ThermOmegaTech ® HCS Single Channel Washdown Station provides convenient delivery of a single stream of hot or cold water for washdown applications. A quarter turn ball valve provides simple, yet effective control, while the integrated temperature gauge gives confirmation of outlet water... [See More]
- Material: Stainless Steel
- Operating Pressure: 150
- Media: Hot Water; Cold Water
- Temperature: 200
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Material: Stainless Steel
- Operating Pressure: 150
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Material: Stainless Steel
- Operating Pressure: 150
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
from BI-TORQ® Valve Automation
Description. The Strahman M-120 Stainless Steel Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single ball valve, a stainless steel hose rack and mounting attachments. [See More]
- Material: Stainless Steel
- Operating Pressure: 1000
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200