Hot/Cold Water Washdown Stations
from BI-TORQ® Valve Automation
Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Material: Stainless Steel
from BI-TORQ® Valve Automation
Description. M-156N. The Strahman M-156N Bronze Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-156N hose station is constructed from... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-120 Stainless Steel Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single ball valve, a stainless steel hose rack and mounting attachments. [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 1000
- Hose Length: 600
from BI-TORQ® Valve Automation
Description. M-358. The Strahman M-358 Bronze Hose Station is designed for hot OR cold water use wherever concealed piping and attractive appearance are required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-358 hose station is... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Valve Type: Other; Single Control Valve
- Material: Brass / Bronze
- Features: Recessed Mounted
from BI-TORQ® Valve Automation
Description. The Strahman M-200TS is a Thermostatically Controlled Bronze Mixing Unit that allows you to blend hot and cold water to an exact output water temperature. The M200TS is accurate and solid. Its liquid-filled thermostat allows you to set your desired output water temperature –... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 160
- Operating Pressure: 125
- Flow: 5 to 12