Hot Water Washdown Stations
from ThermOmegaTech®
The ThermOmegaTech ® HCS Single Channel Washdown Station provides convenient delivery of a single stream of hot or cold water for washdown applications. A quarter turn ball valve provides simple, yet effective control, while the integrated temperature gauge gives confirmation of outlet water... [See More]
- Media: Hot Water; Cold Water
- Temperature: 200
- Operating Pressure: 150
- Hose Length: 300 to 900
from ThermOmegaTech®
Washdown Stations: 150 °F & 185 °F Temperature Set Point. The STVM ® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal... [See More]
- Media: Hot Water; Cold Water; Steam
- Temperature: 150
- Operating Pressure: 150
- Hose Length: 300 to 900
from ThermOmegaTech®
Washdown Stations: 150 °F & 185 °F Temperature Set Point. The STVM ® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal... [See More]
- Media: Hot Water; Cold Water; Steam
- Temperature: 185
- Operating Pressure: 150
- Hose Length: 300 to 900
from BI-TORQ® Valve Automation
Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped with a... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Material: Stainless Steel
from BI-TORQ® Valve Automation
Description. M-156N. The Strahman M-156N Bronze Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-156N hose station is constructed from... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 150
- Outlet Connection: 0.7500
from BI-TORQ® Valve Automation
Description. The Strahman M-120 Stainless Steel Wall-Mounted Hose Station is designed for hot OR cold water use wherever hose service is required. This compact unit includes a single ball valve, a stainless steel hose rack and mounting attachments. [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Temperature: 200
- Operating Pressure: 1000
- Hose Length: 600
from BI-TORQ® Valve Automation
Description. M-358. The Strahman M-358 Bronze Hose Station is designed for hot OR cold water use wherever concealed piping and attractive appearance are required. This compact unit includes a single control valve, a stainless steel hose rack and mounting attachments. The M-358 hose station is... [See More]
- Media: Hot Water; Cold Water; Hot/Cold Water
- Valve Type: Other; Single Control Valve
- Material: Brass / Bronze
- Features: Recessed Mounted