Bench Top Cutoff Machines
from Milwaukee Electric Tool Corporation
CORDED TYPE. 16 INCH. 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING. 15 AMP CURRENT RATING. 4 HP POWER RATING. 1 INCH ARBOR SIZE. 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY. 14 INCH WHEEL DIAMETER. MAXIMUM BEVEL CAPACITY 45 DEGREE. NECK DEPTH 9 INCH. INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE,... [See More]
- Operation: Bench Top
- Blade Diameter: 14
- Cutting type: Dry
- Cutting Capacity: 4.62
from Makita USA, Inc.
For Cutting in Pipe, Angle Iron, Conduit and More. Powerful 15.0 AMP motor for the most demanding applications. Carbide tipped blade lasts 50x longer than abrasive wheels; cuts clean, accurate and virtually burr-free. Quick release vise for secure material retention and fast, repeated cut-offs. [See More]
- Operation: Bench Top
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 12
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop saws are available in 10-20?... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 10 to 20
from Makita USA, Inc.
Cuts 4-1/2 " Round Stock at 45 ° and 90 °. AC/DC switch for use with alternative power source. D-shape handle for easy gripping. Lock-off button to prevent accidental start-ups. Spark diversion guard for operator safety. Fence adjusts 45 ° right and left; 3 locations for various... [See More]
- Operation: Bench Top
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 14
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc heavy duty abrasive chop saws are perfect for cutting mild steel to hardened steel such as alloys either wet or dry. We manufacture abrasive saws that range from 7" - 44" for all your cutting needs. Dry cutting for fast general purpose fabricating of angle iron, flat bar,... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry; Wet
- Blade Diameter: 7 to 44