Hand Operated Cutoff Machines

3 Results
Electric Cut-off Saw -- 6185-20
from Milwaukee Electric Tool Corporation

HAND HELD TYPE. 19-1/4 INCH. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 4.8 HP POWER RATING. 4600 RPM SPEED RATING. 1 INCH ARBOR SIZE. 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY. 14 INCH WHEEL DIAMETER. INCLUDES SPINDLE LOCK [See More]

  • Operation: Hand Operated
  • Blade Diameter: 14
  • Cutting type: Dry
  • Cutting Capacity: 0.5000 to 1.12
Cordless Angle Cutter -- ZIPWHEEL CUTTER KIT 4 1/2"
from Walter Surface Technologies

The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System,... [See More]

  • Operation: Hand Operated
  • Power Source: DC Power / Battery
  • Cutting type: Dry
  • Blade Diameter: 4.5
Cordless Angle Cutter -- ZIPWHEEL CUTTER KIT 5"
from Walter Surface Technologies

The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System,... [See More]

  • Operation: Hand Operated
  • Power Source: DC Power / Battery
  • Cutting type: Dry
  • Blade Diameter: 5