Miter Cutting Cutoff Machines
from J&S Machine, Inc.
Single head descending blade. Two blade rotation speeds. Adjustable tube stop for consistent cut lengths. Automatic blade rotation start / stop with cutting cycle operation. Cycle start controlled by push button or foot pedal activation. Automatic blade rotation stop / return at the end of each... [See More]
- Operation: Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 9.84 to 10.83
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop saws are available in 10-20?... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 10 to 20
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc heavy duty abrasive chop saws are perfect for cutting mild steel to hardened steel such as alloys either wet or dry. We manufacture abrasive saws that range from 7" - 44" for all your cutting needs. Dry cutting for fast general purpose fabricating of angle iron, flat bar,... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry; Wet
- Blade Diameter: 7 to 44