Dry Cutoff Machines
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop saws are available in 10-20?... [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Bench Top; Free Standing
- Blade Diameter: 10 to 20
from Makita USA, Inc.
For Cutting in Pipe, Angle Iron, Conduit and More. Powerful 15.0 AMP motor for the most demanding applications. Carbide tipped blade lasts 50x longer than abrasive wheels; cuts clean, accurate and virtually burr-free. Quick release vise for secure material retention and fast, repeated cut-offs. [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Bench Top
- Blade Diameter: 12
from J&S Machine, Inc.
Single head descending blade ( ø275-400mm). Two blade rotation speeds. Servo driven automatic feeding, maintains ±0.1mm length tolerance. Touch screen programming w/ multi-length capabilities. Precision, open style clamps at cutting & feeding area for strengthened clamping force... [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Free Standing
- Blade Diameter: 10.83 to 15.75
from Hymark/Kentucky Gauge
Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Free Standing
- Cutting Capacity: 0.2500 to 12.75
from Walter Surface Technologies
The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System,... [See More]
- Cutting type: Dry
- Power Source: DC Power / Battery
- Operation: Hand Operated
- Blade Diameter: 4.5
from Milwaukee Electric Tool Corporation
CORDED TYPE. 16 INCH. 120 VOLT AC/DC 1-PHASE INPUT SUPPLY RATING. 15 AMP CURRENT RATING. 4 HP POWER RATING. 1 INCH ARBOR SIZE. 4-5/8 INCH X 4-5/8 INCH CUTTING CAPACITY. 14 INCH WHEEL DIAMETER. MAXIMUM BEVEL CAPACITY 45 DEGREE. NECK DEPTH 9 INCH. INCLUDES (1) ABRASIVE WHEEL, (1) HEX WRENCH, (1) VISE,... [See More]
- Cutting type: Dry
- Blade Diameter: 14
- Operation: Bench Top
- Cutting Capacity: 4.62
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc heavy duty abrasive chop saws are perfect for cutting mild steel to hardened steel such as alloys either wet or dry. We manufacture abrasive saws that range from 7" - 44" for all your cutting needs. Dry cutting for fast general purpose fabricating of angle iron, flat bar,... [See More]
- Cutting type: Dry; Wet
- Power Source: AC Power
- Operation: Bench Top; Free Standing
- Blade Diameter: 7 to 44
from Makita USA, Inc.
Cuts 4-1/2 " Round Stock at 45 ° and 90 °. AC/DC switch for use with alternative power source. D-shape handle for easy gripping. Lock-off button to prevent accidental start-ups. Spark diversion guard for operator safety. Fence adjusts 45 ° right and left; 3 locations for various... [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Bench Top
- Blade Diameter: 14
from J&S Machine, Inc.
Frontal, single cutting head w/ servo driven blade feeding motion. Variable speed blade rotation. CNC - Touch screen programming. Three separate cooling systems to match any application. Steel, round wire brush for chip removal on saw blade. Metal chip removal from machine by programmable conveyor... [See More]
- Cutting type: Dry
- Power Source: AC Power
- Operation: Free Standing
- Blade Diameter: 12.4
from Walter Surface Technologies
The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System,... [See More]
- Cutting type: Dry
- Power Source: DC Power / Battery
- Operation: Hand Operated
- Blade Diameter: 5
from Milwaukee Electric Tool Corporation
HAND HELD TYPE. 19-1/4 INCH. 120 VAC/VDC INPUT SUPPLY RATING. 15 AMPERE CURRENT RATING. 4.8 HP POWER RATING. 4600 RPM SPEED RATING. 1 INCH ARBOR SIZE. 1/2 TO 1-1/8 INCH OD HVAC, 3/8 TO 1 INCH ID PLUMBING CUTTING CAPACITY. 14 INCH WHEEL DIAMETER. INCLUDES SPINDLE LOCK [See More]
- Cutting type: Dry
- Blade Diameter: 14
- Operation: Hand Operated
- Cutting Capacity: 0.5000 to 1.12