Free Standing Cutoff Machines
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop saws are available in 10-20?... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 10 to 20
from J&S Machine, Inc.
Single head descending blade ( ø275-400mm). Two blade rotation speeds. Servo driven automatic feeding, maintains ±0.1mm length tolerance. Touch screen programming w/ multi-length capabilities. Precision, open style clamps at cutting & feeding area for strengthened clamping force... [See More]
- Operation: Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 10.83 to 15.75
from Hymark/Kentucky Gauge
Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]
- Operation: Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Cutting Capacity: 0.2500 to 12.75
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc heavy duty abrasive chop saws are perfect for cutting mild steel to hardened steel such as alloys either wet or dry. We manufacture abrasive saws that range from 7" - 44" for all your cutting needs. Dry cutting for fast general purpose fabricating of angle iron, flat bar,... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry; Wet
- Blade Diameter: 7 to 44
from J&S Machine, Inc.
Frontal, single cutting head w/ servo driven blade feeding motion. Variable speed blade rotation. CNC - Touch screen programming. Three separate cooling systems to match any application. Steel, round wire brush for chip removal on saw blade. Metal chip removal from machine by programmable conveyor... [See More]
- Operation: Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 12.4
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. non-ferrous industrial saws are for cutting aluminum, brass, plastic , wood and any non-rusting material using a carbide tipped blade. We offer straight cut non-ferrous saws along with mitre cutting non-ferrous saws with blade diameters from 10" - 14". Also saw heads less... [See More]
- Operation: Bench Top; Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 10 to 14
from J&S Machine, Inc.
Single head descending blade. Two blade rotation speeds. Adjustable tube stop for consistent cut lengths. Automatic blade rotation start / stop with cutting cycle operation. Cycle start controlled by push button or foot pedal activation. Automatic blade rotation stop / return at the end of each... [See More]
- Operation: Free Standing
- Power Source: AC Power
- Cutting type: Dry
- Blade Diameter: 9.84 to 10.83