AC Power Cutoff Machines
from J&S Machine, Inc.
Single head descending blade ( ø275-400mm). Two blade rotation speeds. Servo driven automatic feeding, maintains ±0.1mm length tolerance. Touch screen programming w/ multi-length capabilities. Precision, open style clamps at cutting & feeding area for strengthened clamping force... [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
- Blade Diameter: 10.83 to 15.75
from Hymark/Kentucky Gauge
Precision linear steel guide rails with rack and cable trays. Carriage with hardened double ball bearings. Magnetic linear encoder for direct measuring. LED controller, displays in 0.001in/0.01mm (LCD available for. fractional). Linear error compensation, 100 points. Control stand (free standing). [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
- Cutting Capacity: 0.2500 to 12.75
from Makita USA, Inc.
For Cutting in Pipe, Angle Iron, Conduit and More. Powerful 15.0 AMP motor for the most demanding applications. Carbide tipped blade lasts 50x longer than abrasive wheels; cuts clean, accurate and virtually burr-free. Quick release vise for secure material retention and fast, repeated cut-offs. [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Bench Top
- Blade Diameter: 12
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc. industrial abrasive mitre chop saws are available to cut steel and non-ferrous materials and able to cut angles on material from steel to aluminum (non-ferrous saws only). Mitre angles from 0-45 (KM10 or KM10HS up to 60 degrees). Our mitre chop saws are available in 10-20?... [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Bench Top; Free Standing
- Blade Diameter: 10 to 20
from J&S Machine, Inc.
Frontal, single cutting head w/ servo driven blade feeding motion. Variable speed blade rotation. CNC - Touch screen programming. Three separate cooling systems to match any application. Steel, round wire brush for chip removal on saw blade. Metal chip removal from machine by programmable conveyor... [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Free Standing
- Blade Diameter: 12.4
from Makita USA, Inc.
Cuts 4-1/2 " Round Stock at 45 ° and 90 °. AC/DC switch for use with alternative power source. D-shape handle for easy gripping. Lock-off button to prevent accidental start-ups. Spark diversion guard for operator safety. Fence adjusts 45 ° right and left; 3 locations for various... [See More]
- Power Source: AC Power
- Cutting type: Dry
- Operation: Bench Top
- Blade Diameter: 14
from Kalamazoo Industries, Inc.
Kalamazoo Industries Inc heavy duty abrasive chop saws are perfect for cutting mild steel to hardened steel such as alloys either wet or dry. We manufacture abrasive saws that range from 7" - 44" for all your cutting needs. Dry cutting for fast general purpose fabricating of angle iron, flat bar,... [See More]
- Power Source: AC Power
- Cutting type: Dry; Wet
- Operation: Bench Top; Free Standing
- Blade Diameter: 7 to 44