Digital Display Optical Micrometers and Laser Micrometers
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical
- Mounting / Loading Options: Benchtop or Floor
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from Pratt & Whitney Measurement Systems, Inc.
With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been developed by... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor
from Micro-Epsilon Group
Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical
- Mounting / Loading Options: Benchtop or Floor
from Pratt & Whitney Measurement Systems, Inc.
When high accuracy and reliability are foremost requirements, consider the Pratt & Whitney Digital and Laser Measuring Machine. These instruments are designed for many years of operation with minimum maintenance, without sacrificing accuracy or repeatability. These long length measuring machines... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical
- Mounting / Loading Options: Benchtop or Floor
from Pratt & Whitney Measurement Systems, Inc.
Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical
- Mounting / Loading Options: Benchtop or Floor
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Video / Imaging; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Machine Mounted; Automatic or Inline
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Display: Digital Display
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Machine Mounted; Automatic or Inline