Analog Current (4-20mA, etc.) Optical Micrometers and Laser Micrometers
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial; Other
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from RIFTEK EUROPE Sp. z.o.o.
Direct through beam micrometers. Long distance between transmitter and receiver. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately... [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Range: 0.9843 to 3.86
from RIFTEK EUROPE Sp. z.o.o.
High precision micrometers with telecentric lenses. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately measured by the detector... [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Range: 0.1969 to 0.9843
from RIFTEK EUROPE Sp. z.o.o.
high precision two-axis micrometers [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Range: 0.1969 to 3.94
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial; Other; USB, Ethernet, 10x Discrete IO, 7x Status IO
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Display: Digital Display
from LMI Technologies
Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These sensors are... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Video / Imaging; Non-contact
- Mounting / Loading Options: Top Or Side Mounting
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Other; USB, Ethernet
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Video / Imaging; Non-contact
- Display: Digital Display
from LMI Technologies
The Gocator 2100 series of 3D smart sensors isan all-in-one solution that lets factories improveefficiencies in product validation at a fractionof the cost of other sophisticated solutions.Providing the same measurement tools andoutput support available in high-end sensors,Gocator 2100 series... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Video / Imaging; Non-contact
- Mounting / Loading Options: Top Mount
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Other; Hi, Go, Lo
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
from LMI Technologies
The Gocator 2300 series of 3D smart sensorsare designed for the demanding industrialconditions of the factory floor. Gocator's simpleand flexible design enables factories to reducecosts and maximize profitability by improvingefficiencies in product validation. The Gocator2300 series comes in five... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Video / Imaging; Non-contact
- Mounting / Loading Options: Side Mount
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Output Type: Analog Current; Analog Voltage; Digital Serial; Digital Parallel; Other; Hi, Go, Lo
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
from LMI Technologies
The Gocator 2880 smart sensor is built to thrive inthe demanding industrial conditions of the factoryfloor. Gocator's simple and flexible design enablesfactories to reduce operational cost and maximizeprofitability by significantly improving efficienciesin product validation. With its built-in dual... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; Video / Imaging; Non-contact
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; LED / Optical; Video / Imaging; Non-contact
from LMI Technologies
The Gocator 3100 series is the first family of3D smart sensors to combine 3D point cloudacquisition and measurement tools in a singleindustrial package. With a rich set of built-intools, Gocator sensors are ideal for a wide varietyof non-contact, in-line inspection applications.Gocators are simple... [See More]
- Output Type: Analog Current; Digital Serial
- Measurement Scale / Units: Metric
- Gaging Technology: Optical; LED / Optical; Video / Imaging; Non-contact