Averaging Optical Micrometers and Laser Micrometers
from Micro-Epsilon Group
The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The micrometer works according... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from Micro-Epsilon Group
optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from Micro-Epsilon Group
The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
from KEYENCE
LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
from KEYENCE
LS-7000 LED Optical Micrometer. The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Display: Digital Display
from KEYENCE
The LS-9000 Series is a high-speed, high-capability optical micrometer designed around simplifying setup and install. Sampling at a speed of 16,000 Hz, the LS-9000 is not affected by vibration and the active tilt correction corrects for error in part presentation. [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Non-contact
- Display: Digital Display
from KEYENCE
TM-3000 2D Inline Optical Micrometer. The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step heights, and angles can be... [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging; SPC Capability
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; LED / Optical; Video / Imaging; Non-contact
- Display: Digital Display
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Display: Digital Display
from KEYENCE
CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]
- Measurement Capability: Edge; Diameter; Gap; Segmentation; Averaging
- Measurement Scale / Units: English; Metric
- Gaging Technology: Optical; Non-contact
- Display: Digital Display