Laser Class I Optical Micrometers and Laser Micrometers

12 Results
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200-10
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Display: Digital Display
2D Optical Micrometers -- RF656.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.3150 to 1.97
Compact laser micrometer with high measuring rate -- optoCONTROL ODC 1200/90-2
from Micro-Epsilon Group

Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined... [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Display: Digital Display
2D Optical Micrometers -- RF657.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.5906 to 3.15
Precise laser micrometer with integrated controller -- optoCONTROL ODC 2520-46
from Micro-Epsilon Group

optoCONTROL 2520-46 is a compact laser micrometer which is characterized by high accuracy with a large measuring range of 46 mm. The optoCONTROL 2520 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to the receiver can be... [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
2D Optical Micrometers -- RF657R.2D Series
from RIFTEK EUROPE Sp. z.o.o.

2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc.Optical micrometers use a "shadow" measurement principle whereby collimated laser light is transmitted towards a... [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.9843 to 3.94
Precise laser micrometer with large measuring range -- optoCONTROL ODC 2520-95(270)
from Micro-Epsilon Group

The optoCONTROL 2520-95 is a compact laser micrometer that features excellent linearity and high accuracy with a large measuring range of 95 mm. The optoCONTROL 2520-95 is flexible; the measuring object can be placed at any position within the light curtain and the distance from the light source to... [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Mounting / Loading Options: Benchtop or Floor; Machine Mounted; Automatic or Inline
Optical Micrometer -- RF651
from RIFTEK EUROPE Sp. z.o.o.

Direct through beam micrometers. Long distance between transmitter and receiver. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately... [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.9843 to 3.86
Optical Micrometer -- RF656
from RIFTEK EUROPE Sp. z.o.o.

High precision micrometers with telecentric lenses. Optical micrometers use a “shadow ” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam ’s path are accurately measured by the detector... [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.1969 to 0.9843
Optical Micrometer -- RF656XY
from RIFTEK EUROPE Sp. z.o.o.

high precision two-axis micrometers [See More]

  • Laser/ Visibility Type: Laser Class I
  • Measurement Scale / Units: Metric
  • Gaging Technology: Optical; LED / Optical; Non-contact
  • Range: 0.1969 to 3.94
Laser Micrometer -- IG-010
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Display: Digital Display
Laser Micrometer -- IG-028
from KEYENCE

CCD Laser Micrometer. -5um Repeatability, +/--0.1% linearity. -Edge Control/Positioning. -Inner/Outer Diameter Measurement. -Stable Detection of Glass Edges/Transparent Targets. -IP-67 [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class I
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Display: Digital Display