Laser Class II Optical Micrometers and Laser Micrometers

1 Result
Dimensional Gage and Instruments -- LS-5041
from KEYENCE

LS-5000 Laser Scan Micrometer. The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1 µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and... [See More]

  • Laser/ Visibility Type: Visible Laser Light (680nM); Laser Class II
  • Measurement Scale / Units: English; Metric
  • Gaging Technology: Optical; Non-contact
  • Display: Digital Display