Standard CMOS / CMOS (4000) Logic Signal Switches

20 Results
AD7341JN
from Rochester Electronics

Switched Capacitor Filter, 1 Func, Digitally Programmable, Lowpass, CMOS, PDIP24 [See More]

  • Logic Family: CMOS
  • Package Type: DIP; PDIP; PDIP24
AD7341JP
from Rochester Electronics

Switched Capacitor Filter, 1 Func, Digitally Programmable, Lowpass, CMOS, PQCC28 [See More]

  • Logic Family: CMOS
  • Package Type: PLCC; PLCC28
High-Speed CMOS 10-Bit Bus Switch -- QS3384PAG
from Integrated Device Technology

The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout -- QS3861PAG
from Integrated Device Technology

The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
High-Speed CMOS 20-Bit Bus Switch -- QS32X2384Q1G
from Integrated Device Technology

The QS32X2384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The QS32x2384 also includes internal 25 ohm series termination resistors to reduce reflection noise in high-speed applications. Four Bus Enable signals are provided, one for each of five bits of the 20-bit bus. The... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 48
High-Speed CMOS Dual Bus Switch with IndiviDual Active Low Enables -- QS3306AS1G8
from Integrated Device Technology

The QS3306A provides a set of two high-speed low resistance (3 ohm typical) CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. Individual enables ( OE ) are used to turn on the switches. The QS3306A is ideal for signal and... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 8
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables -- QS3126QG
from Integrated Device Technology

The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables -- QS3125QG
from Integrated Device Technology

The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
High-Speed CMOS QuickSwitch 16:8 Multiplexer -- QS32390QG
from Integrated Device Technology

The QS32390 provides a 16:8 multiplexer logic switch. The QS32390 has an internal 25 ohm resistor to reduce reflection noise in high-speed applications. The enable inputs connect one of two inputs to the common I/O pin, respectively. The multiplexer function can be used to select and route logic... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 28
High-Speed CMOS QuickSwitch 16:8 Multiplexer -- QS3390QG
from Integrated Device Technology

The QS3390 provides a 16:8 multiplexer logic switch. The low ON resistance (5 ohm) of the QS3390 allows inputs to be connected to the outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 28
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch -- QS34X2245Q3G
from Integrated Device Technology

The QS34X2245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X2245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Internal 25 ohm resistors... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 80
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch -- QS34X245Q3G8
from Integrated Device Technology

The QS34X245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. This device is ideally suited... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 80
High-Speed CMOS QuickSwitch 8-Bit Bus Switch -- QS3244PAG
from Integrated Device Technology

The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
High-Speed CMOS QuickSwitch 8-Bit Bus Switch -- QS3245QG
from Integrated Device Technology

The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
High-Speed CMOS QuickSwitch Double Width Bus Switch -- QS32X2245Q2G
from Integrated Device Technology

The QS32X2245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The QS32X2245 includes internal 25 ohm resistors to reduce reflection noise in high speed applications. QuickSwitch devices provide an order of magnitude faster speed than conventional logic... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 40
High-Speed CMOS QuickSwitch Double Width Bus Switch -- QS32X245Q2G
from Integrated Device Technology

The QS32X245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The low ON resistance of the QS32X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. QuickSwitch devices provide... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 40
High-Speed CMOS QuikSwitch 8-Bit Bus Switch -- QS32245PAG
from Integrated Device Technology

The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C. [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
QuickSwitch Products High-Speed CMOS 20-Bit Bus Switch -- QS32X384Q1G8
from Integrated Device Technology

The QS32X384 provides a set of twenty high-speed CMOS TTLcompatible bus switches. The low ON resistance of the QS32X384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Four Bus Enable signals are provided, one for each... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 48
QuickSwitch Products High-Speed CMOS 20-Bit Bus switch with Flow-Through Pinout -- QS32X861Q1G
from Integrated Device Technology

The QS32X861 provides two sets of ten high-speed CMOS TTLcompatible bus switches. The low ON resistance of the QS32X861 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS32X861 bus switch is ideal for switching... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 48
QuikSwitch High-Speed Low Power CMOS 10-Bit Bus Switch -- QS3L384PAG
from Integrated Device Technology

The QS3L384 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3L384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Two bus enable signals are provided, one for each of... [See More]

  • Logic Family: CMOS
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24