QSOP Logic Signal Switches

27 Results
ADT7473ARQZ [ADT7473ARQZ from onsemi]
from Rochester Electronics

Serial Switch/Digital Sensor, 8 Bit(s), 2.5Cel, Rectangular, Surface Mount [See More]

  • Package Type: SOP; QSOP; QSOP16
  • Standards and Certifications: RoHS
ADT7476AARQZ [ADT7476AARQZ from onsemi]
from Rochester Electronics

Serial Switch/Digital Sensor, 8 Bit(s), 2.5Cel, Rectangular, Surface Mount [See More]

  • Package Type: SOP; QSOP; QSOP24
  • Standards and Certifications: RoHS
10-Bit Bus Exchange Switch -- QS3383QG
from Integrated Device Technology

The QS3383 provides ten high-speed CMOS TTL -compatible bus switches. The low ON resistance of the QS3383 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Bus exchange configuration allows byte swapping of buses in... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
10-Bit Bus Switch with Precharge -- 74FST6800QG
from Integrated Device Technology

The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
10-Channel Analog Switch -- QS4A110QG
from Integrated Device Technology

The QS4A110 is a high-performance CMOS two-channel 5PST switch with 3-state outputs. The QS4A110 , with 1.8GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
2-Channel 4:1 Analog Mux/Demux -- QS4A210QG8
from Integrated Device Technology

The QS4A210 is a high-performance CMOS two-channel SP4T multiplexer/ demultiplexer with individual enables. The QS4A210 with 700MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecom routing applications. Low power dissipation makes this device... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
2.5V/3.3V 10-Bit Flow-Through Pin Out, High Bandwidth Switch -- QS3VH2861QG8
from Integrated Device Technology

The QS3VH2861 HotSwitch is a high bandwidth bus switch with 10-bit flow-though pin out. The QS3VH2861 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 24
2.5V/3.3V 10-Bit Flow-Through Pin Out, High Bandwidth Switch for Hot Swap Applications (HotSwitch) -- QS3VH861QG
from Integrated Device Technology

The QS3VH861 HotSwitch with 10-bit flow-through pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH861 ideal... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 24
2.5V/3.3V 10-Bit High Bandwidth Bus Switch -- QS3VH384QG
from Integrated Device Technology

The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 24
2.5V/3.3V 8-Bit High Bandwidth Bus Switch -- QS3VH244QG
from Integrated Device Technology

The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 20
2.5V/3.3V 8:1 Mux/Demux High Bandwidth Bus Switch -- QS3VH251QG
from Integrated Device Technology

The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 16
2.5V/3.3V Dual 4:1 Mux/Demux High Bandwidth Bus Switch -- QS3VH253QG
from Integrated Device Technology

The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 16
4-Channel 2:1 Analog Mux/Demux -- QS4A205QG
from Integrated Device Technology

The QS4A205 is a high-performance CMOS analog Four-Channel SPDT multiplexer/demultiplexer with individual enables. The QS4A205 with 830MHz bandwidth makes it ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. High performance and low power... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
4-Channel Analog Switch -- QS4A101QG8
from Integrated Device Technology

The QS4A101 is a high-performance CMOS analog four-channel SPST switch with individual enables. The QS4A101 , with 1.4GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
5-Channel 2:1 Analog Mux/Demux -- QS4A201QG
from Integrated Device Technology

The QS4A201 is a high-performance CMOS two-by-two analog cross point switch. This device provides two sets of five high-speed CMOS switches providing "cross point " connection between inputs and outputs. The QS4A201 with 1.3GHz bandwidth makes it ideal for high-performance video signal... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
8-Channel Analog Switch -- QS4A105QG
from Integrated Device Technology

The QS4A105 is a high-performance CMOS two-channel 4PST switch with 3-state outputs. The QS4A105 , with 1.3GHz bandwidth, is ideal for high-performance video signal switching, audio signal switching, and telecomm routing applications. Low power dissipation makes this device ideal for battery... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
High-Speed CMOS 10-Bit Bus Switch -- QS3384QG
from Integrated Device Technology

The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
High-Speed CMOS 10-Bit Bus Switch with Flow-Thru Pinout -- QS3861QG
from Integrated Device Technology

The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 24
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active High Enables -- QS3126QG
from Integrated Device Technology

The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
High-Speed CMOS Quadruple Bus Switch with IndiviDual Active Low Enables -- QS3125QG
from Integrated Device Technology

The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 16
High-Speed CMOS QuickSwitch 16:8 Multiplexer -- QS32390QG
from Integrated Device Technology

The QS32390 provides a 16:8 multiplexer logic switch. The QS32390 has an internal 25 ohm resistor to reduce reflection noise in high-speed applications. The enable inputs connect one of two inputs to the common I/O pin, respectively. The multiplexer function can be used to select and route logic... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 28
High-Speed CMOS QuickSwitch 16:8 Multiplexer -- QS3390QG
from Integrated Device Technology

The QS3390 provides a 16:8 multiplexer logic switch. The low ON resistance (5 ohm) of the QS3390 allows inputs to be connected to the outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 28
High-Speed CMOS QuickSwitch 8-Bit Bus Switch -- QS3244QG
from Integrated Device Technology

The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
High-Speed CMOS QuickSwitch 8-Bit Bus Switch -- QS3245QG
from Integrated Device Technology

The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
High-Speed CMOS QuikSwitch 8-Bit Bus Switch -- QS32245QG
from Integrated Device Technology

The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C. [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 5
  • Number of Pins: 20
Low-Voltage 10-Bit Bus Switch -- 74CBTLV3384QG
from Integrated Device Technology

The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one... [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 24
Low-Voltage 10-Bit Bus Switch -- 74CBTLV3861QG
from Integrated Device Technology

The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C [See More]

  • Package Type: QSOP
  • Operating Temperature: -40 to 85
  • Supply Voltage (VS): 3.3
  • Number of Pins: 24