PLCC Logic Signal Switches

2 Results
AD7341JP
from Rochester Electronics

Switched Capacitor Filter, 1 Func, Digitally Programmable, Lowpass, CMOS, PQCC28 [See More]

  • Package Type: PLCC; PLCC28
  • Logic Family: CMOS
128 x 128 TSI, 4 I/O at 2Mbps, Variable Delay, 3.3V -- 72V8981JG
from Integrated Device Technology

A ST - BUS ® compatible digital switch controlled by a. microprocessor which can handle from 128 x 128 to 32K x 32K inputs to multiple outputs. [See More]

  • Package Type: PLCC
  • Number of Pins: 44
  • Operating Temperature: -40 to 85