SOIC Logic Signal Switches
from Rochester Electronics
Serial Switch/Digital Sensor [See More]
- Package Type: SOIC; SOIC8
- Standards and Certifications: RoHS
from Integrated Device Technology
The QS3306A provides a set of two high-speed low resistance (3 ohm typical) CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. Individual enables ( OE ) are used to turn on the switches. The QS3306A is ideal for signal and... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 8
from Integrated Device Technology
The QS3126 provides a set of four high-speed CMOS switches connecting inputs to outputs. The low ON resistance of the QS3126 allows inputs to be connected to outputs without propagation delay and without generating additional ground bounce noise. The QS3126 is ideal for signal and control switching... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 14
from Integrated Device Technology
The QS3125 provides a set of four high-speed low resistance CMOS switches connecting inputs to outputs without propagation delay and without generating additional ground bounce noise. The QS3125 is ideal for signal and control switching since the device adds no noise, ground bounce, propagation... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 14
from Integrated Device Technology
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 20
from Integrated Device Technology
The QS3245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The low ON resistance of the QS3245 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 20
from Integrated Device Technology
The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 14
from Integrated Device Technology
The QS3VH245 HotSwitch 8-bit bus switch is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signal for bidirectional data flow with no added... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 20
from Integrated Device Technology
The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 14