DPAK Logic Signal Switches
from Infineon Technologies AG
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions. Summary of Features. Logic Level Input. Input Protection (ESD). Thermal shutdown with auto restart. Green product (RoHS compliant). Overload protection. Short circuit protection. Overvoltage... [See More]
- Package Type: DPAK; DPAK (TO252)
- tON: 100000
- Supply Voltage (VS): 42
- tOFF: 100000
from Infineon Technologies AG
The BTS3160D is a latching one channel low-side power switch in PG-TO-252-5-13 package providing embedded protective functions. The power transistor is build by a N-channel vertical power MOSFET. The device is controlled by a control chip in Smart Power Technology.The device is able to switch all... [See More]
- Package Type: DPAK; DPAK 5-pin
- tON: 250000
- Supply Voltage (VS): 40
- tOFF: 250000
from Infineon Technologies AG
The BTS3035TF is a 35 mOhm single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective function. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3035TF is automotive qualified and is... [See More]
- Package Type: DPAK; DPAK
- tON: 115000
- Supply Voltage (VS): 40
- tOFF: 210000