TSSOP Logic Signal Switches
from Rochester Electronics
DS3904 Triple 128-Position Nonvolatile Digital Variable Resistor/Switch [See More]
- Package Type: SSOP; SOP; TSSOP; TSSOP8
from Integrated Device Technology
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 24
from Integrated Device Technology
The QS3VH16244 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The QS3VH16245 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signals (OEx) for bidirectional data flow with no added... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The QS3VH16210 HotSwitch is organized as a dual 10-bit, 2-port bus switch with separate, xOE control inputs. The QS3VH16210 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches are controlled by active low enable (xOE) controls. The combination of... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The QS3VH16212 Bus Exchange HotSwitch with 24-bits is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The device operates as a 24-bit bus switch or a 12-bit bus exchanger. The combination of near-zero propagation delay, high OFF... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56
from Integrated Device Technology
The QS3VH16211 HotSwitch is a 24-bit high bandwidth bus switch. The QS3VH16211 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16211 ideal for high... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56
from Integrated Device Technology
The QS3VH16233 HotSwitch is a 32-bit to 16-bit high bandwidth bus switch, which can multiplex or demultiplex data. The QS3VH16233 has very low ON resistance, resulting in under 250ps propagation delay through the switch. This device can be used as two 16-bit to 8-bit multiplexers or as one 32-bit to... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56
from Integrated Device Technology
The QS3VH384 HotSwitch is a high bandwidth, 10-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. Two banks of five switches are controlled by independent (xOE), LVTTL compatible signals for bidirectional data flow with no added delay or ground... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 24
from Integrated Device Technology
The QS3VH16861 HotSwitch with 20-bit flow-though pin out is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16861... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The QS3VH244 HotSwitch is a high bandwidth, 8-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 20
from Integrated Device Technology
The QS3VH251 HotSwitch Quad 2:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH251 ideal... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 16
from Integrated Device Technology
The QS3VH253 HotSwitch Dual 4:1 multiplexer/demultiplexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH253 ideal... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 16
from Integrated Device Technology
The QS3384 provides a set of ten high-speed CMOS , TTL -compatible bus switches. The low ON resistance of QS3384 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce. Two banks of 5 switches are controlled by independent Bus Enable... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 24
from Integrated Device Technology
The QS3861 provides a set of ten high-speed CMOS TTL -compatible bus switches. The low ON resistance (5 ohm) of the QS3861 allows inputs to be connected without adding propagation delay and without generating additional ground bounce noise. The Bus Enable ( BE ) signal turns the switches on. The... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 24
from Integrated Device Technology
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 20
from Integrated Device Technology
The QS32245 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT245 , 74F245, 74ALS / AS / LS245 8-bit transceivers. The QS32245 has 25 ohm series resistors to reduce ground bounce noise. The QS32245 operates at -40C to +85C. [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 5
- Number of Pins: 20
from Integrated Device Technology
The 74CBTLV3384 is a ten bit high-speed bus switch with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The device is organized as dual 5-bit bus switches with separate outputenable ( OE ) inputs, to allow use as two 5-bit bus switches or one... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 24
from Integrated Device Technology
The 74CBTLV3861 10-bit bus switch provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3861 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 24
from Integrated Device Technology
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 24
from Integrated Device Technology
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 24
from Integrated Device Technology
The 74CBTLV16292 is a single 12-bit multiplexing / demultiplexing bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throught the switch. The 74CBTLV16292 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56
from Integrated Device Technology
The 74CBTLV16245 16-bit bus switch has standard 16245 pinouts. The device is organized as dual 8-bit low resistance switches with independent Output Enable (xOE) control inputs. The 74CBTLV16245 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The 74CBTLV16210 operates as a single 20-bit bus switch or as a dual 10-bit bus switch, which provides high-speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16210 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 48
from Integrated Device Technology
The 74CBTLV16212 provides a set of 24 high-speed switches for bus exchanging and switching with low ON resistance, resulting in under 250ps propagation delay through the switch. The 74CBTLV16212 operates as a single 24-bit bus switch or as a 12-bit bus exchanger. The 74CBTLV16212 operates at -40C to... [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56
from Integrated Device Technology
The 74CBTLV16211 operates as a single 24-bit bus switch or as a dual 12-bit bus switch, which provides high speed switching. This device has very low ON resistance, resulting in under 250ps propagation delay throughout the switch. The 74CBTLV16211 operates at -40C to +85C [See More]
- Package Type: TSSOP
- Operating Temperature: -40 to 85
- Supply Voltage (VS): 3.3
- Number of Pins: 56