DB9 Serial Communications Computer Boards
from Advantech
2-port CAN-bus Universal PCI Card with Isolation. Operates two separate CAN networks simultaneously. High speed transmission up to 1 Mbps. Optical isolation protection of 1000 VDC. Windows DLL library and examples included. I/O address automatically assigned by PCI PnP. Supports Windows 10/11 and... [See More]
- Connector: DB9; 2 x DB9 male connector
from Advantech
2-port RS-232 PCI Communication Card w/Surge & Isolation. Universal PCI v2.2. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting. 2 x RS-232 ports. Supported operating systems: Windows 10/11, and Linux. XR17V352 UART with 256-byte FIFOs [See More]
- Connector: DB9; 2 x DB9 male connector
- Serial Protocol: RS232
from Advantech
2-port RS-232 PCIe Communication Card w/Surge & Isolation. PCI Express bus 2.0 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting. 2 x RS-232 ports. Operating systems supported: Windows 10/11, Linux. XR17V352 UART with 256-byte FIFOs [See More]
- Connector: DB9; 2 x DB9 male connector
- Operating Temperature: -10 to 60
- Serial Protocol: RS232
from Advantech
2-port RS-232/422/485 PCI Communication Card w/Surge & Isolation. Universal PCI v2.2. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting. 2 x RS-232 or RS- 232/422/485 ports. Supported operating systems: Windows 10/11, and Linux. XR17V352 UART with... [See More]
- Connector: DB9; 2 x DB9 male connector
- Serial Protocol: RS232; RS422; RS485
from Advantech
2-port RS-232/422/485 PCIe Communication Card w/Surge & Isolation. PCI Express bus 2.0 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting. 2 x RS-232 or RS- 232/422/485 ports. Operating systems supported: Windows XP/Vista/7/8/10, Linux. [See More]
- Connector: DB9; 2 x DB9 male connector
- Operating Temperature: -10 to 60
- Serial Protocol: RS232; RS422; RS485
from Advantech
iDoor module: 2-Ports Isolated RS-232 mPCIe, DB9. Meets Advantech Standard iDoor Technology. PCI Express ® Mini Card Specification Revision 1.2 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting (50bps~921.6kbps). Supports both Isolated &... [See More]
- Connector: DB9; 2 x DB9 male connector
- Operating Temperature: -20 to 60
- Serial Protocol: RS232
from Advantech
iDoor Module: 2-Ports Isolated RS-422/485 mPCIe, DB9. Meets Advantech Standard iDoor Technology. PCI Express ® Mini Card Specification Revision 1.2 compliant. Speeds up to 921.6 kbps for extremely fast data transmission. Supports any baud rate setting (50bps~921.6kbps). Supports both Isolated... [See More]
- Connector: DB9; 2 x DB9 male connector
- Operating Temperature: -20 to 60
- Serial Protocol: RS422; RS485
from Brainboxes Limited
Low Profile PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP,... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-COMM8-A provides the PC with eight RS-232 Asynchronous ports for terminals, data collection and other devices. This product includes extended AT interrupts, extended address range for UNIX, XENIX and QNX compatibility, and an interrupt status port for greater data throughput. Set each port... [See More]
- Connector: DB9; DB25; DB-78
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
- Serial Protocol: RS232
- Data Rate: 461
from American Portwell Technology Inc.
Low Profile single port asynchronous serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 1
from Opto 22
ISA Bus Serial Port RS422/485, Isolated [See More]
- Connector: DB9
- Network / Bus: ISA Bus
- Serial Protocol: RS422; RS485
- Data Rate: 38.4
from ACCES I/O Products, Inc.
The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has 128-byte deep transmit and receive FIFOs which protect against data loss in... [See More]
- Connector: DB9
- Network / Bus: PCI Express Mini Card (mPCIe) Type F1
- Serial Protocol: RS232
- Number of Ports: 4
from Brainboxes Limited
Low Profile Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from OMEGA Engineering, Inc.
The OMG-ULTRA-SIO provides the PC with two isolated RS-422/485 Asynchronous links to data collection and other devices. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different power transformer circuit. The optical... [See More]
- Connector: DB9
- Operating System: DOS, Windows 95/98/ME/NT/2000/XP, Linux
- Serial Protocol: RS422; RS485
- Data Rate: 115
from American Portwell Technology Inc.
Low Profile Quad-port asynchronous RS-232/422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232, RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 921Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from Opto 22
ISA Bus Serial Port RS422/485, Non-isolated [See More]
- Connector: DB9
- Network / Bus: ISA Bus
- Serial Protocol: RS422; RS485
- Data Rate: 38.4
from ACCES I/O Products, Inc.
Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]
- Connector: DB9
- Network / Bus: PCI Express Mini Card
- Serial Protocol: RS232/422/485
- Operating System: DOS, Linux (including Mac OS X) and 32-bit and 64-bit Windows, Windows CE
from Brainboxes Limited
PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP, Server 2003,... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-COMM232-PCI provides two RS-232 serial ports for control and automation applications. The onboard interrupt status port provides maximum Windows flexibility. The OMG-COMM232-PCI includes the 16550 UART, providing a 16 byte FIFO to keep your datacom applications running error free. The 16650... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
from American Portwell Technology Inc.
Low Profile Eight-port asynchronous RS-232/422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232/422/485 protocol on any individual port with auto RS-485 control under all OS. [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS232/422/485
- Number of Ports: 8
from ACCES I/O Products, Inc.
FEATURES. Watchdog timer to monitor computer systems. Two Optically-Isolated RS-422/485 Serial Comunication Ports. Computer power supply voltage and temperature monitors. LED status monitors on transmit and receive lines for troubleshooting. Spare 16-bit counter timer. This multifunction card... [See More]
- Connector: DB9
- Network / Bus: ISA
- Serial Protocol: RS422; RS485
- Agency Approvals: CE Conformity
from Brainboxes Limited
PCI Express providing one RS232 serial port, and one LPT printer port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-ULTRACOMM2-PCI provides two field selectable RS-232/422/485 serial ports for control and automation applications. Configure both ports as RS-232 for standard serial COM: port requirements. Choose RS-422 for long distance device connections at up to 4000 feet where noise immunity and high... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Operating System: DOS, Windows 95/98/ME/NT/2000/XP, Linux
from American Portwell Technology Inc.
Low Profile Quad-port asynchronous RS-232serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232 protocol under all OS at baud rates up to 921Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from ACCES I/O Products, Inc.
Features. An independent, completely configurable, serial port. Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485. Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI. Can be wired for 2 or 4 wire RS-422/485 communications. Supports RS-485 handshaking on-board... [See More]
- Connector: DB9
- Network / Bus: ISA
- Serial Protocol: RS232/422/485
- Number of Ports: 1
from Brainboxes Limited
Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems,... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from OMEGA Engineering, Inc.
The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your application. Selectable and... [See More]
- Connector: DB9
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
- Serial Protocol: RS232
- Data Rate: 20000
from American Portwell Technology Inc.
Low Profile Eight-port asynchronous RS-232 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-232 protocol under all OS at baud rates up to 115.6Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS232/422/485
- Number of Ports: 8
from ACCES I/O Products, Inc.
Features. Completely configurable, asychronous serial port (ICOM-2S has two ports). Opto-Isolated against noisy environments. Support conventional High-speed RS-422, and Multi-drop RS-485. Can be wired for 2 or 4 wire RS-422/485 communications. Support RS-485 handshaking on-board without special... [See More]
- Connector: DB9
- Network / Bus: ISA
- Serial Protocol: RS422; RS485
- Number of Ports: 2
from Brainboxes Limited
Universal PCI providing one RS232 port and one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232; RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication. Selectable and... [See More]
- Connector: DB9
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 115
from American Portwell Technology Inc.
Low Profile Eight-port asynchronous RS-422 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 protocol under all OS at baud rates up to 921Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 8
from ACCES I/O Products, Inc.
Features. 4 and 2-port PCI Express serial communication cards with DB9M connectivity. 2kV isolation port-to-port and port to computer on ALL signals. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232/422/485
- Number of Ports: 4
from Brainboxes Limited
Low profile PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-COMM8-PCI plugs into any IBM or compatible computer with the PCI bus, and provides eight RS-232 Async ports for communication servers, terminals, point of sale (POS) systems, and other data collection devices. The on-board interrupt status port provides maximum Windows flexibility. The... [See More]
- Connector: DB9; DB25; DB-37
- Network / Bus: PCI
- Serial Protocol: RS232
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
from American Portwell Technology Inc.
Low Profile Eight-port asynchronous RS-485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-485 protocol with auto RS-485 control under all OS at baud rates up to 921Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 8
from ACCES I/O Products, Inc.
Features. Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity. Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot. High performance 16C950 class UARTs with 128-byte FIFO for each transmit and... [See More]
- Connector: DB9; RJ-45
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Number of Ports: 4
from Brainboxes Limited
Low profile PCI Express Card providing one opto isolated RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-VERSACOMM4-EX provides the PC with four RS-232 Async links to data collection equipment and other devices. This product features extended interrupt support, individually selectable or sharable interrupts, and an onboard interrupt status port for maximum Windows flexibility. [See More]
- Connector: DB9; DB25; DB-37
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
- Serial Protocol: RS232
- Data Rate: 461
from American Portwell Technology Inc.
Dual-port, asynchronous RS-422/485 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 2
from ACCES I/O Products, Inc.
Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]
- Connector: DB9
- Operating System: Supported by All Operating Systems and Includes a Free DOS, Linux and Windows 95/98/Me/NT/2000/XP Compatible Software Package
- Serial Protocol: RS422; RS485
- Number of Ports: 2
from Brainboxes Limited
Low Profile Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-ULTRA-COMM422 provides the PC with four RS-485/422 Asynchronous links to data collection or other devices. Individually selectable addresses and extended AT interrupts allow for seamless integration into DOS, Windows 3.1x/95/98/ME/NT/2000/XPNT and OS/2 systems. The OMG-ULTRA-COMM422 appears... [See More]
- Connector: DB9
- Operating System: DOS, Windows 95/98/ME/NT/2000/XP
- Serial Protocol: RS422; RS485
- Data Rate: 460
from American Portwell Technology Inc.
Dual-port, asynchronous RS-232/422/485 serial communications card that can be installed in any 3.3V or 5V PCI slot in PC computers. Supports RS-232, RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbaud for RS-422/485 and 115.2Kbps for RS-232. [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS232/422/485
- Number of Ports: 2
from ACCES I/O Products, Inc.
Features. Eight or four-port Universal PCI serial communication card. Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols. Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes. Speeds up to 921kbps. Meets MD2 Low Profile PCI Bus Specification. Universal... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
from Brainboxes Limited
PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission and disables it afterward allowing the standard COM: driver to be utilized. The onboard... [See More]
- Connector: DB9; DB-37
- Network / Bus: PCI
- Serial Protocol: RS422; RS485
- Operating System: DOS, Windows 3.1/95/98/ME/NT/2000/XP
from American Portwell Technology Inc.
Four-port, asynchronous RS-422 serial communications card designed for use in PCI-Bus computers with half card 3.3V or 5V slots at baud rates up to 460.8Kbps. [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422
- Number of Ports: 4
from ACCES I/O Products, Inc.
Features. Multifunction I/O board with isolated digital I/O and serial communication. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Four optically isolated digital inputs. Four Form C electromechanical 1A relays. Two serial ports, field selectable RS-232/422/485. Small (4"x4"X1.8") rugged... [See More]
- Connector: DB9
- Network / Bus: USB
- Serial Protocol: RS232/422/485
- Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
from Brainboxes Limited
Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS422
- Data Rate: 922
from OMEGA Engineering, Inc.
The OMG-COMM4-LPCI-DB25 Low Profile PCI serial interface provides four RS-232 serial ports, each capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is MD1 Low Profile and Universal Bus (3.3... [See More]
- Connector: DB9; DB25
- Network / Bus: PCI
- Serial Protocol: RS232
- Operating System: Windows 98/2000/XP, Linux
from American Portwell Technology Inc.
Four-port, asynchronous serial communications card designed for use in PCI-Bus systems [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS485
- Number of Ports: 4
from Brainboxes Limited
PCI Express Card providing one opto isolated RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from American Portwell Technology Inc.
Single port asynchronous optically isolated RS-422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 1
from Brainboxes Limited
PCI Express Card providing two RS232 serial ports. Low profile board gives first serial port on the bracket, with a second serial port on a fly lead. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from American Portwell Technology Inc.
Dual port asynchronous optically isolated RS-422/485 serial communication card that can be installed in any 3.3V or 5V PCI slot computer. Supports RS-422 and RS-485 protocols with auto control for RS-485 under all OS at baud rates up to 460.8Kbps [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422; RS485
- Number of Ports: 2
from Brainboxes Limited
Universal PCI providing two low profile RS232 serial ports. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Includes drivers for all Windows 32 bit and 64 bit... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from American Portwell Technology Inc.
Four-port, optically isolated asynchronous RS-422 serial communications card designed for use in PCI-Bus computers with 3.3V or 5V slots at baud rates up to 460.8Kbps. Fits in any slot that can accommodate "long" cards and is designed to provide effective communication on long communication lines in... [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS422
- Number of Ports: 4
from Brainboxes Limited
Low Profile Universal PCI providing two RS232 serial ports on cable. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from American Portwell Technology Inc.
Four-port, optically isolated asynchronous RS-485 serial communications card designed for use in PCI-Bus computers with 3.3V or 5V slots at baud rates up to 460.8Kbps. Fits in any slot that can accommodate "long" cards and is designed to support Auto RS-485 control and support for multidrop... [See More]
- Connector: DB9
- Network / Bus: PCI; PCI-X
- Serial Protocol: RS485
- Number of Ports: 4
from Brainboxes Limited
PCI Express Card providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP, Server 2003,... [See More]
- Connector: DB9
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from Brainboxes Limited
Universal PCI providing two RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 922
from Brainboxes Limited
Universal PCI providing one RS232 serial port, one LPT printer port and an optional RS232 port on a fly lead. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your... [See More]
- Connector: DB9
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115