RoHS Serial Communications Computer Boards
from ACCES I/O Products, Inc.
Features. PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors. Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity. Four Software Selectable Serial Types: RS-232, RS-422, And RS-485 (2Wire & 4Wire). “SM ” Models Support All 3 Serial Types. “S... [See More]
- Agency Approvals: CE Conformity; RoHS
- Network / Bus: PCI Express Mini Card
- Serial Protocol: RS232/422/485
- Operating System: DOS, Linux (including Mac OS X) and 32-bit and 64-bit Windows, Windows CE
from Connect Tech Inc.
Data transfer speeds range from 50 bps to 460.8 Kbps [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Number of Ports: 4
from Brainboxes Limited
Low Profile PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP,... [See More]
- Agency Approvals: FCC; RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from Radicom Research, Inc.
Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self-contained... [See More]
- Agency Approvals: FCC; CE Conformity; RoHS
- Features: Indicators
- Network / Bus: Bluetooth
- Operating Temperature: 0.0 to 70
from WINSYSTEMS, INC.
WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]
- Agency Approvals: RoHS
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232/422/485
- Data Rate: 115
from VersaLogic Corporation
The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Data Rate: 115
from ACCES I/O Products, Inc.
Features. Multifunction I/O board with isolated digital I/O and serial communication. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. Four optically isolated digital inputs. Four Form C electromechanical 1A relays. Two serial ports, field selectable RS-232/422/485. Small (4"x4"X1.8") rugged... [See More]
- Agency Approvals: CE Conformity; RoHS
- Network / Bus: USB
- Serial Protocol: RS232/422/485
- Operating System: Windows XP Through Windows 8.1, Including "Server 2008," "Embedded," and "Compact" Flavors in Both 32-bit and 64-bit for All Plug-and-play Products
from Brainboxes Limited
Low Profile Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]
- Agency Approvals: FCC; RoHS; WEEE
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from Brainboxes Limited
PCI Express Card providing one RS232 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, delivers uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP, Server 2003,... [See More]
- Agency Approvals: FCC; RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from Brainboxes Limited
PCI Express providing one RS232 serial port, and one LPT printer port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS232
- Data Rate: 922
from Brainboxes Limited
Universal PCI providing one RS232 serial port. Data transfer rates up to 115,200 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating Systems,... [See More]
- Agency Approvals: FCC; RoHS; WEEE
- Network / Bus: PCI
- Serial Protocol: RS232
- Data Rate: 115
from Brainboxes Limited
Universal PCI providing one RS232 port and one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI
- Serial Protocol: RS232; RS422
- Data Rate: 922
from Brainboxes Limited
Low profile PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from Brainboxes Limited
Low profile PCI Express Card providing one opto isolated RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmitand 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from Brainboxes Limited
Low Profile Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI
- Serial Protocol: RS422
- Data Rate: 922
from Brainboxes Limited
PCI Express Card providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI Express
- Serial Protocol: RS422
- Data Rate: 922
from Brainboxes Limited
Universal PCI providing one RS422/485 serial port. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 128 byte receive FIFOS, coupled with 1Mbit/s line drivers deliver uncompromising performance on your PC.Includes drivers for all Windows 32 bit and 64 bit Operating... [See More]
- Agency Approvals: RoHS; WEEE
- Network / Bus: PCI
- Serial Protocol: RS422
- Data Rate: 922